HyperX 512 MB, DIMM 240-pin, DDR II, 1200 MHz / PC2-9600, CL5, 2.3, 2.35 V, 0.5 GB, DDR2, 240-pin DIMM
HyperX 512 MB, DIMM 240-pin, DDR II, 1200 MHz / PC2-9600, CL5, 2.3, 2.35 V. Internal memory: 0.5 GB, Internal memory type: DDR2, Memory form factor: 240-pin DIMM, CAS latency: 5