HyperX logo

HyperX 4GB(2 x 2GB), 1066MHz, DDR2, Non-ECC, CL5 (5-5-5-15), DIMM memory module

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30881
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
07 Mar 2024
Short summary description HyperX 4GB(2 x 2GB), 1066MHz, DDR2, Non-ECC, CL5 (5-5-5-15), DIMM memory module:

HyperX 4GB(2 x 2GB), 1066MHz, DDR2, Non-ECC, CL5 (5-5-5-15), DIMM, 4 GB, DDR2, 1066 MHz, 240-pin DIMM

Long summary description HyperX 4GB(2 x 2GB), 1066MHz, DDR2, Non-ECC, CL5 (5-5-5-15), DIMM memory module:

HyperX 4GB(2 x 2GB), 1066MHz, DDR2, Non-ECC, CL5 (5-5-5-15), DIMM. Internal memory: 4 GB, Internal memory type: DDR2, Memory clock speed: 1066 MHz, Memory form factor: 240-pin DIMM, CAS latency: 5

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.