HyperX logo

HyperX 2GB 800MHz DDR2 Non-ECC Ultra Low-Latency DIMM (Kit of 2) memory module

Data-sheet quality:
created/standardized by Icecat
Product views:
9360
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
07 Mar 2024
Short summary description HyperX 2GB 800MHz DDR2 Non-ECC Ultra Low-Latency DIMM (Kit of 2) memory module:

HyperX 2GB 800MHz DDR2 Non-ECC Ultra Low-Latency DIMM (Kit of 2), 2 GB, DDR2, 800 MHz

Long summary description HyperX 2GB 800MHz DDR2 Non-ECC Ultra Low-Latency DIMM (Kit of 2) memory module:

HyperX 2GB 800MHz DDR2 Non-ECC Ultra Low-Latency DIMM (Kit of 2). Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, CAS latency: 3

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.