HyperX 1GB 800MHz DDR2 Non-ECC Ultra Low-Latency DIMM (Kit of 2), 1 GB, DDR2, 800 MHz
HyperX 1GB 800MHz DDR2 Non-ECC Ultra Low-Latency DIMM (Kit of 2). Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, CAS latency: 3