Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Memory 2GB 500MHz DDR Non-ECC Low-Latency CL3 Kit of 2 memory module 1 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory 2GB 500MHz DDR Non-ECC Low-Latency CL3 Kit of 2 HyperX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KHX4000LLK2/1G show
Show alternative article codes used in the online market place
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12887
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:44
The date of the most recent change of this product data-sheet in Icecat.
KHX4000LLK2/1G pdf datasheet (0,1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Lifetime
Long product name HyperX Memory 2GB 500MHz DDR Non-ECC Low-Latency CL3 Kit of 2 memory module 1 GB :
The short editorial description of HyperX Memory 2GB 500MHz DDR Non-ECC Low-Latency CL3 Kit of 2 memory module 1 GB

Hyper X
More>>>
HyperX Memory 2GB 500MHz DDR Non-ECC Low-Latency CL3 Kit of 2 memory module 1 GB:
The official marketing text of HyperX Memory 2GB 500MHz DDR Non-ECC Low-Latency CL3 Kit of 2 memory module 1 GB as supplied by the manufacturer

Kingston Technology is the world's independent memory leader and is well-known for providing high quality memory products at an attractive price. HyperX memory modules are designed for the high-performance and PC enthusiasts markets and offer high speeds and low latencies. Only the best components are used to assemble HyperX memory modules in order to guarantee the highest performance. All Kingston HyperX memory modules come with a lifetime warranty.

Short summary description HyperX Memory 2GB 500MHz DDR Non-ECC Low-Latency CL3 Kit of 2 memory module 1 GB:
This short summary of the HyperX Memory 2GB 500MHz DDR Non-ECC Low-Latency CL3 Kit of 2 memory module 1 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Memory 2GB 500MHz DDR Non-ECC Low-Latency CL3 Kit of 2, 1 GB, DDR, 184-pin DIMM

Long summary description HyperX Memory 2GB 500MHz DDR Non-ECC Low-Latency CL3 Kit of 2 memory module 1 GB:
This is an auto-generated long summary of HyperX Memory 2GB 500MHz DDR Non-ECC Low-Latency CL3 Kit of 2 memory module 1 GB based on the first three specs of the first five spec groups.

HyperX Memory 2GB 500MHz DDR Non-ECC Low-Latency CL3 Kit of 2. Internal memory: 1 GB, Internal memory type: DDR, Memory form factor: 184-pin DIMM, CAS latency: 3

Features
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
184-pin DIMM
ECC *
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
No
CAS latency *
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
3
Features
Memory bus
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
64 bit
Check width
8 bit
Lead plating
Gold
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 70 °C
Customer service details