Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz memory module 3 x 2 GB DDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KHX2000C9AD3T1FK3/6GX 6GB 2000MHz
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KHX2000C9AD3T1FK3/6GX show
Show alternative article codes used in the online market place
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18464
This statistic is based on the 95079 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92890 free Open Icecat users.
Info modified on: 18 May 2018 11:00:26
The date of the most recent change of this product data-sheet in Icecat.
KHX2000C9AD3T1FK3/6GX pdf datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Lifetime
Long product name HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz memory module 3 x 2 GB DDR3 :
The short editorial description of HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz memory module 3 x 2 GB DDR3

Hyper X T1
More>>>
Short summary description HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz memory module 3 x 2 GB DDR3:
This short summary of the HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz memory module 3 x 2 GB DDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz, 6 GB, 3 x 2 GB, DDR3, 2000 MHz

Long summary description HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz memory module 3 x 2 GB DDR3:
This is an auto-generated long summary of HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz memory module 3 x 2 GB DDR3 based on the first three specs of the first five spec groups.

HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz. Internal memory: 6 GB, Memory layout (modules x size): 3 x 2 GB, Internal memory type: DDR3, Memory clock speed: 2000 MHz, CAS latency: 5

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-09-08 01:33:23
Uk has collected 9 expert reviews for HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz memory module 3 x 2 GB DDR3 and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-08 01:33:23
Nl heeft 9 proffesionele recensies verzameld voor HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz geheugenmodule 3 x 2 GB DDR3. Het gemiddelde van deze proffesionele recensies is 92 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
92%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-08 01:33:23
Fr a recueilli 9 avis d’experts pour HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz module de mémoire 6 Go 3 x 2 Go DDR3 et la note moyenne est de 92 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
92%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-08 01:33:23
De hat 9 Expertenmeinungen über HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz Speichermodul 3 x 2 GB DDR3 eingeholt. Das duchschnittliche Epertenrating ist 92 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
92%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-08 01:33:23
Testseek ha raccolto 9 recensioni da parte di esperti per HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz memoria 3 x 2 GB DDR3 e la valutazione media da parte degli esperti è di 92 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
92%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-08 01:33:23
Es ha coleccionado 9 opiniones de expertos para HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz módulo de memoria 3 x 2 GB DDR3 y la calificación media es 92 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
92%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-08 01:33:23
Dk har samlet 9 ekspertanmeldelser for HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz hukommelsesmodul 3 x 2 GB DDR3 og den gennemsnitlige ekspertbedømmelse er 92 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
92%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-08 01:33:23
Testseek получил 9 экспертных оценок для HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz модуль памяти 3 x 2 GB DDR3, средний экспертный рейтинг составляет 92 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
92%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-08 01:33:23
Se har samlat in 9 experttester för HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz RAM-minnen 3 x 2 GB DDR3 och det genomsnittliga betyget är 92 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
92%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-08 01:33:23
A Testseek 9 szakértő elemzését gyűjtötte össze a HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz memóriamodul 3 x 2 GB DDR3-ről és az átlagos szakértői értékelés 92 pont volt az elérhető 100-ból. Az átlagos pontszám hűen tükrözi a szakértői közösség véleményét erről a termékről. Kattintson az alábbiakra és használja a Testseeket arra, hogy lássa az összes értékelést, a termék díjait és a végkövetkeztetéseket.
92%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-08 01:33:23
Testseek har samlet 9 ekspertomtaler for HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz minnemodul 3 x 2 GB DDR3 og gjennomsnittlig rating fra ekspertene er 92 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
92%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-08 01:33:23
Es has recollit 9 revisions d'experts per HyperX KHX2000C9AD3T1FK3/6GX 6GB 2000MHz Mòdul de memòria 3 x 2 GB DDR3 i la qualificació mitjana dels experts és de 92 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
92%
Source Review comments Score
clubic.com
Updated:
2013-09-08 01:33:23
Comparatif de 4 kits de mémoire vive haut de gammeSi les modules de mémoire DDR3 ont fait leur apparition au printemps 2007 avec le chipset P35 dIntel, il a fallu attendre larrivée sur le marché de lIntel Core i7, en fin dannée dernière, pour les v...
0%
pctuner.net
Updated:
2013-09-08 01:33:23
In questi anni il mercato delle memorie si è sempre evoluto dal punto di vista tecnologico, non solo le CPU vengono prodotte con processi produttivi inferiori, ma anche le memorie; questo fa si che i nuovi IC siano sempre più performanti e sempre me...
Bottom line E’ chiaro che queste memorie non sono indirizzate ad un’utenza che pratica overclock a livelli elevati. L’overclock di queste memorie è sufficiente per un sistema daily use 24/7 ma pone dei limiti qualora si volesse provare un overclock più spinto. Ci...
0%
nexthardware.com
Updated:
2013-09-08 01:33:23
Le memorie sono equipaggiate con i nuovi IC PowerChip PSC, ultimamente molto utilizzati nella produzione di memorie ad alte prestazioni, che Mach Xtreme garantisce...
0%
noticias3d.com
Updated:
2013-09-08 01:33:23
Seguramente recordaréis este artículo en el que analizamos un kit de 3GB DDR3 de Kingston. En su momento no disponíamos de placas con tri-channel que fuesen más allá de los 1.333MHz, y es que las especificaciones de la JEDEC han sido superadas con la a...
Good Es lo más potente que hemos probado, Trabajan a una buena temperatura en todo momento, Muy estables en prácticamente todas las situaciones...
Bad Hay pocas placas que aprovechen todo su potencial, Producto exclusivamente para entusiastas, Su altura puede ser un problema para ciertos disipadores de CPU...
Bottom line Sobran las palabras con estos resultados. Incluso si los comparamos con los vertidos con las memorias Kingston DDR3 que analizamos en su momento (a 1.333MHz, el máximo de entonces), incluso a esa velocidad el kit analizado hoy lo supera (todo sea dicho...
0%
futurelooks.com
Updated:
2013-09-08 01:33:23
The Kingston HyperX 6GB 2250MHz DDR3 triple channel memory kit we’re looking at today is tuned for the most aggressive performance motherboards available. That would include any INTEL X58 motherboard capable of maintaining a 200MHz CPU bus clock with...
Good Super fast 6GB DDR3 memory kit, Two XMP Profiles, Stable and error free, Includes a neat HyperX memory cooling fan, Scales nicely to fit your motherboard...
Bad Premium price for premium performance...
Bottom line At 2250 MHz, Kingston’s HyperX 6GB Triple Channel Memory Kit really pushes the performance of memory. This is evident by the inclusion of the cooling fan just to make sure that precautions were taken to ensure stability at the advertised speeds. Sinc...
85%
hardwarelogic.com
Updated:
2013-09-08 01:33:23
As the largest memory company in the world, Kingston Technology knows a thing or two about making fast, high quality products that fits users needs. Want proof? Check out their HyperX T1 Series PC3-16000 memory kit which runs at 2000MHz with 8-8-8-24...
Bottom line As expected, Kingstons HyperX T1 kit provided excellent results on our test bench with a combination of high speed and low latency. We like the addition of XMP profiles to aid consumers reach rated specs easily. In additon, the large heatspreader desi...
87%
futurelooks.com
Updated:
2013-09-08 01:33:23
More and more users are finding 64-bit Operating Systems like Vista to be quite beneficial and compatible for their computing experience. This is especially true for professional users who are using the latest Intel i7 systems. The i7 system is such a...
Bottom line The only thing more important than overclocking the memory are its timings. Lower timings always produce higher amounts of bandwidth which improves the system’s overall performance with quicker program access and execution times. And sometimes, it’ll...
95%
thinkcomputers.org
Updated:
2013-09-08 01:33:23
About a month ago I reviewed Kingstons HyperX DDR3-2000 3GB Triple Channel kit with their new HTX heatspreaders. The review was incomplete, as I was unable to run the memory even as high as DDR3-1600 due to my Engineering Sample i7 processor, and the...
Good HTX heatspreaders look sharp and are very effective, Attained timings of 77724 at DDR31520, Overclocked to DDR32142 109930, Excellent price...
Bad You may still find motherboards unable to run this memory at DDR32000 with some processors (Though as X58 BIOS mature, that becomes less likely)...
Bottom line Though the advertised setting of DDR3-2000 9-9-9-27 is probably the "sweet spot" of the HyperX DDR3-2000 kit, there are still performance gains to be had with overclocking to DDR3-2142 and loosening the CAS latency to 10. The tighter latency of CAS 7...
100%
legitreviews.com
Updated:
2013-09-08 01:33:23
In November, Nate showed us what we could expect in the way of memory speeds to come from low voltage DDR3 with Kingston’s 2000MHz Triple Channel memory kit. Paired with a Core i7 965 processor and ASUS P6T Deluxe motherboard, that kit ripped throug...
Bottom line The Kingston HyperX T1 memory kits at 2000MHz are the fastest available on the market today. With a price under $250 and the ability to run at over 2100MHz without any additional voltage, the 6GB HyperX T1 will satisfy anyone looking to wring every o...
0%
Country Distributor
Polska 1 distributor(s)