Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX T1 4GB 4GB DDR3 1866MHz memory module

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T1 4GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KHX1866C9D3T1K2/4GX
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23828
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 16 Dec 2017 14:22:42
The date of the most recent change of this product data-sheet in Icecat.
KHX1866C9D3T1K2/4GX pdf datasheet (0,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HyperX T1 4GB 4GB DDR3 1866MHz memory module :
The short editorial description of HyperX T1 4GB 4GB DDR3 1866MHz memory module

HyperX Е1 - 4GB, 1866MHz, DDR3, Non-ECC, CL9, DIMM
More>>>

HyperX T1 4GB 4GB DDR3 1866MHz memory module:
The official marketing text of HyperX T1 4GB 4GB DDR3 1866MHz memory module as supplied by the manufacturer
Now equipped with the next-generation heat sink, HyperX T1 memory kit is Kingston’s latest offering for the most exquisite overclocking memory product one could ask for. Featuring an all new heat sink construction, the HyperX T1 is capable of challenging the limits to deliver a new overclocking experience like never before.

Tri-channel HyperX T1 features:

- The 1.65V operating voltage enables stable overclocking to make Intel Core-i7 processors run faster with a longer lifecycle.
- All HyperX series are compatible with Intel XMP auto-overclocking function.
- A Memory Kit specifically optimized for Intel Core-i7 series processors.
- Exceptional clock and latency timing specifications to enhance overall system performance.
- Installing three memory kits will enable triple the amount of data to be transferred.
- A high capacity kit to offer comprehensive compatibility features for graphic/gaming applications; quenches your thirst for a performance upgrade.
- An all new heat sink design to achieve effective maintenance of speed while prolonging the memory lifecycle.
Short summary description HyperX T1 4GB 4GB DDR3 1866MHz memory module:
This short summary of the HyperX T1 4GB 4GB DDR3 1866MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.
HyperX HyperX T1 4GB, 4 GB, 2 x 2 GB, DDR3, 1866 MHz, 240-pin DIMM
Long summary description HyperX T1 4GB 4GB DDR3 1866MHz memory module :

HyperX HyperX T1 4GB. Component for: PC/server, Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1866 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9

This is an auto-generated long summary of HyperX T1 4GB 4GB DDR3 1866MHz memory module based on the first three specs of the first five spec groups.
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1866 MHz
Component for *
What this product is used as a part of (component for).
PC/server
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
240-pin DIMM
Memory
Memory layout (modules x size) *
2 x 2 GB
CAS latency
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
9
Memory voltage
The voltage (V) of the memory in the device.
1.35 V
Lead plating
Gold
Other features
Chips organisation
256M x 64
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10
Testseek has collected 6 expert reviews for Kingston Technology HyperX T1 4GB and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
93%
Source Review comments Score
pcgameware.co.uk
Updated:
2015-09-10
Currently Kingston have three memory ranges from which to choose from within their HyperX brand including their Blu, Genesis and T1 product lines. The Blu range is aimed towards entry level, Genesis for mid-range and T1 for extreme speed freaks!Today I wi...
Bottom line The Kingston HyperX T1 (1866MHz) 8GB memory modules have impressed me. They are smart to look at and well built and you certainly won't find yourself grimacing as you push down hard on the heat-spreaders to insert them into the DIMM slots either! The onl...
90%
Country Distributor
Polska 1 distributor(s)