Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX KHX1600C7S3K2/4GX 4GB DDR3 1600MHz memory module

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KHX1600C7S3K2/4GX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KHX1600C7S3K2/4GX
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14697
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 07 Dec 2017 14:02:16
The date of the most recent change of this product data-sheet in Icecat.
KHX1600C7S3K2/4GX pdf datasheet (0,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HyperX KHX1600C7S3K2/4GX 4GB DDR3 1600MHz memory module :
The short editorial description of HyperX KHX1600C7S3K2/4GX 4GB DDR3 1600MHz memory module

Hyper X
More>>>

HyperX KHX1600C7S3K2/4GX 4GB DDR3 1600MHz memory module:
The official marketing text of HyperX KHX1600C7S3K2/4GX 4GB DDR3 1600MHz memory module as supplied by the manufacturer
Kingston Technology is the world's independent memory leader and is well-known for providing high quality memory products at an attractive price. HyperX memory modules are designed for the high-performance and PC enthusiasts markets and offer high speeds and low latencies. Only the best components are used to assemble HyperX memory modules in order to guarantee the highest performance. All Kingston HyperX memory modules come with a lifetime warranty.
Short summary description HyperX KHX1600C7S3K2/4GX 4GB DDR3 1600MHz memory module:
This short summary of the HyperX KHX1600C7S3K2/4GX 4GB DDR3 1600MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.
HyperX HyperX KHX1600C7S3K2/4GX, 4 GB, 2 x 2 GB, DDR3, 1600 MHz
Long summary description HyperX KHX1600C7S3K2/4GX 4GB DDR3 1600MHz memory module :

HyperX HyperX KHX1600C7S3K2/4GX. Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, CAS latency: 7

This is an auto-generated long summary of HyperX KHX1600C7S3K2/4GX 4GB DDR3 1600MHz memory module based on the first three specs of the first five spec groups.
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory layout (modules x size) *
2 x 2 GB
Memory
CAS latency
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
7
Memory voltage
The voltage (V) of the memory in the device.
1.5 V
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 85 °C