location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HyperX Cloud Core

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX Check ‘HyperX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cloud Core
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KHX-HSCC-BK-ER show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617242232 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HyperX KHX-HSCC-BK-ER user manual (6.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HyperX Cloud Core
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Red Gaming Head-band Headset
  • - Wired 3.5 mm connector
  • - Circumaural 15 - 25000 Hz 60 Ω 98 dB
  • - Microphone type: Boom -39 dB 2200 Ω
Warranty: 2 years
Long product name HyperX Cloud Core :
The long product name of HyperX Cloud Core. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cloud Core - 15-25000Hz, 60Ω, 98dB, 53mm, 2200Ω, -39dB, 150mm, 320g, 1+2m, 3.5mm
More>>>
Short summary description HyperX Cloud Core:
This short summary of the HyperX Cloud Core data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud Core, Wired, Gaming, 15 - 25000 Hz, 320 g, Headset, Black, Red

Long summary description HyperX Cloud Core:
This is an auto-generated long summary of HyperX Cloud Core based on the first three specs of the first five spec groups.

HyperX Cloud Core. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 15 - 25000 Hz. Cable length: 1 m. Weight: 320 g. Product colour: Black, Red

Source Testseek summary Average rating
Reviews
Updated:
2016-10-27 01:56:54
Uk has collected 38 expert reviews for HyperX Cloud Core and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
play3r.net
Updated:
2016-10-27 01:56:47
The HyperX Cloud Core gaming headset has a lot of good things going for it, but it's not all “good” for those wanting an exceptional bargain. First of all, the bass is a little flat throughout different types of music such as EDM, hardstyle, dance music...
Good They look and feel great, Comfortable gaming headset from a trusted brand, Great mid range and high tones; perfect for vocals, Compatible with PC, PS4 and Xbox One, Microphone quality is also pretty good, Are worth exactly what they cost to buy...
Bad Poor bass response...
0%
lowyat.net
Updated:
2016-11-26 10:47:00
Gaming headsets. The first thing that comes to mind when someone mentions “gaming headset” is usually too much emphasis on bass and nothing else. The Kingston HyperX Cloud Core, on the other hand, is different. It actually sounds decent with good build qu...
Bottom line If you're looking for an affordable gaming headset that gives you plenty bang for your buck, the HyperX Cloud Core is worth your every penny. It's very comfortable, well-built, and offers great audio quality as well. It's not overly bassy like other gamin...
0%
jamonline.ph
Updated:
2016-11-26 10:47:00
The first time you laid eyes on this baby, you could easily feel the gaming aura inside this headphone. The design of the HyperX Cloud Core got a gamer feel and aura in it. The headphone got a large earpads with the HyperX logo in it and you can immediate...
Bottom line The HyperX Cloud Core is an awesome gaming headphones. The design is durable and premium but this one is still comfortable to use. The gaming headphones also works well on different platforms such as Playstation, PC and Xbox but it isn't recommended for m...
0%
hungrygeeks.ph
Updated:
2016-11-26 10:47:00
Ah, headsets. The things that we gamers wear over our heads to fully experience what we want to experience. They're a must if one wishes to fully immerse into the scenario. However, not every gaming headset is good. Others inflict pain, acting as a time-d...
0%
gadgetynews.com
Updated:
2017-02-10 01:30:00
We have been sent the HyperX Cloud Core gaming headset to review by our lovely sponsors over at GearBest. This was handed over to the latest member of the GadgetyNews team, Darren. Take it away!Firstly, I feel I have to set the scene regarding me and my g...
Good Quality materials, Sound quality is great, Detachable mic, Well made, Looks like a gaming headset...
Bad Got hot ears, Looks like a gaming headset...
Bottom line I don't think you can do better for the price point. These are a great entry level headset, the look and feel are good but the audio is worthy of a higher end price tag. Just a shame I didn't have any friends to test the microphone!I don't buy headsets of...
80%
xiaomitoday.com
Updated:
2016-10-27 01:56:48
Over the years, the use of earphones has become an important part of the dress code. This is largely attributed to its versatility of use especially in listening to audio sounds like music, rhythm and other forms of audio without having to disturb anyone...
Good Kingston designed this device with comfort in mind which led them to fit this headset with foam materials that allow for ease of usage especially to the ears and the head, It can be used with a lot of gadgets; smartphones, laptops, Xbox and other game dev...
Bad Its ear cups get too close to the ear thereby leaving no space for ventilation, There are no controls on the device for turning up or turning down the headset’s volume...
Bottom line The Kingston HYPERX Cloud Core KHX Gaming Headset combines the functionality of both earphones and headphones. It's majorly designed for video games, and since the audio section of video games are essential in getting the necessary fun during gameplay, us...
85%
funkykit.com
Updated:
2016-10-27 01:56:49
Its not often that the words ‘budget' and ‘quality' go side by side, and when it comes to audio equipment, its rare that any piece of equipment ticks both categories. Kingston's HyperX Cloud Core gaming headset looks to fill this void, and today we'll be...
Bottom line If there's one set of entry-level gaming headset you get, then the HyperX Cloud Core should be it, it really does fulfill being ‘budget' and ‘quality'.The only downside to the HyperX Cloud Core is the ear cups' lack of ventilation; whilst the memory foam...
0%
Brand Image Product code Product Stock Price from
HyperX

HyperX Cloud Alpha S Headset Wired Head-band Gaming Black, Blue
(show image)
HX-HSCAS-BL/WW Cloud Alpha S 0.00
(excl. VAT)
0 (incl. VAT)
HyperX

HyperX Stinger Headset Wireless Head-band Gaming Black
(show image)
HX-HSCSW2-BK/WW Stinger 0.00
(excl. VAT)
0 (incl. VAT)
HyperX

HyperX Cloud Core Headset Wired Head-band Gaming Black
(show image)
KHX-HSCC-BK-FR Cloud Core 0.00
(excl. VAT)
0 (incl. VAT)
HyperX

HyperX Cloud Stinger Headset Wired Head-band Gaming Black
(show image)
HX-HSCS-BK/EM Cloud Stinger 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)