HyperX logo

HyperX FURY White 32GB DDR4 2400MHz Kit memory module 2 x 16 GB

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57990
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
07 Mar 2024
Bullet Points HyperX FURY White 32GB DDR4 2400MHz Kit memory module 2 x 16 GB:
  • - Automatic overclocking – Up to 3466MHz1
  • - Cost-efficient, high-performance DDR4 upgrade
  • - Intel XMP support for the latest processor technologies
  • - Run cool with energy-efficient 1.2V DDR4
  • - Signature asymmetrical FURY design with low-profile heat spreader
  • - Backed by a lifetime warranty
Warranty:
Lifetime
Long product name HyperX FURY White 32GB DDR4 2400MHz Kit memory module 2 x 16 GB:

FURY Memory White 32GB Kit (2x16GB) DDR4 2400MHz CL15 DIMM

Short summary description HyperX FURY White 32GB DDR4 2400MHz Kit memory module 2 x 16 GB:

HyperX FURY White 32GB DDR4 2400MHz Kit, 32 GB, 2 x 16 GB, DDR4, 2400 MHz, 288-pin DIMM, White

Long summary description HyperX FURY White 32GB DDR4 2400MHz Kit memory module 2 x 16 GB:

HyperX FURY White 32GB DDR4 2400MHz Kit. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 2 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM, CAS latency: 15, Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.