location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HyperX CloudX Pro Gaming Headset Wired Head-band Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX Check ‘HyperX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CloudX Pro Gaming
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX-HSCX-SR/AS show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
HyperX HX-HSCX-SR/AS user manual (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HyperX CloudX Pro Gaming Headset Wired Head-band Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Gaming Head-band Headset
  • - Wired 3.5 mm connector
  • - Circumaural 15 - 25000 Hz 60 Ω
  • - Microphone type: Boom -39 dB
Warranty: 2 years
Long product name HyperX CloudX Pro Gaming Headset Wired Head-band Black :
The long product name of HyperX CloudX Pro Gaming Headset Wired Head-band Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CloudX Pro Gaming Headset
More>>>
Short summary description HyperX CloudX Pro Gaming Headset Wired Head-band Black:
This short summary of the HyperX CloudX Pro Gaming Headset Wired Head-band Black data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX CloudX Pro Gaming, Wired, Gaming, 15 - 25000 Hz, 309 g, Headset, Black

Long summary description HyperX CloudX Pro Gaming Headset Wired Head-band Black:
This is an auto-generated long summary of HyperX CloudX Pro Gaming Headset Wired Head-band Black based on the first three specs of the first five spec groups.

HyperX CloudX Pro Gaming. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 15 - 25000 Hz. Cable length: 1.3 m. Weight: 309 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-10-26 03:16:36
Uk has collected 14 expert reviews for HyperX CloudX Pro Gaming Headset Wired Head-band Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
impulsegamer.com
Updated:
2016-10-26 03:16:36
FeaturesOut of the box, the first thing that I noticed about the HyperX CloudX Pro Gaming Headset was its professional and sturdy build which also weighs in at just 309 grams. Another highlight of this headset is that it's quite comfortable to wear thanks...
Bottom line The HyperX CloudX Pro Gaming Headset is ideal for both XBox One and PC gamers who want decent audio at an affordable cost!...
96%
eteknix.com
Updated:
2016-11-19 04:12:03
HyperX is one of the best names in gaming these days, even though they're more famous for their memory products, their Cloud gaming headset series has been winning over competitive gamers around the world for some time now. Their latest headset breaks awa...
Good Crystal clear sound, Durable build quality, Hard case included, Multiformat support, Braided cables, Detachable microphone, Interchangeable ear pads, Cons, None, Neutral, Better suited to chat/gaming that music, music lovers may still prefer dedicated hea...
Bottom line Price The HyperX CloudX Pro Gaming Headset is available from most major retailers for around £80. We found it in stock at Amazon for £74.99, which isn't cheap, but is certainly reflective of the acoustic performance and overall build quality on offer. Ov...
0%
gamegrin.com
Updated:
2017-05-17 01:29:22
The HyperX CloudX is the latest in Kingston's Cloud series of headsets, the CloudX is their Xbox-focused entry and as such is Microsoft certified and designed for use with the Xbox One and PC. Xbox green flourishes are present on both packaging and the al...
Bottom line A great headset for gaming use that has a very professional feel with lovely attention to detail, extremely comfortable with good audio range and clarity. Well worth the asking price...
60%
bigbruin.com
Updated:
2016-10-26 03:16:36
The HyperX CloudX pro gaming headset appeals to me for a variety of reasons, the least of which is their excellent stereo sound reproduction. I was fully expecting them to sound great, but what I appreciate almost as mush is just how comfortable they are...
0%
techaeris.com
Updated:
2017-09-21 01:21:22
If you're a gamer, there is no shortage of gaming headphones to choose from. Our HyperX CloudX Pro Gaming Headset review takes a look at a pair of gaming headphones for the Xbox One and Windows PCs.The HyperX CloudX Pro Gaming Headset from Kingston has th...
Bottom line The HyperX CloudX Pro Gaming Headset offers great comfort, audio, and communication for Xbox One and PC gaming for an excellent price. It's for those reasons that we've awarded it as one of our Top Picks of 2016.HyperX CloudX Pro Gaming Headset$99.99MSRP(...
0%
Brand Image Product code Product Stock Price from
HyperX

HyperX Cloud Stinger Headset Wired Head-band Gaming Black
(show image)
HX-HSCS-BK/EM Cloud Stinger 0.00
(excl. VAT)
0 (incl. VAT)
HyperX

HyperX CloudX Pro Gaming Headset Wired Head-band Black
(show image)
HX-HSCX-SR/EE CloudX Pro Gaming 0.00
(excl. VAT)
0 (incl. VAT)
HyperX

HyperX CloudX Pro Gaming Headset Wired Head-band Black
(show image)
HX-HSCX-SR/EM CloudX Pro Gaming 0.00
(excl. VAT)
0 (incl. VAT)
HyperX

HyperX CloudX Pro Gaming Headset Wired Head-band Black
(show image)
HX-HSCX-SR/LA CloudX Pro Gaming 0.00
(excl. VAT)
0 (incl. VAT)
HyperX

HyperX CloudX Pro Gaming Headset Wired Head-band Black
(show image)
HX-HSCX-SR/NA CloudX Pro Gaming 0.00
(excl. VAT)
0 (incl. VAT)