location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HyperX Cloud Revolver S Headset Wired Head-band Gaming Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX Check ‘HyperX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cloud Revolver S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX-HSCRS-GM/AS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617251340 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HyperX Cloud Revolver S Headset Wired Head-band Gaming Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Plug N Play Dolby® Surround 7.1 audio technology
  • - Advanced USB audio control box with DSP sound card
  • - Studio-grade sound stage allows you to hear further away
  • - Higher-quality HyperX signature memory foam provides award-winning comfort
  • - New wider headband more evenly distributes pressure
  • - Steel frame provides durability and reliability
  • - Next-gen 50mm directional drivers pump out precise, crisp audio
  • - Digitally enhanced noise-cancelling mic certified by TeamSpeak and Discord
Long product name HyperX Cloud Revolver S Headset Wired Head-band Gaming Black :
The long product name of HyperX Cloud Revolver S Headset Wired Head-band Gaming Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cloud Revolver S, 12 - 28000 Hz, 30 Ω, , 50 mm, Neodymium, 100.5 dBSPL/mW, 376 g
More>>>
Short summary description HyperX Cloud Revolver S Headset Wired Head-band Gaming Black:
This short summary of the HyperX Cloud Revolver S Headset Wired Head-band Gaming Black data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud Revolver S, Wired, Gaming, 12 - 28000 Hz, 376 g, Headset, Black

Long summary description HyperX Cloud Revolver S Headset Wired Head-band Gaming Black:
This is an auto-generated long summary of HyperX Cloud Revolver S Headset Wired Head-band Gaming Black based on the first three specs of the first five spec groups.

HyperX Cloud Revolver S. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 12 - 28000 Hz. Cable length: 1 m. Weight: 376 g. Product colour: Black

Brand Image Product code Product Stock Price from
HyperX

HyperX Cloud Stinger Core Headset Wired Head-band Gaming Black
(show image)
HHSS1C-AA-BK/G Cloud Stinger Core 0.00
(excl. VAT)
0 (incl. VAT)
HyperX

HyperX Cloud Alpha S Headset Wired Head-band Gaming Black, Blue
(show image)
HX-HSCAS-BL/WW Cloud Alpha S 0.00
(excl. VAT)
0 (incl. VAT)
HyperX

HyperX Stinger Headset Wireless Head-band Gaming Black
(show image)
HX-HSCSW2-BK/WW Stinger 0.00
(excl. VAT)
0 (incl. VAT)