Hypertec logo

Hypertec A Fujitsu / Siemens equivalent 1GB DIMM (PC2-5300) (Legacy) memory module DDR2

Data-sheet quality:
created/standardized by Icecat
Product views:
15204
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Hypertec A Fujitsu / Siemens equivalent 1GB DIMM (PC2-5300) (Legacy) memory module DDR2:

Hypertec A Fujitsu / Siemens equivalent 1GB DIMM (PC2-5300) (Legacy), 1 GB, DDR2, 667 MHz, 240-pin DIMM

Long summary description Hypertec A Fujitsu / Siemens equivalent 1GB DIMM (PC2-5300) (Legacy) memory module DDR2:

Hypertec A Fujitsu / Siemens equivalent 1GB DIMM (PC2-5300) (Legacy). Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.