Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hypertec 1TB 7200rpm SATA 1000GB Serial ATA internal hard drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hypertec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB 7200rpm SATA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QNAP-B1000SA2
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hypertec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4200
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 21 Nov 2017 00:18:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Hypertec 1TB 7200rpm SATA 1000GB Serial ATA internal hard drive :
The short editorial description of Hypertec 1TB 7200rpm SATA 1000GB Serial ATA internal hard drive

Bare 1TB 7200rpm SATA desktop drive for QNAP Systems
More>>>
Short summary description Hypertec 1TB 7200rpm SATA 1000GB Serial ATA internal hard drive:
This short summary of the Hypertec 1TB 7200rpm SATA 1000GB Serial ATA internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Hypertec 1TB 7200rpm SATA, 1000 GB, 7200 RPM, Serial ATA
Long summary description Hypertec 1TB 7200rpm SATA 1000GB Serial ATA internal hard drive :

Hypertec 1TB 7200rpm SATA. Hard drive capacity: 1000 GB, Hard drive speed: 7200 RPM, Hard drive interface: Serial ATA

This is an auto-generated long summary of Hypertec 1TB 7200rpm SATA 1000GB Serial ATA internal hard drive based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.