Product Brochure/Datasheet
(15.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty:
Lifetime
Long product name Hypertec 4GB PC2-6400 (Legacy) memory module 1 x 4 GB DDR2 800 MHz ECC
:
A Hypertec Legacy 4GB DIMM (PC2-6400 ECC)
The long product name of Hypertec 4GB PC2-6400 (Legacy) memory module 1 x 4 GB DDR2 800 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
A Hypertec Legacy 4GB DIMM (PC2-6400 ECC)
More>>>
Short summary description Hypertec 4GB PC2-6400 (Legacy) memory module 1 x 4 GB DDR2 800 MHz ECC:
This short summary of the Hypertec 4GB PC2-6400 (Legacy) memory module 1 x 4 GB DDR2 800 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.
Hypertec 4GB PC2-6400 (Legacy), 4 GB, 1 x 4 GB, DDR2, 800 MHz, 240-pin DIMM
Long summary description Hypertec 4GB PC2-6400 (Legacy) memory module 1 x 4 GB DDR2 800 MHz ECC:
This is an auto-generated long summary of Hypertec 4GB PC2-6400 (Legacy) memory module 1 x 4 GB DDR2 800 MHz ECC based on the first three specs of the first five spec groups.
Hypertec 4GB PC2-6400 (Legacy). Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, ECC