Hypertec logo

Hypertec 1 GB, FB-DIMM, DDR II (Legacy) memory module DDR2

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17323
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Hypertec 1 GB, FB-DIMM, DDR II (Legacy) memory module DDR2:

Hypertec 1 GB, FB-DIMM, DDR II (Legacy), 1 GB, DDR2, 667 MHz

Long summary description Hypertec 1 GB, FB-DIMM, DDR II (Legacy) memory module DDR2:

Hypertec 1 GB, FB-DIMM, DDR II (Legacy). Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.