Hypertec logo

Hypertec 4GB USB 2.0 Slimline Hyperdrive USB flash drive USB Type-A Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15287
Info modified on:
25 Apr 2025, 14:08:05
End of life date:
25 Apr 2025
Short summary description Hypertec 4GB USB 2.0 Slimline Hyperdrive USB flash drive USB Type-A Silver:

Hypertec 4GB USB 2.0 Slimline Hyperdrive, 4 GB, USB Type-A, 2.0, 7 MB/s, Silver

Long summary description Hypertec 4GB USB 2.0 Slimline Hyperdrive USB flash drive USB Type-A Silver:

Hypertec 4GB USB 2.0 Slimline Hyperdrive. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 7 MB/s, Write speed: 4 MB/s. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.