Hypertec logo

Hypertec 16MB USB 1.1 HyperDrive USB flash drive 0.16 GB USB Type-A

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16118
Info modified on:
25 Apr 2025, 14:07:56
End of life date:
25 Apr 2025
Short summary description Hypertec 16MB USB 1.1 HyperDrive USB flash drive 0.16 GB USB Type-A:

Hypertec 16MB USB 1.1 HyperDrive, 0.16 GB, USB Type-A, 1.1, 20 g

Long summary description Hypertec 16MB USB 1.1 HyperDrive USB flash drive 0.16 GB USB Type-A:

Hypertec 16MB USB 1.1 HyperDrive. Capacity: 0.16 GB, Device interface: USB Type-A, USB version: 1.1. Weight: 20 g

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.