Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hypertec 4GB FipsEnCrypt PLUS Metal 140-2 Level 3 256Bit USB flash drive USB Type-A 2.0 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hypertec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB FipsEnCrypt PLUS Metal 140-2 Level 3 256Bit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HYFIPS55064GB
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHypertec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3233
This statistic is based on the 91610 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89568 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Hypertec 4GB FipsEnCrypt PLUS Metal 140-2 Level 3 256Bit USB flash drive USB Type-A 2.0 Gray :
The short editorial description of Hypertec 4GB FipsEnCrypt PLUS Metal 140-2 Level 3 256Bit USB flash drive USB Type-A 2.0 Gray

HYFIPS55064GB - 4GB FipsEnCrypt PLUS Metal 140-2 Level 3 256Bit
More>>>
Short summary description Hypertec 4GB FipsEnCrypt PLUS Metal 140-2 Level 3 256Bit USB flash drive USB Type-A 2.0 Gray:
This short summary of the Hypertec 4GB FipsEnCrypt PLUS Metal 140-2 Level 3 256Bit USB flash drive USB Type-A 2.0 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Hypertec 4GB FipsEnCrypt PLUS Metal 140-2 Level 3 256Bit, 4 GB, USB Type-A, 2.0, Password protection, 22 g, Gray

Long summary description Hypertec 4GB FipsEnCrypt PLUS Metal 140-2 Level 3 256Bit USB flash drive USB Type-A 2.0 Gray:
This is an auto-generated long summary of Hypertec 4GB FipsEnCrypt PLUS Metal 140-2 Level 3 256Bit USB flash drive USB Type-A 2.0 Gray based on the first three specs of the first five spec groups.

Hypertec 4GB FipsEnCrypt PLUS Metal 140-2 Level 3 256Bit. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Password protection. Weight: 22 g. Product colour: Gray

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Hypertec

Hypertec 32GB FipsEnCrypt PLUS Metal 140-2 Level 3 256Bit USB flash drive USB Type-A 2.0 Gray
(show image)
HYFIPS550632GB 32GB FipsEnCrypt PLUS Metal 140-2 Level 3 256Bit 0,00
(excl. VAT)
0 (incl. VAT)
Hypertec

Hypertec 2GB FipsEnCrypt PLUS Metal 140-2 Level 3 256Bit USB flash drive USB Type-A 2.0 Gray
(show image)
HYFIPS55062GB 2GB FipsEnCrypt PLUS Metal 140-2 Level 3 256Bit 0,00
(excl. VAT)
0 (incl. VAT)
Hypertec

Hypertec FipsEnCrypt USB flash drive 16 GB USB Type-A 2.0
(show image)
HYFIPS550616GB FipsEnCrypt 0,00
(excl. VAT)
0 (incl. VAT)
Hypertec

Hypertec 1GB FipsEnCrypt PLUS Metal 140-2 Level 3 256Bit USB flash drive USB Type-A 2.0 Gray
(show image)
HYFIPS55061GB 1GB FipsEnCrypt PLUS Metal 140-2 Level 3 256Bit 0,00
(excl. VAT)
0 (incl. VAT)
Hypertec

Hypertec 8GB FipsEnCrypt PLUS Metal 140-2 Level 3 256Bit USB flash drive USB Type-A 2.0 Gray
(show image)
HYFIPS55068GB 8GB FipsEnCrypt PLUS Metal 140-2 Level 3 256Bit 0,00
(excl. VAT)
0 (incl. VAT)
Customer service details
Array