Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Power supply type: Indoor
- - Input voltage: 100-240 V Input frequency: 50/60 Hz
- - Purpose: Laptop
- - Black
Long product name Hypertec HP-PSU/TC11 power adapter/inverter Indoor Black
:
Equivalent Hewlett Packand PSU for Tablet TC1100
The long product name of Hypertec HP-PSU/TC11 power adapter/inverter Indoor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Equivalent Hewlett Packand PSU for Tablet TC1100
More>>>
Short summary description Hypertec HP-PSU/TC11 power adapter/inverter Indoor Black:
This short summary of the Hypertec HP-PSU/TC11 power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.
Hypertec HP-PSU/TC11, Laptop, Indoor, 100-240 V, 50/60 Hz, HP TC1100, Black
Long summary description Hypertec HP-PSU/TC11 power adapter/inverter Indoor Black:
This is an auto-generated long summary of Hypertec HP-PSU/TC11 power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.
Hypertec HP-PSU/TC11. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black