Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Power supply type: Indoor
- - Input voltage: 100-240 V Input frequency: 50/60 Hz
- - Purpose: Laptop
- - Black
Long product name Hypertec HP-PSU/N610C power adapter/inverter Indoor Black
:
Equivalent Hewlett Packard battery for Compaq Evo Notebook N610c
The long product name of Hypertec HP-PSU/N610C power adapter/inverter Indoor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Equivalent Hewlett Packard battery for Compaq Evo Notebook N610c
More>>>
Short summary description Hypertec HP-PSU/N610C power adapter/inverter Indoor Black:
This short summary of the Hypertec HP-PSU/N610C power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.
Hypertec HP-PSU/N610C, Laptop, Indoor, 100-240 V, 50/60 Hz, HP Compaq Evo N610c, Black
Long summary description Hypertec HP-PSU/N610C power adapter/inverter Indoor Black:
This is an auto-generated long summary of Hypertec HP-PSU/N610C power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.
Hypertec HP-PSU/N610C. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black