Hypertec logo

Hypertec EB/FTOP2HY laptop stand Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29615
Info modified on:
20 Feb 2025, 14:44:55
End of life date:
20 Feb 2025
Short summary description Hypertec EB/FTOP2HY laptop stand Silver:

Hypertec EB/FTOP2HY, Silver, Aluminium, 355 - 515mm, 320 g, 300 x 270 x 4 mm

Long summary description Hypertec EB/FTOP2HY laptop stand Silver:

Hypertec EB/FTOP2HY. Product colour: Silver, Material: Aluminium. Height adjustment: 355 - 515mm. Weight: 320 g. Dimensions (WxDxH): 300 x 270 x 4 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.