Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Power supply type: Indoor
- - Input voltage: 100-240 V Input frequency: 50/60 Hz
- - Purpose: Laptop
- - Black
Long product name Hypertec DEL-PSU/E5400 power adapter/inverter Indoor Black
:
Equivalent Dell PSU for Latitude E5400
The long product name of Hypertec DEL-PSU/E5400 power adapter/inverter Indoor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Equivalent Dell PSU for Latitude E5400
More>>>
Short summary description Hypertec DEL-PSU/E5400 power adapter/inverter Indoor Black:
This short summary of the Hypertec DEL-PSU/E5400 power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.
Hypertec DEL-PSU/E5400, Laptop, Indoor, 100-240 V, 50/60 Hz, Dell Latitude E5400, Black
Long summary description Hypertec DEL-PSU/E5400 power adapter/inverter Indoor Black:
This is an auto-generated long summary of Hypertec DEL-PSU/E5400 power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.
Hypertec DEL-PSU/E5400. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black