location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hynix SL308 2.5" 120 GB Serial ATA III TLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hynix Check ‘Hynix’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL308
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HFS120G32TND-N1A2A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8809433506255
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Hynix’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hynix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Hynix HFS120G32TND-N1A2A user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hynix SL308 2.5" 120 GB Serial ATA III TLC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 120 GB 2.5" Serial ATA III
  • - Read speed: 560 MB/s 90000 IOPS
  • - Write speed: 460 MB/s 83000 IOPS
  • - TLC
Long product name Hynix SL308 2.5" 120 GB Serial ATA III TLC :
The long product name of Hynix SL308 2.5" 120 GB Serial ATA III TLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

120GB Serial ATA III, 560MB/s, 460MB/s, TLC
More>>>
Short summary description Hynix SL308 2.5" 120 GB Serial ATA III TLC:
This short summary of the Hynix SL308 2.5" 120 GB Serial ATA III TLC data-sheet is auto-generated and uses the product title and the first six key specs.

Hynix SL308, 120 GB, 2.5", 560 MB/s

Long summary description Hynix SL308 2.5" 120 GB Serial ATA III TLC:
This is an auto-generated long summary of Hynix SL308 2.5" 120 GB Serial ATA III TLC based on the first three specs of the first five spec groups.

Hynix SL308. SSD capacity: 120 GB, SSD form factor: 2.5", Read speed: 560 MB/s, Write speed: 460 MB/s

Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:43:42
Uk has collected 5 expert reviews for Hynix SL308 2.5" 120 GB Serial ATA III TLC and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
tomshardware.co.uk
Updated:
2017-05-01 06:43:42
SK hynix has a hot, new, low-cost SSD that looks amazing and performs well with TLC flash.The SK hynix Canvas SL308 utilizes TLC NAND and offers up to 100,000/85,000 read/write IOPS at a very competitive price point, which might make for a close race with...
Good Exceptional power consumption at this price, Very good write performance for a valuefocused product...
Bad Poor mixedworkload performance hampers realworld software performance...
Bottom line The SK hynix SL308 500GB trails the 850 Evo 500GB in some aspects, but it is the first serious product to close the gap. The drive currently sells for $50 less than an 850 Evo 500GB, making it one of the most attractive low-cost, TLC-based SSDs availa...
0%
tomshardware.com
Updated:
2017-05-01 06:43:42
SK hynix has a hot, new, low-cost SSD that looks amazing and performs well with TLC flash. The SK hynix Canvas SL308 utilizes TLC NAND and offers up to 100,000/85,000 read/write IOPS at a very competitive price point, which might make for a close race wi...
Good Exceptional power consumption at this price, Very good write performance for a valuefocused product...
Bad Poor mixedworkload performance hampers realworld software performance...
Bottom line The SK hynix SL308 500GB trails the 850 Evo 500GB in some aspects, but it is the first serious product to close the gap. The drive currently sells for $50 less than an 850 Evo 500GB, making it one of the most attractive low-cost, TLC-based SSDs availa...
0%
Country Distributor
Deutschland 1 distributor(s)