location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Husqvarna 220 AC lawn mower Robotic lawn mower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Husqvarna Check ‘Husqvarna’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
220 AC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
966 51 34-04 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7391883524558 show
Category:
Machine that uses a revolving blade or blades to cut a lawn (grass) at an even height.
Lawn Mowers Check ‘Husqvarna’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Husqvarna: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 19:07:34
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Husqvarna 220 AC lawn mower Robotic lawn mower:
This short summary of the Husqvarna 220 AC lawn mower Robotic lawn mower data-sheet is auto-generated and uses the product title and the first six key specs.

Husqvarna 220 AC, Robotic lawn mower, 22 cm, 2 cm, 6 cm, 1800 m², 20 - 60 mm

Long summary description Husqvarna 220 AC lawn mower Robotic lawn mower:
This is an auto-generated long summary of Husqvarna 220 AC lawn mower Robotic lawn mower based on the first three specs of the first five spec groups.

Husqvarna 220 AC. Type: Robotic lawn mower, Cutting width: 22 cm, Minimum cutting height: 2 cm. Battery technology: Nickel-Metal Hydride (NiMH). Width: 550 mm, Depth: 710 mm, Height: 300 mm

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:16:33
Uk has collected 2 expert reviews for Husqvarna 220 AC lawn mower Robotic lawn mower but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
toptenreviews.com
Updated:
2016-11-15 01:16:33
The Husqvarna Automower 220AC robotic lawn mower is an uncomplicated model that is suitable for mowing lawns of up to 0.35 acres. If the lawn is too large for it to cut in one charge, the lawn mower will return to its charging base, recharge and return to...
0%