location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Huawei S2700-9TP-PWR-EI network switch Managed L2/L3 Fast Ethernet (10/100) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Huawei Check ‘Huawei’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S2700-9TP-PWR-EI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S2700-9TP-PWR-EI
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Huawei’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Huawei: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Nov 2020 06:31:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Huawei S2700-9TP-PWR-EI network switch Managed L2/L3 Fast Ethernet (10/100) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2/L3
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - Access Control List (ACL)
  • - Rack mounting
Long product name Huawei S2700-9TP-PWR-EI network switch Managed L2/L3 Fast Ethernet (10/100) Grey :
The long product name of Huawei S2700-9TP-PWR-EI network switch Managed L2/L3 Fast Ethernet (10/100) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 Ethernet 10/100 PoE+ ports,1 dual-purpose 10/100/1000 or SFP,AC 110/220V
More>>>
Short summary description Huawei S2700-9TP-PWR-EI network switch Managed L2/L3 Fast Ethernet (10/100) Grey:
This short summary of the Huawei S2700-9TP-PWR-EI network switch Managed L2/L3 Fast Ethernet (10/100) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Huawei S2700-9TP-PWR-EI, Managed, L2/L3, Fast Ethernet (10/100), Rack mounting

Long summary description Huawei S2700-9TP-PWR-EI network switch Managed L2/L3 Fast Ethernet (10/100) Grey:
This is an auto-generated long summary of Huawei S2700-9TP-PWR-EI network switch Managed L2/L3 Fast Ethernet (10/100) Grey based on the first three specs of the first five spec groups.

Huawei S2700-9TP-PWR-EI. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8. Rack mounting