location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Huawei P10 12.9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Huawei Check ‘Huawei’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P10 BLACK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6901443170814
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Huawei’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Huawei: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:23:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Huawei P10 12.9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.9 cm (5.1") 1920 x 1080 pixels
  • - Hi-Silicon Kirin 960 2.4 GHz
  • - 4 GB 64 GB MicroSD (TransFlash) 256 GB
  • - 4G NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2 Near Field Communication (NFC)
  • - Dual camera 20 MP 12 MP
  • - 3200 mAh
  • - Android 7.0
Long product name Huawei P10 12.9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Black :
The long product name of Huawei P10 12.9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.1" LTPS 1920 x 1080, 2G/3G/4G, Kirin 960 Octa-Core, 4x2.4GHz (Cortex A73)/4x1.8GHz (Cortex A53), RAM 4GB, 64GB, microSD, 20MP+12MP/8MP, Wi-Fi, Bluetooth, NFC, USB-C, Android 7.0
More>>>
Short summary description Huawei P10 12.9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Black:
This short summary of the Huawei P10 12.9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Huawei P10, 12.9 cm (5.1"), 4 GB, 64 GB, 20 MP, Android 7.0, Black

Long summary description Huawei P10 12.9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Black:
This is an auto-generated long summary of Huawei P10 12.9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Black based on the first three specs of the first five spec groups.

Huawei P10. Display diagonal: 12.9 cm (5.1"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2.4 GHz, Processor family: Hi-Silicon, Processor model: Kirin 960. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 20 MP, Rear camera type: Dual camera. Operating system installed: Android 7.0. Battery capacity: 3200 mAh. Product colour: Black. Weight: 145 g

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 16:55:38
Uk has collected 573 expert reviews for Huawei P10 12.9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
expertreviews.co.uk
Updated:
2020-01-01 16:55:37
Buy now from AmazonOur original review of the smartphone continues, below.Huawei’s P9 was a dual-camera marvel so good that it took us unawares last year. We were impressed, recommending it over some pricier flagship counterparts for those looking for a g...
Good Improved performance, Lengthier battery life, Still a fantastic camera...
Bad Brexit induced price hike...
Bottom line Huawei’s repackaged P10 flagship is the perfect photographer’s companion...
80%
uk.hardware.info
Updated:
2020-01-01 16:55:37
Mobile networks are constantly being improved. We see faster and faster versions of 4G, while 5G is already being developed. Yet there are plenty of scenarios in which you have to rely on that other wireless connection - wifi. It is time we compared wirel...
Bottom line We note that there are certainly significant differences between individual devices and also between routers and relevant chipsets on the 5 GHz frequencies. At both frequencies and in combination with both the R7800 and the R8000, the differences between...
0%
alphr.com
Updated:
2020-01-01 16:55:37
Should you buy a Huawei P10 in 2018? Well, yes and no. On one hand, the big complaint we had last when we reviewed it in March 2017 was that it was expensive, and that's now a moot point for two reasons: firstly because £550 for a flagship phone is actual...
Bottom line The Huawei P10 is a big improvement on the P9 in almost every area – except the camera, which has remained the same; this is no bad thing when it was already pretty good in bright conditions.See relatedHuawei P9 and P9 Plus review: Huawei is on top formHu...
80%
EISA.eu
Updated:
2020-01-01 16:55:37
Huawei's latest flagship is an improvement in almost every respect. Starting with its design, including a diamond cut chassis and brave new colors, through to the faster and more secure Kirin 960 Octa-core chipset, and finishing with the shining star – th...
0%
knowyourmobile.com
Updated:
2020-01-01 16:55:37
Indeed, the latest report from IDC on the state of the smartphone industry shows Huawei is in the number three spot of the top five smartphone makers in the world, just behind Apple in the number two spot, and Samsung at the top.Huawei's now launched a ne...
Good Smart Looks, Well Executed Design, Great Specs, Excellent Performance, Solid Camera...
Bad Software Needs Some Work, Design, While Nice, Could Be More Engaging, Too Much Bloatware...
Bottom line In its own right the Huawei P10 is a solid piece of kit across the board, both in terms of looks and specs. But once you start looking at other handsets – the iPhone 7 Plus, the Google Pixel, the LG G6, the OnePlus 3T, the Galaxy S8 – things start to fall...
80%
hardwarezone.com.my
Updated:
2020-01-01 16:55:37
Note: Pricing and deals may end soon. Prices and information quoted here are accurate at the time of writing. HWZ.MY is not endorsing any of the items listed here, and will not be held responsible for deals gone wrong. The purpose of this weekly article i...
0%
technave.com
Updated:
2020-01-01 16:55:37
In this modern era, if you don't have a partner then a smartphone is your next best companion (it's ok, nothing to be ashamed of lol). We had fun producing the Perfect Companion - Huawei P10 video because we wanted to highlight what it can do as a "compan...
0%
trustedreviews.com
Updated:
2020-01-01 16:55:37
After over four months with the Huawei P10, I can confirm the phone has aged very well. The 3200mAh battery hasn't seriously deteriorated and continues to easily last a full day with average use. The Kirin 960 CPU has also worn well and I still don't hav...
Good Solid design, Expandable storage is a bonus, All day battery life, Decent performance...
Bad Emotion UI adds way too many duplicate apps, Camera's aperture is too low, Not the best-value phone around...
Bottom line Huawei P10 – Battery The P10 is powered by a 3,200mAh, non-removable battery, which is pretty big for a 5-inch phone. By comparison, the Pixel is powered by a 2,770mAh cell. Taking the phone off charge at 9am and using it as my primary work and personal p...
80%
cgmagonline.com
Updated:
2020-01-01 16:55:37
With so many smartphones currently for sale it can be hard for a particular model to stand out from the crowd, especially in the realm of flagships. With a slew of fantastic devices already out and new ones constantly added to the lineup of phones availab...
Bottom line The Huawei P10 is an enjoyable device, and one that, unless you are trying to push to its limits, will handle anything you can throw at it. A solid piece of hardware and one that anyone would enjoy using as their daily phone...
80%
itwire.com
Updated:
2020-01-01 16:55:37
Huawei's new P10 (and its P10 Plus version) yet again prove that this Chinese designer/manufacturer has what it takes to seriously play in the flagship sandpit.Last year's Huawei P9 was good – the unique collaboration between Huawei and Leica to produce a...
Bottom line Is it the best? No, the camera is very close to the best, but the HTC U11 and the Samsung GS8 have a slight edge.Is it the fastest? No, the Kirin 960 is faster than last year's flagship Qualcomm 821 but a little behind the 835.Does it have a UHD display a...
0%
gadgetguy.com.au
Updated:
2020-01-01 16:55:37
Chinese communications giant Huawei has several premium phone models available. Only a few weeks ago we had a close look at the $999.99 Huawei Mate 9, with its mighty 5.9 inch screen. For the last couple of weeks I've been using the $899 Huawei P10, a mo...
Good Good value for money, good performance, good camera, 3 month screen protection...
Bad Really, nothing much...
Bottom line The Huawei P10 phone is well designed, effective in use and offers an impressive Leica co-branded camera that hints at what the future might hold for great cameras in tiny packages.Tags Huawai P10HuaweiNougatPrevious article Review: Brydge 12.3 attachable...
90%
techaddicts.uk
Updated:
2020-01-01 16:55:37
Vodafone has very kindly sent over the Huawei P10 for review. This arrived in the UK way back at the end of March 2017. The successor to the highly regarded P9 was eagerly anticipated, did the P10 live up to the strong standard set by the P9?Let's start a...
0%
techau.com.au
Updated:
2020-01-01 16:55:37
The Huawei P10 is a mid tier phone with a feature list far beyond its size. It's got a great camera, great battery life, has USB type-C charging port, still has a 3.5mm headphone jack and runs Android 7.0 Nugat out of the box.It is certainly getting harde...
Good Battery life, Camera, Light weight, USB-C / fast charging...
Bad HD screen, A little smaller than perfect...
Bottom line The Huawei P10 is available in Graphite Black, Prestige Gold, Dazzling Blue, designed to give you some variety, but all are great looking phones that do subtle well. When putting together a product, each manufacturer goes through a series of decisions of...
82%
gizmodo.com.au
Updated:
2020-01-01 16:55:37
Last year, we fell in love with the Huawei P9 's excellent dual cameras and straightforward approach to Android. But it's half-way through a new year, and that means Huawei's P10 has a tough act to follow and some strong alternatives. How does the follow-...
Bottom line The P10 isn't perfect by any stretch. It's not waterproof, which is glaring omission for any modern flagship smartphone. The smaller P10 chews through its tiny battery not on the amount of screen-on time but on the power of its gutsy Kirin processor. Some...
0%
techguide.com.au
Updated:
2020-01-01 16:55:37
The real strength of the Huawei P10 and P10 Plus is the dual lens camera system that was created in partnership with well-known photography brand Leica.So much so, there is an argument as to whether you will call this a smartphone with a camera or a camer...
Bottom line The Huawei P10 and P10 Plus are quality high-end well-designed smartphones that offer great performance and a camera that is one of the best on the market.User Rating 4.3 ( 1 votes)Related PostsHuawei P9 smartphone review – dual-lens camera makes it a st...
85%
klgadgetguy.com
Updated:
2020-01-01 16:55:37
Most of you should know what Huawei is capable of right now. The Chinese smartphone manufacturer experienced its first big break when it launched the Huawei Mate 8 and Huawei P9, both really impressive devices in their respective strides. Not only did the...
83%
goodgearguide.com.au
Updated:
2020-01-01 16:55:37
We loved Huawei's P9 ‘Leica phone' last year. It redefined what photography with a phone could be. Now here's its successor, the P10. Can it be as revolutionary or is it evolutionary? Earlier this week we reviewed the P10 Plus which is a larger, super-cha...
Good Excellent camera, Fast...
Bad Low-light colour performance still iffy...
Bottom line If you can't run to the more-expensive P10 Plus this is a superb, powerful mid-range phone thanks to the brilliant Leica camera and beefy processors...
85%
pcworld.co.nz
Updated:
2020-01-01 16:55:37
We loved Huawei's P9 ‘Leica phone' last year. It redefined what photography with a phone could be. Now here's its successor, the P10. Can it be as revolutionary or is it evolutionary? Earlier this week we reviewed the P10 Plus which is a larger, super-cha...
Good Excellent camera, Fast...
Bad Low-light colour performance still iffy...
Bottom line Now that we’ve seen the P10 Plus it’s a bit harder to rave about the P10. Perhaps we should have reviewed them the other way round? At $899 it’s an excellent phone for the money. The camera pulls the rug from almost everything around it… other than Huawei’s own...
85%
whathifi.com
Updated:
2020-01-01 16:55:37
Huawei is not afraid to aim high. The Chinese manufacturer came to the western market in relative obscurity just a few years ago, and is now the world's third biggest phone manufacturer. Within five years, it says, it wants to be the first.That would invo...
Good Premium build, Innovative camera format, Fast performance, Great pictures in good light...
Bad Screen tends to be oversharp, Music lacks bite, Low-light photography could be better, Heavy-handed UI...
Bottom line And that's a lot of what's wrong with the P10. Previous P-range handsets from Huawei have always challenged the high-end competition, but at a much cheaper price. At £570, the P10 is now priced alongside them.That's a hard sell, particularly for an audien...
60%
coolsmartphone.com
Updated:
2020-01-01 16:55:37
Remember me mentioning Huawei P10 cases? The people at Terrapin got in touch to highlight their P10 cases, and we have a couple here today. They've got a range of P10 cases and some for the P10 Plus too. There's wallet cases, shock-resistant cases and g...
Bottom line www.youtube.com/watch?v=5VknAs1Uy60 The Terrapin Ultra Slim Fit case has the rear edge missing for the camera but this case, which uses that same cradle, will keep your phone firmly in place and protected from scratches and cracks that might happen duri...
92%
itwire.com
Updated:
2020-01-01 16:55:37
Huawei has opened pre-orders for its new P10 and P10 Plus flagship smartphones for delivery from 25 May.Huawei has proven with its recent P and Mate series that it can produce a top-quality, top performing, flagship-class phone at prices a tad more reason...
0%
devontechsupport.com
Updated:
2020-01-01 16:55:37
Huawei has been making consistently great phones for a number of years now, yet has struggled to establish itself as a household name in western markets – and its latest flagship, the Huawei P10, offers a glimpse as to why that's the case.he Huawei P10 is...
Bottom line If you're an Android fan who likes the look of recent iPhones, the Huawei P10 may well be for you. The design of the iPhone is essentially mimicked here, and the P10's features stand up to most other flagship phones on the market right now.The camera on t...
0%
pcauthority.com.au
Updated:
2020-01-01 16:55:37
MWC wouldn't be MWC without a few flagship phones, and this year's show is no exception. Although Samsung is a notable absentee, Huawei has stepped into the breach with the announcement of its P10 and P10 Plus. And the paper specs are pretty impressive -...
Bottom line In the brief time we spent with the P10 and P10 Plus, we didn't really find that much which completely blew us away, but on the other hand we didn't find much to dislike either. It's exactly what you'd expect from a flagship Android phone in 2017 – nothin...
0%
itpro.co.uk
Updated:
2020-01-01 16:55:37
Sign up for our daily newsletter MWC wouldn't be MWC without a few flagship phones, and this year's show is no exception. Although Samsung is a notable absentee, Huawei has stepped into the breach with the announcement of its P10 and P10 Plus. And the p...
0%
technave.com
Updated:
2020-01-01 16:55:37
With the upcoming Huawei P10 Dazzling Blue and Pantone Greenery that will be available here in Malaysia starting on 5 May 2017. Here is a quick unboxing video to take a closer look and a quick comparison between the Dazzling Blue, Dazzling Gold, and Matt...
0%
v3.co.uk
Updated:
2020-01-01 16:55:37
The latest flagship Android device from Huawei is the Huawei P10, a more refined version of its predecessor that sees the return of the Leica-branded dual-camera setup on the rear of the handset, and the shift of the fingerprint sensor from the rear to t...
Good Great design, decent display, good price...
Bad Custom software, low-light camera performance, battery life...
70%
Theinquirer.net
Updated:
2020-01-01 16:55:37
HUAWEI HAS MADE significant progress in presenting a strong challenge to the dominance of Samsung within the Android market, and in providing potential customers an alternative to the usual suspects, with the key being a slightly lower price point. The l...
Good Great design, decent display, good price...
Bad Custom software, low-light camera performance, battery life...
70%
nasilemaktech.com
Updated:
2020-01-01 16:55:37
We've done an unboxing and first look of the Huawei P10 not too long ago – which you can check it out here. In terms of its unboxing experience, I can say that it's indeed something refreshing.Unboxing & First Look – Huawei P10!Opening up the entire box...
Bottom line The Huawei P10 is a smartphone that's tiny but brings in a really powerful punch in the two things that matter the most - performance and camera. The only thing that I am concerned of, is the battery life - but luckily, the charging speed is fantastic.7.8...
78%
moviesgamesandtech.com
Updated:
2020-01-01 16:55:37
When Huawei announced the Huawei P10 at this years Mobile World Congress at the end of February, the first thing you'll notice on the Huawei P10 priced at £549 is the display as it's the first thing you see when you open the box, and once you power it on...
Bottom line As expected Huawei has put out a really great device with the P10 and there is a lot to love about it, from the unique Huawei touches on the software to the stellar design and build quality that has come to be expected from Huawei and their top-end device...
0%
coolsmartphone.com
Updated:
2020-01-01 16:55:37
Today I've been using the LG G6. Matteo has already taken a look at the handset up close but I wanted to bring you a full review. Before all that, here's a look at that camera and how it compares to the Huawei P10 that I've got with me.The dual-lens setup...
0%
theguardian.com
Updated:
2020-01-01 16:55:37
Huawei hopes that its latest flagship smartphone, the P10, will help secure it as the world's third-largest smartphone manufacturer. But has this Leica dual camera-equipped device got what it takes to compete?The P10 is Huawei's most attractive and best m...
Good fast and responsive, great standby, great, fun cameras, good build, nice feel, microSD card support, privacy features...
Bad boring compared to rivals, battery life could be longer, no Google Assistant...
Bottom line The Huawei P10 is the Chinese firm's best phone to date. It's well made, feels good, performs very well, has an excellent camera on the back and a good fingerprint sensor on the front.If it had been released in 2016 it would have been one of the best phon...
80%
hungrygeeks.ph
Updated:
2020-01-01 16:55:37
If you are looking for a gold deal in a sea of smartphones, looks like Huawei got you covered with their upcoming Huawei P10 and P10 Plus via Globe Telecom. The Top 3 smartphone brand is now solidifying their mark in the camera photography game with their...
0%
hungrygeeks.ph
Updated:
2020-01-01 16:55:37
Huawei P10 and P10 Plus doesn't stop with the regular plans, they are also offered in Globe's elite Platinum postpaid plans. Platinum Plans are designed for individuals with heavy and always on-the-go lifestyle, perfect for business owners and high-profi...
0%
futurefive.co.nz
Updated:
2020-01-01 16:55:38
The Huawei P10 is a good phone. Nothing more, nothing less. It's pretty nice to hold, it takes crisp photos, the Android display isn't the ugliest I've ever seen and it does what it needs to do without any drama. The Leica cameras on both the front and ba...
0%
thestar.com.my
Updated:
2020-01-01 16:55:38
The Huawei P10 is a noteworthy upgrade from its predecessor.THE Huawei P10 is the best of everything that the Chinese tech firm has been doing right for its smartphones so far. Excellent front and rear cameras? Check. Sleek design? Check. Fast and impress...
Bottom line All in all, the Huawei P10 is a smartphone that gives you what you want – excellent photos, fast performance and all that with a long-lasting battery.The P10 is a good introduction to Android phones for newbies and a good addition to existing fans who are...
80%
techradar.com
Updated:
2020-01-01 16:55:38
Huawei has been making consistently great phones for a number of years now, yet has struggled to establish itself as a household name in western markets – and its latest flagship, the Huawei P10, offers a glimpse as to why that's the case.he Huawei P10 is...
Good Improved design, Clever fingerprint scanner, Easy to use Portrait mode...
Bad Battery life isn't great, No Google Assistant or Daydream, Expensive...
Bottom line The Huawei P10 looks to be a great phone you'll love if you're upgrading from a two year old handset, but not much has changed here to keep true Huawei fans thrilled by the flagship line...
70%
soyacincau.com
Updated:
2020-01-01 16:55:38
I loved last year's Huawei P9. It was the type of device where its whole was greater than the sum of its parts. It meant that when the P10 came around, this new phone would have some pretty big shoes to fill. Huawei Malaysia certainly wasted no time brin...
0%
technave.com
Updated:
2020-01-01 16:55:38
Being one of the most hyped camera smartphones in early 2017, Huawei actually did a pretty good job improving their latest flagship with the Huawei P10. Just like its predecessor, the Huawei P9, the highlight is still on their dual camera setup engineer...
Bottom line Overall, the Huawei P10 is a beast of a phone when it comes to speed and camera performance. It has all the features and stability of a flagship device. Perhaps the camera could be a little difficult to use for an average consumer, but it does take great...
0%
unbox.ph
Updated:
2020-01-01 16:55:38
While Chinese company Huawei isn't new to the dual-camera scene (they were one of the first pioneers in using dual-camera tech in their budget Honor 6 Plus) the company really started banking on the trend when they released the P9 last year. The phone, ar...
Bottom line So, the big question is, should you upgrade to the P10? If you're coming from the P9, not really – the image quality of the P10 is good, but it's not enough to necessitate the upgrade from Huawei's already solid dual-camera flagship from last year. If you...
0%
Digitaltrends.com
Updated:
2020-01-01 16:55:38
Unfortunately, in terms of the attention it will get, the Huawei P10 is likely to play second fiddle to the likes of Samsung's Galaxy S8, the next iPhone, and Google's new Pixel phones. This is a crime, because both the P10 and P10 Plus are phones that sh...
Good Astonishing camera, Great battery life, Ever-improving software, Wide color choice...
Bad Not officially sold in the U.S, No oleophobic coating on screen...
Bottom line Yes, if Huawei is selling the P10 and P10 Plus in your country, you should. Importing the phones to the U.S. is a different story as it may ramp up the cost of the phone — you may want to look at some of the alternatives mentioned above.The P10 has a vers...
80%
T3.com
Updated:
2020-01-01 16:55:38
Unveiled earlier in the year at Mobile World Congress (MWC), the Huawei P10 is the successor to the Huawei P9. Obviously.Like that device, which helped propel the Chinese brand to the big Number 3 spot amongst phone manufacturers worldwide, the P10 is a h...
Good Attractive, Leica camera tech impresses, 8 (yes 8!) colour options...
Bad Overshadowed by Samsung Galaxy S8, Pricier than previous Huawei phones, Battery life isn't amazing...
Bottom line A textbook 2017 Android smartphone, bolstered by a decent camera, and great design...
80%
pocket-lint.com
Updated:
2020-01-01 16:55:38
It's not often a phone is revealed in a green colour finish. Or "greenery" to give it full credit. Which, as it so happens, is Pantone's colour of the year 2017. It's also Huawei 's oh-so-on-trend colour for its brand new P10 smartphone. Yes, ok, so you'r...
Good More mature software from Huawei, slender and refined design, battery life is decent from a palm-sized phone, dual camera solution is fun, microSD card expansion or dual SIM, smooth operation and oodles of power on tap...
Bad Smeary fingerprints are a problem for the screen, default Themes still look jarring, P10 Plus a more appealing prospect (albeit larger device), camera bokeh effect can be overkill, moving fingerprint scanner to front was a bold move...
Bottom line The P10 feels like a coming of age device for Huawei. The experience is sleeker, the software more mature, the finish more refined than it has been before. Add great battery life, decent dual cameras and microSD expansion (or dual SIM) and there's a plent...
80%
thunderbaylive.com
Updated:
2020-01-01 16:55:38
Lisa Gade reviews the Huawei P10 Android smartphone with a 5.1” display and a classy metal back that's available in 6 colors. Huawei's latest phone is great for those who don't want to sacrifice power and features but prefer a smaller phone. For those who...
0%
3g.co.uk
Updated:
2020-01-01 16:55:38
Last year Huawei surprised us with the Huawei P9 – a great flagship phone that was almost as good as rivals like the Samsung Galaxy S7 and HTC 10, yet cost far less.But it benefited from being unexpectedly good. This year we're have higher expectations...
Good Compact design, Great camera, Premium look...
Bad Underpower battery, 1080p screen, No water resistance...
Bottom line The Huawei P10 is one of the better compact flagships, but below average battery life and a screen that's a few pixels short holds it back from the best phones of any size...
70%
mobilephones.com
Updated:
2020-01-01 16:55:38
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeAfter reading our Huawei P10 review you will be left in doubt that smartphone photography strides forward again. After selling 10 million Huawei P9 phones, Huawei for a second time co-engineers a...
94%
ausdroid.net
Updated:
2020-01-01 16:55:38
Huawei's P10 sets an early benchmark in 2017 for what a top-flight smartphone should be. Excellent build quality (though the design might be a little bland), a stellar camera backed by capable, functional software, EMUI 5.1 which enhances rather than take...
Bottom line Huawei set the claim that the P10 was their best smartphone yet, and that's something that virtually every manufacturer says about its new phone. However, the Huawei P10 might almost be the best smartphone yet. It sets the new line in the sand in benchmar...
90%
lowyat.net
Updated:
2020-01-01 16:55:38
The Huawei P10 marks Huawei and Leica's third collaboration. Not only does the P10 have a Leica-branded dual-camera system on the back (the third iteration, no less), even the front-facing shooter carries the same branding now. We've already established t...
Bottom line The Huawei P10 is definitely a commendable flagship smartphone. While its battery life could definitely be improved, its other attributes are that of a capable high-end device. It has a solid camera, premium (albeit familiar) design and performance expect...
0%
yugatech.com
Updated:
2020-01-01 16:55:38
Huawei made a splash in this year's Mobile World Congress when it announced their newest flagship handsets, the Huawei P10 and the P10 Plus.As a successor to P9, the Huawei P10 introduced a few more improvements both in the design aspect as well as in the...
Good Solid build quality and very nice design, Impressive performance, Great camera quality, Fast charging, Very good battery life, Wide range of color options...
Bad No wireless charging, No water resistance...
Bottom line The P10 has all the essential features of a great flagship smartphone — beautiful design, impressive performance, really good camera and improved battery life. We also applaud taking the risk in introducing a variety of unusual colors such as dazzling blu...
0%
whistleout.com.au
Updated:
2020-01-01 16:55:38
The P10 is Huawei's flagship smartphone for 2017, and as the name suggests, it succeeds last year's P9. For the most part, the P10 is a case of refinement rather than revolution, building on the P9's core functionality and design.Once again, the dual rear...
Good Fun, innovative dual lens camera, Excellent value, 64GB of expandable storage, Solid battery life...
Bad No water-resistance, No smudge-resistant coating, Huawei's take on Android needs more polish, Home button navigation is weird...
Bottom line The P10 cements Huawei as a premium smartphone manufacturer that should be taken seriously, and is a top notch allrounder that only makes a few omissions in keeping the cost down...
85%
technave.com
Updated:
2020-01-01 16:55:38
With the closing of the MWC 2017 last week, we saw some cool technology showcased in Barcelona, ranging from cars to advanced cloud storage technology. However, in this article we will be looking into the smartphone category and tell you our favourite top...
0%
technave.com
Updated:
2020-01-01 16:55:38
With the recent release of Huawei 's flagship device, Huawei P10. We able to get ourselves a review unit and spent some valuable time with it. The P10 packs a tech spec of 64-bit Kirin 960 processor (octa-core | 4 x 2.4GHz A73 + 4 x 1.8GHz A53), 4GB RAM...
0%
techadvisor.co.uk
Updated:
2020-01-01 16:55:38
Huawei took to the stage at MWC 2017 in Barcelona to announce not only the sporty Huawei Watch 2, but also its colourful 2017 flagship, the Huawei P10. Boasting a colourful look and improved internals, how does the Huawei P10 compare to the 2016 flagshi...
Bottom line While the Huawei P9 is a great smartphone, it can't quite compete with its successor, the P10. The P10 features faster internals, a bigger base storage, improved cameras and a range of new colour options – what's not to like? The only real trade is 0.1in...
0%
tbreak.ae
Updated:
2020-01-01 16:55:38
This is the third Huawei phone that I'm reviewing in the last three months. And all of them have been high-end devices. Is Huawei making a lot of high-end phones? That's a discussion that I've weighed on in this article, but for now, let's have a look at...
Good Great design that fits well in one hand, Incredibly fast fingerprint sensor, Takes beautiful shots using the dual camera setup...
Bad Lack of capacitive buttons, Doesn't have as good of a camera as the P10 Plus, Not waterresistant...
Bottom line The Huawei P10 could easily be described as a Mate 9 mini with a refreshed design. The Mate 9 was a fantastic phone and bringing it down to a size that's usable with one-handed will surely attract the crowd that shies away from phablets. I do wish tha...
85%
macworld.co.uk
Updated:
2020-01-01 16:55:38
Which is the best smartphone: iPhone 7 or Huawei P10?At Mobile World Congress MWC 2017 Huawei unveiled its 2017 flagship smartphone, the Huawei P10. It's shiny and colourful, and has a great set of cameras, particularly for selfie fans - but is it good e...
Bottom line The Huawei P10 has a dazzling camera setup and outclasses the iPhone 7's specs in a number of other areas. Perhaps that's to be expected, given that the iPhone is last year's model, and we hope to see bigger fireworks from Apple in 2017's iPhone 8 (name T...
0%
stuff.tv/my/
Updated:
2020-01-01 16:55:38
Huawei's been steadily improving each version of its flagship P range and the P10 marks the point at which it's truly ready to join the big boys.I spent a bit of time with it at MWC 2017 and from what I've seen there's really very little wrong with it. It...
Good Takes brilliant photos, Really fast, Stylish design, Clever one-button control...
Bad Average battery life, Only 1080p screen, Quite pricey...
Bottom line The P10 is a really solid Android phone with barely any flaws, beyond that lower-than-the-competition screen and average battery life.No, there's not anything massively distinctive about it - no LG G6-style bezel-less display, Sony Xperia XZ Premium-style...
80%
stuff.tv
Updated:
2020-01-01 16:55:38
Huawei's been steadily improving each version of its flagship P range and the P10 marks the point at which it's truly ready to join the big boys.I spent a bit of time with it at MWC 2017 and from what I've seen there's really very little wrong with it. It...
Good Takes brilliant photos, Really fast, Stylish design, Clever one-button control...
Bad Average battery life, Only 1080p screen, Quite pricey...
Bottom line I really like the Huawei P10. I like the Dazzling Blue version with its Diamond-Cut back, I like the sleek look and feel of the black version and I like the fact that it's at least trying something a bit different with the green model. Not that I'd buy th...
80%
unbox.ph
Updated:
2020-01-01 16:55:38
Huawei previously flirted with the idea of putting two cameras in a phone via their Honor-branded 6 Plus, but it was the P9 that the company really went all in with the new camera tech. And while the Leica-branded P9 and P9 Plus weren't perfect, they wer...
Bottom line The P10, in a nutshell, is basically Huawei's Mate 9 shrunk down to a handier package. The hardware is essentially the same – a Kirin 960 octa-core processor running 4GB of RAM, 64GB of internal, expandable storage as well as the second generation Leica c...
0%
techadvisor.co.uk
Updated:
2020-01-01 16:55:38
Huawei took to the stage at MWC 2017 to announce the Huawei P10 and Huawei P10 Plus, the company's two flagship smartphones for 2017. Featuring quirky colours, an improved camera setup and an overhauled UI, Huawei's P10 lineup is impressive – but which i...
Bottom line When comparing the specs of the Huawei P10 and P10 Plus, it seems that the P10 Plus is a winner with an improved camera setup, more RAM, more storage and a higher quality display, especially when you consider the minimal jump in price from the P10 to the...
0%
techadvisor.co.uk
Updated:
2020-01-01 16:55:38
Huawei took to the stage at MWC 2017 to show off its' 2017 flagship, the Huawei P10. It has a huge focus on portrait photography and design, but does it perform as well as Huawei claims? We've spent some time with the Huawei P10, and here's what we thoug...
Bottom line It's too early to give a verdict on the Huawei P10 – we'll get it back to PC Advisor towers, put it through its paces and will update this review in the coming weeks.>> Read on…Pages12Tags:SmartphonesBest prices todayRetailer Price DeliveryPrice comparisi...
80%
gadgetscentral.co.uk
Updated:
2020-01-01 16:55:38
The Huawei P10 and P10 Plus flagship smartphones follow the success of the Huawei P9 and P9 Plus that sported dual-lens 12-megapixel cameras with Leica optics to produce stunning shots.It's no surprise that the Chinese manufacturer decided to maintain its...
Bottom line The Huawei P10 and P10 Plus both look like they're going to follow in the P9 and P9 Plus' footsteps in becoming a highly respected and sought out smartphone. Both phones have their selling points, with the P10 Plus' 1440p display making it beautiful to lo...
0%
t3me.com
Updated:
2020-01-01 16:55:37
Expert reviews...
0%
shutterbug.com
Updated:
2020-01-01 16:55:37
Shutterbug, a member of the Technical Image Press Association (TIPA), once again joined forces with 30 other member magazines from around the world to choose the winners of the annual TIPA Awards for the best photo/imaging products in 40 different catego...
0%
techspot.com
Updated:
2020-01-01 16:55:37
Last year's Huawei P9 was a bit of a surprise packet, stuffing great performance, decent battery life and a great camera into a compact package. The device shot Huawei into genuine flagship contention in 2016, and its success was helped by an attractive p...
Good Great performance with dependable battery life. Huawei's compact aluminium unibody still feels premium. Improved dual camera system can take good photos...
Bad Only minor upgrades over the now much cheaper P9. No oleophobic coating. EMUI software needs work, and Huawei's update track record is not great...
70%
talkandroid.com
Updated:
2020-01-01 16:55:37
Last year's P9 was Huawei's first flagship to feature a dual camera setup (monochrome and color sensors) followed by the 5.9-inch Mate 9 a few months later with 2x Hybrid zoom and a few more megapixels. Huawei may not have been the first company to come u...
Bottom line It's the last paragraph of the review, but have we come any closer to answering whether the Huawei P10 is an essential upgrade to 2016's P9? That is a difficult question to answer. The P10 has a bright, vibrant display, and the powerful Kirin 960 processo...
0%
laptopmedia.com
Updated:
2020-01-01 16:55:37
Throughout the last couple of years something like a new trend appeared for big smartphone manufacturers to unveil their latest flagships in the beginning of the year. Most often this happens at the annual MWC conference in Barcelona. This was the case wi...
Good Stylish design and metal construction, 5.1-inch Full HD display with Gorilla Glass 5 and Eye comfort option, Durable battery + power saving modes, Android 7.0 Nougat and a feature-rich UI, Fingerprint scanner with additional capabilities, High performance...
Bad Body prone to fingerprints...
Bottom line Huawei made a huge step ahead with the P9 last year and the company kept performing well after its success. P10 made its fans happy once again with a unibody construction which now carries an octa-core Kirin 960 CPU which increases performance without dra...
0%
gizmochina.com
Updated:
2020-01-01 16:55:37
Nubia Z17's entry into the smartphone market brought yet another dual camera choice for us customers. But having so many flagships feature a similar dual camera setup could end up being confusing for all of us. These are flagship models, which means their...
0%
chipchick.com
Updated:
2020-01-01 16:55:37
Huawei has completely turned their brand around in the last few years, going from a small time maker of budget Android handsets to one of the biggest makers of premium smartphones in the world. While their hardware has more or less caught up to the rest o...
Good Beautiful slim design with Textured back on some models that looks and feels great, solid premium performance, huge improvements to the EMUI software, great color options...
Bad So-so battery life, camera struggles in low-light conditions, display lags behind premium competitors, unimpressive speakers, Prev2 of 2Next...
Bottom line Huawei, to their credit, does a really good job at listening to feedback. Their EMUI overlay was getting skewered, and they fixed most of its problems. The P9 got docked for looking a little plain, and the company responded with lots of color options and...
0%
geekdad.com
Updated:
2020-01-01 16:55:37
I've been reviewing Huawei devices for a while now, and am invariably pleased with them The Chinese handset maker has gone from being an almost unknown to worthy of running with the big dogs Their Mate 9 is one of my coveted devices, and I check daily for...
0%
dpreview.com
Updated:
2020-01-01 16:55:37
The P10 is Huawei's latest high-end smartphone in a more compact form factor compared to the company's Mate 9 phablet. A 5.1" Full-HD display with very thin bezels allows for a design that easily fits into even small pockets. On the inside, top-end compon...
Good Good exposure, color and dynamic range across the ISO range, Wellbalanced noise reduction and very good image quality at higher ISOs, Sharp lenses across the frame, Excellent image detail in Raw files, Fast and accurate AF, Wellstructured camera app with...
Bad Noticeable luminance noise at base ISO, Panorama images only cover 180 degrees, Strong NR and compression in video mode, especially in low light, Slightly shaky panning in video mode, 4K videos cannot be processed by Youtube, Display visibility not great...
Bottom line The Huawei P10 combines good imaging performance and features with premium build quality and fairly compact dimensions. There are better options around for video shooters but the P10 performs very well in stills mode, especially in lower light. The DNG Ra...
84%
hitechcentury.com
Updated:
2020-01-01 16:55:37
The new P10 aims to strike gold a second time with a similar premise as its sire though with improved hardware all around and to date, the most colour options ever seen at launch. When it made its debut at MWC 2017, it had, perhaps for the first time ever...
Good Solid performance, excellent mono shots, fast fingerprint reader, great rear camera, nice build quality, fast charging...
Bad Modest step forward in terms of upgrades from its predecessor, fast charging only works with bundled cables...
Bottom line A modest upgrade to last year's P9, the Huawei P10 comes with improvements in every way along with a beefed up rear dual-camera array that delivers excellent snaps and some of the best mono shots seen on a smartphone...
75%
newatlas.com
Updated:
2020-01-01 16:55:38
Last year's Huawei P9 was an impressive piece of work from the Chinese tech giant, even if it didn't make the sort of impact in western markets that Huawei must've been hoping for. Can the new P10 up the ante in 2017? New Atlas takes a look.As in 2016, Hu...
0%
91mobiles.com
Updated:
2020-01-01 16:55:38
With the P10, Huawei has chosen to deviate from the blocky, rectangular design of the P9 and opt for a softer, more ergonomic form factor instead. The P10, with its rounded corners, curved edges and antenna lines running along the top and bottom could eas...
Good Excellent cameras, Compact, sleek build, Smooth performance...
Bad Heats up occasionally, Gimmicky software features, Expensive, Top Alternatives, Huawei P10 vs Apple iPhone 7, Huawei P10 vs Samsung Galaxy S7, Huawei P10 vs Google Mobile Pixel, Facebook Comments, ShareTweet...
Bottom line A recent report predicted that Huawei would top Samsung to become the world's largest Android smartphone maker. It's not surprising, given Huawei's widespread reach in markets across the world, and the inroads its made with the Honor sub-brand. When it co...
70%
phonescoop.com
Updated:
2020-01-01 16:55:38
The P10 is Huawei's mid-sized flagship handset that combines an attractive design with solid specs and performance. Since Huawei isn't (yet) selling the phone directly to U.S. consumers, it makes the most sense for those who want an unlocked smartphone th...
Bottom line The Huawei P10 is one of those phones that snatches defeat from the jaws of victory. In baseball, the P10 would be a home run that winds up being a double because some dumb fan caught the ball and threw it to third base. The P10 is so close to being a kil...
70%
theverge.com
Updated:
2020-01-01 16:55:38
Although you still can't buy its best phones in the US, Chinese telecoms giant Huawei has been building a steady profile in the West over the past few years, with products like the Huawei Watch and the Nexus 6P serving as examples of what the company is c...
Good Attractive (if derivative) design, Great camera functionality, Solid performance and endurance...
Bad Staggeringly awful home button, Uninspired, unreliable software, Overpriced next to competition...
69%
geardiary.com
Updated:
2020-01-01 16:55:38
I've always said that there is no such thing as the perfect mobile device. People have different needs and wants from a phone which is why, in part, there are so many Android devices & form factors out there today. That said, the new Huawei P10 may be clo...
Good CPU/RAM performance, Camera performance, Battery Life...
Bad Better speaker...
Bottom line RecommendationI will conclude this review the same way that I started it: I'm smitten by the Huawei P10. It is a powerful, fast and frankly beautiful phone with an incredible camera with Leica optics. There really isn't anything not to like about it ot...
0%
androidpolice.com
Updated:
2020-01-01 16:55:38
We all know that Huawei is no stranger to making great phones (take the fan favorite Nexus 6P, for example). Even at the low end of the price spectrum, the hardware is laudable. The P-series kicked off on a new foot last year with the P9 and P9 Plus, whic...
Good The P10 is built really well and feels nice in the hand. The premium quality is readily apparent, The Leica camera setup performs excellently in many different conditions. Most photos come out looking great, Once again, Huawei amazes with the speed and ac...
Bad While the resolution, colors, and viewing angles are great, the lack of oleophobic coating and lessthandesirable brightness are not so good, EMUI 5 is no longer the eyesore of its predecessors, and 5.1 smooths things out a bit. Still, there is a ton of bl...
Bottom line Here we are, at the end of all things. Tolkien fandom aside, Huawei did a fantastic job with the P10. The phone sports mostly great hardware, a superb camera, and even a better software experience. Sure, I'd love to see EMUI lighten off of the "skinned" b...
0%
notebookcheck.net
Updated:
2020-01-01 16:55:38
Next please! Ten is more than nine - and Huawei develops its P10 according to this strategy. A faster SoC, more storage, bigger battery, and a better camera. The design is rounder and the fingerprint scanner has been moved to the front. Not revolutionary...
Good classy design and high-quality materials, lightning-fast SoC, generous UFS 2.1 storage, fast LTE Cat. 12 with broad frequency coverage, good camera with hybrid zoom, decent battery life, expandable storage, decent speaker, up to three-year warranty, Supe...
Bad unfortunately has a resolution of just 1080p, worse screen-body ratio, inflated firmware, slow ac Wi-Fi, sluggish micro-SD slot, no MHL or SlimPort, throttling during load...
Bottom line Huawei again presents a superb product that does not need to accept much criticism with its P10 lifestyle smartphone. The actual high-end product in the lineup is the P10 Plus edition. However, the smaller model also offers some first-rate features, such...
90%
androidcentral.com
Updated:
2020-01-01 16:55:38
Huawei puts in a strong showing in two different form factors — but the P10 and P10 Plus are diminished by a couple of baffling design decisions.Huawei's mainstream flagships for 2017 don't necessarily look flashy — unless you opt for the exclusive "dazzl...
Good Solid construction and attractive design, Great camera performance in P10 Plus, Allday battery life from the P10, even more from the Plus, EMUI no longer a total eyesore...
Bad No oleophobic coating below factory fitted screen protector, f/1.8 Summilux lens exclusive to P10 Plus, No oleophobic coating below factory fitted screen protector, Did I mention there's no oleophobic coating below the factory fitted screen protector...
0%
androidauthority.com
Updated:
2020-01-01 16:55:38
Back in April 2016, Huawei's P9 and P9 Plus entered into a highly competitive smartphone market with high-end specifications, Leica-branded dual cameras, and a really sleek design. But that was almost a year ago, and focus has now shifted to their success...
Good Solid, attractive design, Plenty of new, sleek color options, EMUI 5.1 is much better than previous iterations, Good, bright display, Excellent camera performance, Manageable size, Allday battery life...
Bad Speakers could be much better, Camera app might be complicated for some, No U.S. availability, Not water resistant...
Bottom line The Huawei P10 and P10 Plus prove that incremental improvements eventually start to stack up. From an excellent camera and build quality to impressive battery life and specs, the P10 and P10 Plus offer Mate 9 performance in a more manageable size...
89%
phonearena.com
Updated:
2020-01-01 16:55:38
Right off the bat, the Huawei P10 has some large shoes to fill. Ahead of the new flagship device of the major China-based manufacturer lies an arduous task – to show that the P9 was not just a one-off success but truly representative of Huawei's vision f...
Good Good battery life, Excellent camera performance, Snappy UI, Fingerprint scanner is quick and accurate...
Bad Inaccurate display with oversaturated colors for a second year in a row, Not waterproof, The EMUI interface is in dire need of an aesthetic overhaul...
Bottom line All things considered, the Huawei P10 is not a groundbreaking improvement over the P9. However, it does introduce a host of meaningful improvements and incremental tweaks over the already-decent P9 in order to offer a better overall experience to the user...
75%
androidheadlines.com
Updated:
2020-01-01 16:55:38
The P10 is a really solid device and definitely Huawei's best to date.When it comes to smartphones, Huawei certainly knows what they're doing. They haven't just been manufacturing smartphones for a long time, they've been manufacturing great smartphones...
Good Excellent camera, Varied set of picture features in the camera software, Good audio quality, Fantastic design, Plenty of color choices for consumers who like to personalize their device, Really good screen, Fast fingerprint sensor, Excellent build quality...
Bad Fingerprint sensor is on the front instead of on the back. Feels less natural for unlocking, though this is a personal preference, EMUI can feel daunting at times as there is so much to it compared to stock Android, Won't be coming to the U.S. market, Wra...
Bottom line Well, that depends on what you want and honestly what carrier you're with. If you're outside of the U.S, chances are this will work with just about any carrier, and if you don't mind not having stock Android, then you definitely should at least consider...
0%
hw4all.com
Updated:
2020-01-01 16:55:38
In the smartphone market, Huawei has been very active since the spring of 2016. With the P9 model, the Chinese company was able to establish itself in the high-end segment. In the autumn came Mate 9, which was fixed in the segment with a larger diagonal...
Good Memory Expansion Option, High system performance, High quality workmanship, High quality workmanship, Very good camera...
Bad Non-removable battery, Cold display temperature, USB Type-C only with USB 2.0 support, The transfer of the fingerprint scanner gave more flaws than advantages, No IP certification...
Bottom line “Younger” model for users who want to get the most out of their money. “Senior” model for those who are willing to pay extra for additional functionality. This is the strategy pursued by Huawei with smartphones from the P and Mate families until now. But...
0%
mashable.com
Updated:
2020-01-01 16:55:38
I've said this many times: Huawei makes great phones. They're built to last and their software won't cause you many headaches after you get used to it. All the Huawei phones I've tested in the last couple of years worked very well, even after I've been us...
Good Good specs, Great build quality...
Bad Too similar to its predecessor, New fingerprint sensor isn't an improvement, Pricey...
0%
Pocketnow.com
Updated:
2020-01-01 16:55:38
Evolution or revolution? We've accepted tick-tock strategies from many top tier manufacturers. Apple's is most obvious, iPhone 6, then the 6S launches a year later. Samsung's shift from Galaxy S5 to S6 was significant. The move from S6 to S7 was focused o...
Good Impressive camera performance, Most powerful chipset available (at time of publishing this review), Dazzling Blue model really does prevent fingerprints, Incredibly fast charging...
Bad Somewhat derivative design, No official IP rating, Fingerprint gestures might be controversial, "Adequate" audio performance for a premium priced phone...
Bottom line In a way, this phone isn't really getting a fair shake, as the most immediate comparison people make is against the bigger brother Mate which only just made it to the United States about a month ago. Remembering that this is an update to the P9, nearly e...
82%
dxomark.com
Updated:
2020-01-01 16:55:38
With an overall DxOMark Mobile Score of 87 points, the Huawei P10 is up there as one of the best Smartphones we've tested for photography enthusiasts. For stills, its Photo sub-score of 88 points is excellent, thanks to generally good exposures in all con...
Good Good exposure even in extreme low light, Good white balance and color rendering in all conditions, Good texture preservation, even in low light, Accurate and repeatable autofocus, Nice flash exposures with nice white balance and good detail preservation...
Bad Luminance noise visible in the sky, Slight color shading noticeable in lowlight conditions, In outdoor shots, details are sometimes lost in darker parts...
87%
gizmochina.com
Updated:
2020-01-01 16:55:38
Huawei has just unveiled the new dual-camera flagship smartphone – P10. It is a premium device that has a promising camera setup, great specifications and a lot more that is packed into the all-metal body. Learn more in the full review.The Huawei P10 ship...
Bottom line After using the Huawei P10 since the official launch, I have to tell you that I like this phone for a lot of reasons but it doesn't mean it is a perfect phone.First of all, I love the design and build quality of the phone even though some may say that the...
0%
xiaomitoday.com
Updated:
2020-01-01 16:55:38
The Chinese Huawei is the first smartphone brand in homeland. But it is very popular abroad as well. There are too many reasons why this company has managed to become a top brand in the smartphone industry, but we are not going to discuss them today. We h...
Good Great Design with a number of color options, Dual Leica camera on back, Leica optics on front, Smooth working and optimized EMUI5.1 with a list of improvements and innovations, Fast charging option, Great Connectivity including LTE and more...
Bad Full HD screen (we'd prefer to see a 2K display), Kirin 960 chip (good but not the best), Price...
Bottom line The first Lecia-enabled smartphone of Huawei in face of the P9 let the company sell million units in 2016. Its successor is predicted to come with better results, as the Huawei P10 is the most successful product by far. The P10 is a high-end smartphone re...
0%
recombu.com
Updated:
2020-01-01 16:55:38
Huawei P10 Review: After a week of using the Huawei P10 flagship phone as my full-time smartphone, I'm more than impressed with Huawei's enticing blend of attractive design, solid specs and fully-functional software. Here's our full Huawei P10 review.Huaw...
Good Vibrant new colours, Feature-packed camera, EMUI 5.1...
Bad No killer upgrade features, Fast battery drain...
Bottom line The Huawei P10 is a solid all-round smartphone, offering smart hardware that's elevated by some well-designed software. If you're after a particular feature or looking to tweak some part of the user experience, chances are the P10 will allow you to do it...
80%
ubergizmo.com
Updated:
2020-01-01 16:55:38
Huawei is coming to MWC with its highly rumored P10 and its sibling the P10 Plus powered by the Kirin 960 octa-core processor, the latest and fastest from Huawei, that can be found in the flagship Mate 9. The new P-series, like the one before, looks a li...
0%
Brand Image Product code Product Stock Price from
Huawei

Huawei P10 12.9 cm (5.1") Dual SIM Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Blue
(show image)
6901443175376 P10 0.00
(excl. VAT)
0 (incl. VAT)
Huawei

Huawei P10 12.9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Silver
(show image)
P10 SILVER P10 0.00
(excl. VAT)
0 (incl. VAT)
Huawei

Huawei P10 12.9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Gold
(show image)
P10 GOLD P10 0.00
(excl. VAT)
0 (incl. VAT)
Huawei

Huawei P10 12.9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Blue
(show image)
P10 BLUE P10 0.00
(excl. VAT)
0 (incl. VAT)