Huawei logo

Huawei E3372 Cellular network modem

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8146
Info modified on:
13 Sept 2024, 13:04:06
Long product name Huawei E3372 Cellular network modem:

4G LTE, 150/50 Mbps, IPv6, 28x11.5x88mm, white

Short summary description Huawei E3372 Cellular network modem:

Huawei E3372, Cellular network modem, White, Portable, LTE, Edge, GSM, DC-HSPA+, UMTS, WCDMA

Long summary description Huawei E3372 Cellular network modem:

Huawei E3372. Device type: Cellular network modem, Product colour: White, Market positioning: Portable. Data network: LTE, 2G standards: Edge, GSM, 3G standards: DC-HSPA+, UMTS, WCDMA. USB port type: USB Type-A. Power source type: USB. Width: 28 mm, Depth: 11.5 mm, Height: 88 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.