Huawei logo

Huawei FreeLace Pro Headset In-ear, Neck-band USB Type-C Bluetooth White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26409
Info modified on:
09 Jan 2023, 09:35:39
Short summary description Huawei FreeLace Pro Headset In-ear, Neck-band USB Type-C Bluetooth White:

Huawei FreeLace Pro Headset In-ear, Neck-band USB Type-C Bluetooth White, Wireless, Calls/Music, 34 g, Headset, White

Long summary description Huawei FreeLace Pro Headset In-ear, Neck-band USB Type-C Bluetooth White:

Huawei FreeLace Pro Headset In-ear, Neck-band USB Type-C Bluetooth White. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music, Cable length: 0.814 m. Weight: 34 g. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.