location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Huawei Ascend G620s 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Huawei Check ‘Huawei’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ascend
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G620s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51091653
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6901443030071
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Huawei’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Huawei: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:00:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Huawei Ascend G620s 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.7 cm (5") 1280 x 720 pixels
  • - Qualcomm Snapdragon 1.2 GHz
  • - 1 GB 8 GB MicroSD (TransFlash) 32 GB
  • - 4G Single SIM MicroSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0 Near Field Communication (NFC)
  • - Single camera 8 MP
  • - Lithium Polymer (LiPo) 2000 mAh
  • - Android 4.4
More>>>
Short summary description Huawei Ascend G620s 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2000 mAh Black:
This short summary of the Huawei Ascend G620s 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Huawei Ascend G620s, 12.7 cm (5"), 1 GB, 8 GB, 8 MP, Android 4.4, Black

Long summary description Huawei Ascend G620s 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2000 mAh Black:
This is an auto-generated long summary of Huawei Ascend G620s 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2000 mAh Black based on the first three specs of the first five spec groups.

Huawei Ascend G620s. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2000 mAh. Product colour: Black. Weight: 160 g

Source Testseek summary Average rating
Reviews
Updated:
2014-12-18 02:20:51
Uk has collected 33 expert reviews for Huawei Ascend G620s 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2000 mAh Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com/au/
Updated:
2014-12-18 02:20:51
Huawei likes to launch lots of smartphones at a time and it arrived at IFA 2014 with four new handsets including the Huawei Ascend G620S.Put the rather awkward name to one side and the Ascend G620S offers a large(ish) display at a lower price point for th...
Good Big screen, low price, Respectable specs, 64bit processor...
Bad Nonremovable battery, Questionable UI, Chunky build...
Bottom line The Huawei Ascend G620S offers just enough to make it interesting and if the price is kept at the low point we're expecting it potentially offers decent value for money. It will be interesting to see how the Emotion UI and 64-bit chip handle day to day u...
0%
techradar.com
Updated:
2014-12-18 02:20:51
Huawei likes to launch lots of smartphones at a time and it arrived at IFA 2014 with four new handsets including the Huawei Ascend G620S.Put the rather awkward name to one side and the Ascend G620S offers a large(ish) display at a lower price point for th...
Good Big screen, low price, Respectable specs, 64, bit processor...
Bad Non, removable battery, Questionable UI, Chunky build...
Bottom line Running the show is a 1.2GHz quad-core processor, a 64-bit Snapdragon chip which is backed up by 1GB of RAM. Until now 64-bit processors were reserved for high-end handsets such as the iPhone 5S, but Huawei has stuck the architecture into three of its new...
0%
pocket-lint.com
Updated:
2014-12-18 02:20:51
Among the updates launched by Huawei at IFA 2014 is the Ascend G620S and we can't help thinking it's sought some inspiration from the Samsung Galaxy handsets. From the front - especially in white - the Ascend G620S looks like a Galaxy device. The chromed...
0%
digitalversus.com
Updated:
2015-05-03 08:19:09
Huawei's sense of design isn't always something to write home about. The G620S is a desperately conventional, white plastic rectangle that does nothing to stand out from the crowd. But the artificial-leather body feels good and the back shell comes off so...
Good Fair battery life, Good general performance, Customisability, Comfortable artificialleather back...
Bad Screen needs an overhaul, Photos look washed out, Boring design, Nonremovable battery, Not enough onboard storage...
Bottom line The Ascend G620S may not look like much at first sight, and it has some weak points, such as its camera function, sound quality and screen. But it's surprisingly fast and high in multimedia performance for a smartphone this price. The big problem, of cour...
60%
wired.co.uk
Updated:
2015-06-04 15:32:05
Huawei 's G620S is all about its big screen, 4G and bargain price. It might not be flashy, but it is worth your consideration. Style-wise this mid-range phone is not in the same league as the likes of Huawei's own wafer-thin, aluminium-clad P8. At 8.5mm...
Good HD screen, decent camera, 4G, good battery life, price...
Bad Processor could be more powerful...
Bottom line The Huawei G620S manages to cram a relatively decent set of components, plus 4G into its budget-priced casing. With an HD 5-inch screen, quad-core processor and a passable camera, it ticks a lot of boxes for the money. Specifications Software...
70%
trustedreviews.com
Updated:
2015-06-06 07:04:36
What is the Huawei Ascend G620S? The Huawei Ascend G620S is the latest stab at updating the vision of the ideal budget phone that Motorola nailed so well with the Moto G . It costs around £120, but has a decent 5-inch screen, 4G and a 64-bit processor. It...
Good Good value, Plenty of features, Decent general and gaming performance, Good battery life...
Bad Reflective screen not great for sunny days, Quirky, dated software...
Bottom line A solid budget 4G Android phone with decent battery life and just a few budget-grade bits...
80%