location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Huawei Ascend G7 14 cm (5.5") Android 4.4 4G Micro-USB 2 GB 16 GB 3000 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Huawei Check ‘Huawei’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ascend
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51091565 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Huawei’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Huawei: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Huawei Ascend G7 14 cm (5.5") Android 4.4 4G Micro-USB 2 GB 16 GB 3000 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14 cm (5.5") 1280 x 720 pixels
  • - 1.2 GHz
  • - 2 GB 16 GB
  • - 4G
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 13 MP
  • - 3000 mAh
  • - Android 4.4
Long product name Huawei Ascend G7 14 cm (5.5") Android 4.4 4G Micro-USB 2 GB 16 GB 3000 mAh Silver :
The long product name of Huawei Ascend G7 14 cm (5.5") Android 4.4 4G Micro-USB 2 GB 16 GB 3000 mAh Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ascend G7 - 5.5" 1280 x 720, GSM, UMTS, LTE, Quad ARM Cortex A53-1.2 GHz, RAM: 2 GB, WiFi, Bluetooth, 13MP/5MP, 3000mAh, Android™ 4.4 + Huawei Emotion UI 3.0
More>>>
Short summary description Huawei Ascend G7 14 cm (5.5") Android 4.4 4G Micro-USB 2 GB 16 GB 3000 mAh Silver:
This short summary of the Huawei Ascend G7 14 cm (5.5") Android 4.4 4G Micro-USB 2 GB 16 GB 3000 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Huawei Ascend G7, 14 cm (5.5"), 2 GB, 16 GB, 13 MP, Android 4.4, Silver

Long summary description Huawei Ascend G7 14 cm (5.5") Android 4.4 4G Micro-USB 2 GB 16 GB 3000 mAh Silver:
This is an auto-generated long summary of Huawei Ascend G7 14 cm (5.5") Android 4.4 4G Micro-USB 2 GB 16 GB 3000 mAh Silver based on the first three specs of the first five spec groups.

Huawei Ascend G7. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 4.4. Battery capacity: 3000 mAh. Product colour: Silver. Weight: 165 g

Source Testseek summary Average rating
Reviews
Updated:
2014-10-29 06:53:12
Uk has collected 133 expert reviews for Huawei Ascend G7 14 cm (5.5") Android 4.4 4G Micro-USB 2 GB 16 GB 3000 mAh Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-10-29 06:53:12
Huawei has launched the Ascend G7, a new 5.5in mid-range smartphone with a metal chassis and decent specs. Here's our Huawei Ascend G7 hands-on review from IFA 2014 in Berlin. See also: Best smartphones 2014 Huawei Ascend G7 hands-on review: Price & Ava...
0%
pocket-lint.com
Updated:
2014-10-29 06:53:12
Huawei has announced the Ascend G7, a new smartphone with a metal body, looking to bring some of that HTC One love to those on a budget. The handset has a metal body that's punctuated by two plastic segments in the rear, top and bottom. It reminds us of...
0%
techradar.com/au/
Updated:
2014-10-29 06:53:12
I have bemoaned Hauwei products for looking and feeling cheap before now. But the company is now, finally, starting to change things.First was the metal bodied Ascend P7 launched earlier this year, and now at IFA 2014 the Chinese firm has launched the all...
Good Premium metal body, Improved UI, 4G and microSD slot, 13MP camera...
Bad Big and heavy, Low res for big display...
Bottom line The Hauwei Ascend G7 is a decent offering from the Chinese firm and it beats its closest rival - the HTC Desire 816 - in both specs and design. There is a slight issue though, and that's the presence of the OnePlus One - a handset which is set to become...
0%
techradar.com
Updated:
2014-10-29 06:53:12
I have bemoaned Hauwei products for looking and feeling cheap before now. But the company is now, finally, starting to change things.First was the metal bodied Ascend P7 launched earlier this year, and now at IFA 2014 the Chinese firm has launched the all...
Good Premium metal body, Improved UI, 4G and microSD slot, 13MP camera...
Bad Big and heavy, Low res for big display...
Bottom line The Huawei Ascend G7 comes equipped with a 1.2GHz quad-core 64-bit Snapdragon processor and 2GB of RAM - the same processor you'll find in the lower end Ascend G620S and Ascend Y550. 64-bit processors are still relatively unnecessary for now, but apps are...
0%
mobilephones.com
Updated:
2015-01-29 01:43:50
The build quality of the Huawei Ascend G7 is supreme and when you hold the ultra thin (7.6mm) metallic body with all metal back in your hand you know you have a premium device. At 165g it is neither the lightest or heaviest phone in its division but its l...
90%
coolsmartphone.com
Updated:
2015-03-03 02:26:02
Following on from their announcement of the New Huawei Ascend G7 4G (which I covered here ), I was lucky enough to get sent a device for review.Device Specs.Good Points.Bad Points.Design.The Ascend G7 is a 5.5 inch screened device, which has a quality pre...
Good Huawei Ascend G7 4G review, Ian FurlongFebruary 28, 2015, Following on from their announcement of the New Huawei Ascend G7 4G which I coveredhere, I was lucky enough to get sent a device for review, Device Specs, 5.5 inch HD IPS display, 720p resolution...
Bad Huawei Ascend G7 4G review, Ian FurlongFebruary 28, 2015, Following on from their announcement of the New Huawei Ascend G7 4G (which I coveredhere), I was lucky enough to get sent a device for review, Device Specs, 5.5 inch HD IPS display, 720p re...
Bottom line The Ascend G7 4G is set to retail for about £150 and will be available from Carphone Warehouse, Amazon and other online retailers, believed to be released sometime in the beginning of MarchThis device should not be overlooked, especially if you're afte...
8%
gadgetshow.channel5.com
Updated:
2015-03-12 04:05:57
The Huawei Ascend G7 is aiming to be your go-to phablet if you're after a slim and light handset with a large display and iPhone styling, but with its mid-range specs, it shouldn't break your wallet either. At around £150, is it worth a place in your pock...
60%
techadvisor.co.uk
Updated:
2015-03-15 02:44:39
Huawei has launched the Ascend G7, a new 5.5in mid-range smartphone with a metal chassis and decent specs. Here's our Huawei Ascend G7 hands-on review from IFA 2014 in Berlin. See also: Best smartphones 2014 Huawei Ascend G7 hands-on review: Price & Ava...
Bottom line If you're after a large-screen 4G phone and you know you want Android, the Ascend G7 fits the bill. It has a decent screen, but not the highest resolution. The cameras take decent photos and reasonable video, too. Build quality is also good. The main prob...
80%
trustedreviews.com
Updated:
2015-03-19 01:26:26
What is the Huawei Ascend G7? The Huawei Ascend G7 is a low-key phone that deserves a bit more attention than it'll probably get. It's not heading to a half-dozen carriers and won't be supported by millions in advertising. However, it's a phone we'd stron...
Good Excellent battery life, Nice metal body, Large screen, Good value...
Bad Slightly low-dpi screen, Some software quirks...
Bottom line A great-value Android phone that feels like it could cost almost twice as much without getting laughed off the shelf...
90%
wired.co.uk
Updated:
2015-04-01 19:18:05
Huawei has been solidly building a reputation for itself as a reliable, get-what-you-pay-for kind of manufacturer, but with the Ascend G7 it's managed to find a good balance between strong specifications and sub-£200 price tag that should pique the intere...
Good Classy metal body, HD screen, good cameras front and back, good battery life...
Bad Processor not as powerful as it could be...
Bottom line The Huawei Ascend G7 offers an impressive lineup of specifications for its price, with a large HD screen, quad-core processor and a couple of decent cameras -- all for under 200 quid. Add in that classy metallic body and we're happy to declare it a barga...
70%
digitalversus.com
Updated:
2015-08-02 10:44:43
For two years now, Huawei has put a lot of effort into the design of its handsets, hoping to charm as many consumers as possible. The firm adopted the same philosophy for the Ascend G7, despite its mid-range position. The back and sides are made from a ve...
Good Excellent battery life, Buildquality, OS is responsive and smooth, Photos... In good light...
Bad Autofocus sometimes a touch slow, Screen resolution could be better, but it's nothing too serious, A slight lack of processing power when gaming...
Bottom line Even though it has so few faults and some seriously impressive qualities, we'd have been hard pushed to recommend it when it first came out. Not at its launch price. Now, though, at a reduced $340/£200, there's nothing not to like, provided you can see pa...
80%
techsmart.co.za
Updated:
2016-11-16 14:26:09
Review: Huawei Ascend G7There's no doubt that Huawei's stock is on the rise. Case in point their latest smartphone, the Ascend G7. Each year the Chinese company comes up with even better devices, with the new G7 laying a strong claim to the midrange marke...
Good Big screen, LTE, Good battery, Nice design, Comes with case...
Bad Bulky, Screen could have contained more pixels...
0%
chip.com.my
Updated:
2016-12-02 23:58:23
Huawei has been quite active lately, as they announce and launch phones to cater to as many markets as they can. This time around, we get to play with the Huawei Ascend G7, which has been around for a couple of months, but is still quite impressive regard...
Good Decent performance, Affordable, Build quality...
Bad Prone to sluggishness with apps running in the background...
Bottom line For what it costs, the Huawei Ascend G7 is a pretty good smartphone if you're looking for one on the budget. It's got a big display, a decent camera, and does most things well enough for a smartphone at that price point.(previously published in issue Apr...
0%
businessinsider.my
Updated:
2016-12-02 23:58:24
A fan of big phone screens? Well, we don't blame you. With a huge display, it is so much easier to read anything, there's no need to strain your eyes while playing games, and enjoying your favourite TV series wherever you are has never been better.Yeah, w...
0%
nasilemaktech.com
Updated:
2016-12-02 23:58:24
We've seen Huawei devices popping out of everywhere these days. From the beautifully high end P7 to budget-friendly Honor 3C. However the G7 comes somewhere in between – better hardware and better built. Trade-offs had to be made, but did Huawei make the...
Bottom line I emphasized a lot about this device being mid-range. I have my reasons for that – this phone is not a top performer, and that makes sense if you are not going to utilize all those horsepower at all. Yet, this device only costs RM999 on VMALL.my.Given the...
0%
wovow.org
Updated:
2016-12-22 20:25:51
The Huawei Ascend G7 is a new terminal upper-middle range of the Chinese company. The smartphone has a fashionable design and very attractive 5.5 inch screen and housing adapted to metal and polycarbonate. Inside we find interesting specifications as a fr...
0%
androidauthority.com
Updated:
2014-10-29 06:53:12
While the Ascend Mate 7 is certainly the bigger announcement from Huawei this week, at IFA 2014 the company also showed off the mid-tier Ascend G7. We were able to get our hands on the device for a little while, taking a quick first look at the G7. Like t...
0%
notebookcheck.net
Updated:
2014-11-19 14:46:35
Huawei's Ascend G7 is the third smartphone with a 5.5-inch screen that we have tested in the past few months. There was the Ascend G730 , followed by the Ascend G750 , and now we have the Ascend G7. Where are the differences? One is certainly the Ascend G...
Good Rigid metal casing, Slim build, LTE module, Good software, Decent voice quality, High-detail photos, Sharp screen, Decent performance rates, Cool casing, Useful battery life...
Bad Heavier than comparable devices, Screen's light bluish cast, High black level, Speaker's sound could be better...
Bottom line In review: Huawei Ascend G7. Review sample courtesy of Huawei Germany. The metal casing of Huawei's Ascend G7 lets it stick out from the masses of not-quite-phablet smartphones for below 300 Euros . The build fits, the device is thin, and the communicati...
82%
recombu.com
Updated:
2015-03-15 02:44:32
We review Huawei's great-value Ascend G7, a 5.5-inch 4G blower that boasts incredible battery life and impressive value for money.Last year's Huawei Ascend G6 4G was one of our favourite affordable 4G handsets, packing LTE support and all-round excellent...
Good HD screen, 4G support, Excellent battery life, Decent, fast camera...
Bad Chunky design, UI irritants...
Bottom line Huawei's Ascend G7 is a bit of a handful, but it's also a truly brilliant mid-range mobile. A powerful combination of 4G support, sharp HD screen and incredible battery life makes it one of the best portable entertainment machines you can buy, without she...
90%