Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Huawei Ascend G7 4G 16GB Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Huawei
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ascend
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G7
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51091564
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Huawei: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 45915
This statistic is based on the 76125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74385 free Open Icecat users .
Info modified on: 21 Feb 2018 00:46:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Huawei Ascend G7 4G 16GB Black :
The short editorial description of Huawei Ascend G7 4G 16GB Black

Ascend G7 - 5.5" 1280 x 720, GSM, UMTS, LTE, Quad ARM Cortex A53-1.2 GHz, RAM: 2 GB, WiFi, Bluetooth, 13MP/5MP, 3000mAh, Android™ 4.4 + Huawei Emotion UI 3.0
More>>>
Short summary description Huawei Ascend G7 4G 16GB Black:
This short summary of the Huawei Ascend G7 4G 16GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Huawei Ascend G7, 14 cm (5.5"), 16 GB, 13 MP, Android, 4.4, Black

Long summary description Huawei Ascend G7 4G 16GB Black:
This is an auto-generated long summary of Huawei Ascend G7 4G 16GB Black based on the first three specs of the first five spec groups.

Huawei Ascend G7. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP. 3G, 4G. Operating system installed: Android, Operating system version: 4.4. Battery capacity: 3000 mAh. Colour of product: Black. Weight: 165 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-10-29
Testseek has collected 81 expert reviews for Huawei Ascend G7 16GB 4G Svart and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
trustedreviews.com
Updated:
2015-03-19
What is the Huawei Ascend G7? The Huawei Ascend G7 is a low-key phone that deserves a bit more attention than it'll probably get. It's not heading to a half-dozen carriers and won't be supported by millions in advertising. However, it's a phone we'd stron...
Good Excellent battery life, Nice metal body, Large screen, Good value...
Bad Slightly lowdpi screen, Some software quirks...
Bottom line A great-value Android phone that feels like it could cost almost twice as much without getting laughed off the shelf...
90%
mobilephones.com
Updated:
2015-01-29
The build quality of the Huawei Ascend G7 is supreme and when you hold the ultra thin (7.6mm) metallic body with all metal back in your hand you know you have a premium device. At 165g it is neither the lightest or heaviest phone in its division but its l...
90%
coolsmartphone.com
Updated:
2015-03-03
Following on from their announcement of the New Huawei Ascend G7 4G (which I covered here ), I was lucky enough to get sent a device for review.Device Specs.Good Points.Bad Points.Design.The Ascend G7 is a 5.5 inch screened device, which has a quality pre...
Good Fantastic premium metal feel in the hand, Solid feel to the buttons, Minimum bloatware, After focus feature on photo's, Amazing battery life, Ultra power saving mode, Time line notifications, Magnifier app...
Bad Emotion UI, takes some getting used to, It's a big phone, UI can get a bit bogged down, Only 720p screen (see battery life), Can't change the launcher, Struggled to get 4G connection...
Bottom line The Ascend G7 4G is set to retail for about £150 and will be available from Carphone Warehouse, Amazon and other online retailers, believed to be released sometime in the beginning of MarchThis device should not be overlooked, especially if you're after a...
83%
wired.co.uk
Updated:
2015-04-01
Huawei has been solidly building a reputation for itself as a reliable, get-what-you-pay-for kind of manufacturer, but with the Ascend G7 it's managed to find a good balance between strong specifications and sub-£200 price tag that should pique the intere...
Good Classy metal body, HD screen, good cameras front and back, good battery life...
Bad Processor not as powerful as it could be...
Bottom line The Huawei Ascend G7 offers an impressive lineup of specifications for its price, with a large HD screen, quad-core processor and a couple of decent cameras -- all for under 200 quid. Add in that classy metallic body and we're happy to declare it a barga...
70%
gadgetshow.channel5.com
Updated:
2015-03-12
The Huawei Ascend G7 is aiming to be your go-to phablet if you're after a slim and light handset with a large display and iPhone styling, but with its mid-range specs, it shouldn't break your wallet either. At around £150, is it worth a place in your pock...
60%
pcadvisor.co.uk
Updated:
2014-10-29
Huawei has launched the Ascend G7, a new 5.5in mid-range smartphone with a metal chassis and decent specs. Here's our Huawei Ascend G7 hands-on review from IFA 2014 in Berlin. See also: Best smartphones 2014 Huawei Ascend G7 hands-on review: Price & Ava...
0%
pocket-lint.com
Updated:
2014-10-29
Huawei has announced the Ascend G7, a new smartphone with a metal body, looking to bring some of that HTC One love to those on a budget. The handset has a metal body that's punctuated by two plastic segments in the rear, top and bottom. It reminds us of...
0%
techradar.com/au/
Updated:
2014-10-29
I have bemoaned Hauwei products for looking and feeling cheap before now. But the company is now, finally, starting to change things.First was the metal bodied Ascend P7 launched earlier this year, and now at IFA 2014 the Chinese firm has launched the all...
Good Premium metal body, Improved UI, 4G and microSD slot, 13MP camera...
Bad Big and heavy, Low res for big display...
Bottom line The Hauwei Ascend G7 is a decent offering from the Chinese firm and it beats its closest rival - the HTC Desire 816 - in both specs and design. There is a slight issue though, and that's the presence of the OnePlus One - a handset which is set to become...
0%
techradar.com
Updated:
2014-10-29
I have bemoaned Hauwei products for looking and feeling cheap before now. But the company is now, finally, starting to change things.First was the metal bodied Ascend P7 launched earlier this year, and now at IFA 2014 the Chinese firm has launched the all...
Good Premium metal body, Improved UI, 4G and microSD slot, 13MP camera...
Bad Big and heavy, Low res for big display...
Bottom line The Huawei Ascend G7 comes equipped with a 1.2GHz quad-core 64-bit Snapdragon processor and 2GB of RAM - the same processor you'll find in the lower end Ascend G620S and Ascend Y550. 64-bit processors are still relatively unnecessary for now, but apps are...
0%
pcadvisor.co.uk
Updated:
2015-03-15
Huawei has launched the Ascend G7, a new 5.5in mid-range smartphone with a metal chassis and decent specs. Here's our Huawei Ascend G7 hands-on review from IFA 2014 in Berlin. See also: Best smartphones 2014 Huawei Ascend G7 hands-on review: Price & Ava...
Bottom line If you're after a large-screen 4G phone and you know you want Android, the Ascend G7 fits the bill. It has a decent screen, but not the highest resolution. The cameras take decent photos and reasonable video, too. Build quality is also good. The main prob...
0%
Show all
Country Distributor
Deutschland 2 distributor(s)
Belgium 1 distributor(s)