location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Huawei Ascend Y550 11.4 cm (4.5") Single SIM Android 4.4 4G Micro-USB 1 GB 4 GB 2000 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Huawei Check ‘Huawei’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ascend
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Y550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51091477 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6901443030064
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Huawei’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Huawei: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Huawei Ascend Y550 11.4 cm (4.5") Single SIM Android 4.4 4G Micro-USB 1 GB 4 GB 2000 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11.4 cm (4.5") 854 x 480 pixels
  • - Qualcomm Snapdragon 1.2 GHz
  • - 1 GB 4 GB MicroSD (TransFlash) 32 GB
  • - 4G Single SIM MicroSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 5 MP
  • - Lithium Polymer (LiPo) 2000 mAh
  • - Android 4.4
Long product name Huawei Ascend Y550 11.4 cm (4.5") Single SIM Android 4.4 4G Micro-USB 1 GB 4 GB 2000 mAh White :
The long product name of Huawei Ascend Y550 11.4 cm (4.5") Single SIM Android 4.4 4G Micro-USB 1 GB 4 GB 2000 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ascend Y550 - 4.5" 854 x 480 IPS, 2G/3G/4G, 1.2 GHz Quad Core, 1 GB RAM, microSD, 5MP, WLAN, Bluetooth, DLNA, GPS/A-GPS/Glonass, Android 4.4 + Emotion UI 2.3
More>>>
Short summary description Huawei Ascend Y550 11.4 cm (4.5") Single SIM Android 4.4 4G Micro-USB 1 GB 4 GB 2000 mAh White:
This short summary of the Huawei Ascend Y550 11.4 cm (4.5") Single SIM Android 4.4 4G Micro-USB 1 GB 4 GB 2000 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Huawei Ascend Y550, 11.4 cm (4.5"), 1 GB, 4 GB, 5 MP, Android 4.4, White

Long summary description Huawei Ascend Y550 11.4 cm (4.5") Single SIM Android 4.4 4G Micro-USB 1 GB 4 GB 2000 mAh White:
This is an auto-generated long summary of Huawei Ascend Y550 11.4 cm (4.5") Single SIM Android 4.4 4G Micro-USB 1 GB 4 GB 2000 mAh White based on the first three specs of the first five spec groups.

Huawei Ascend Y550. Display diagonal: 11.4 cm (4.5"), Display resolution: 854 x 480 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2000 mAh. Product colour: White. Weight: 153 g

Source Testseek summary Average rating
Reviews
Updated:
2014-10-19 02:24:52
Uk has collected 34 expert reviews for Huawei Ascend Y550 11.4 cm (4.5") Single SIM Android 4.4 4G Micro-USB 1 GB 4 GB 2000 mAh White and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
pocket-lint.com
Updated:
2014-10-19 02:24:52
Huawei has announced the Ascend Y550, a new budget device that it hopes will make it easier for everyone to get on to 4G. The budget end of the smartphone ladder has been really interesting of late: devices like the Moto E and Moto G have really impresse...
0%
techradar.com
Updated:
2014-10-19 02:24:52
The Huawei Ascend Y550 is the Chinese firm's latest assault on the budget end of the mobile market, and this time it has a handset rocking 4G and a low price tag.Based heavily on the EE Kestrel - a handset Huawei built specifically for the UK carrier - th...
Good Low price, Simple UI option, 4G and microSD...
Bad Boring design, Average screen, Default UI isn't great...
Bottom line The Hauwei Ascend Y550 comes running Android 4.4 KitKat, but it's been given the Chinese firm's heavy overlay in the form of the Emotion UI. It's a slightly upgraded version of the software we saw on handsets at MWC earlier this year, with the Y550 offici...
0%
techradar.com/au/
Updated:
2014-10-19 02:24:52
The Huawei Ascend Y550 is the Chinese firm's latest assault on the budget end of the mobile market, and this time it has a handset rocking 4G and a low price tag.Based heavily on the EE Kestrel - a handset Huawei built specifically for the UK carrier - th...
Good Low price, Simple UI option, 4G and microSD...
Bad Boring design, Average screen, Default UI isn't great...
Bottom line The Huawei Ascend Y550 is more of the same from the Chinese firm. It's a well built, low cost Android handset which allows you to do all the basics without really standing out. It could well be an attractive option on contract, and the Simple UI makes it...
0%
geeksquad.co.uk
Updated:
2014-10-29 06:52:54
The Huawei Ascend Y550 offers 4G connectivity at a bargain price, but is it too good to be true? Agent Lee finds out.Huawei IS now well established in the UK with ITS range of affordable smartphones and its latest offering, the Ascend Y550, is aiming to f...
0%
geeksquad.co.uk
Updated:
2014-10-31 04:57:26
The Huawei Ascend Y550 offers 4G connectivity at a bargain price, but is it too good to be true? Agent Lee finds out.Huawei is now well established in the UK with itsrange of affordable smartphones and its latest offering, the Ascend Y550, is aiming to fi...
Good 4G on a budget, Bundled apps are useful, Emotion UI is quirky and accessible...
Bad Dull styling, Screen isn't brilliant, Emotion UI jars with Android purists - yes it's a double-edged sword...
Bottom line All in all, the Huawei Ascend Y550 is a great entry-level handset.The Ascend Y550 is another strong showing for Huawei in the entry-level market. It's refreshingly uncomplicated which makes it a great choice for first-time users. Their Emotion UI might be...
0%
coolsmartphone.com
Updated:
2014-11-14 01:19:17
Cast your mind back to January 2013 and you may remember the Huawei Ascend G330 . It looked like this..The moment I unboxed the Y550 it instantly reminded me of the G330 above. Sure, the Y550 is a bit bigger and has a larger screen (4.5″ on the Y550 with...
Bottom line You know, there are some positives here. The phone has been put together well and it receives a brilliant signal – far better than my usual phone as it cruises through my usual “dead spots” without issues. However, the low-screen resolution and similar ca...
67%
mobilephones.com
Updated:
2014-11-26 09:11:31
When you pick up the Huawei Ascend Y550 you will notice that even though it has a plastic shell it does feel solid, suggesting that it should take the odd knock or too without any problems . Size wise it fits nicely into the mini category of smartphones a...
88%
geeksquad.co.uk
Updated:
2015-01-17 11:01:26
It seems that there's a new phone getting released every week, and it's easy to get confused as all the manufacturers attempt to grab your attention with snappy marketing and bewildering spec-sheets.Amidst all the noise it can be very difficult to work ou...
0%
trustedreviews.com
Updated:
2015-01-27 02:48:50
What is the Huawei Ascend Y550? The Huawei Ascend Y550 is one of the cheapest 4G phone in the world right now. For £70 on a pay-as-you-go deal, you get a 4G handset complete with the latest generation of 64-bit chipset, while undercutting the competition...
Good Great battery life, Fair screen colour and contrast, Up-to-date 64-bit CPU...
Bad Low screen resolution, Minor performance issues, Low internal storage...
Bottom line The Huawei Ascend Y550 isn't a top-performing phone but offers decent insides and 4G at a low price...
70%
pcauthority.com.au
Updated:
2015-04-13 01:10:23
A $99 smartphone really should be a whole lot worse than this. Huawei's Ascend Y550 doesn't look or feel ‘cheap', unless it's sitting next to one of the aluminium premium devices. It sports a quad-core Cortex A53 1.2GHz CPU, with a 480 x 854 screen, upon...
Bottom line Amazing for the price...
80%
tech-reviews.co.uk
Updated:
2016-02-03 12:15:38
With 3G quickly becoming “old tech” it's time to make way for the new. The Huawei Ascend Y550 is a budget smartphone that features 4G LTE technology, a zippy 1.2GHz quad-core Qualcomm processor and a 4.5 inch IPS display. It all sounds great on paper, bu...
0%
recombu.com
Updated:
2014-11-29 03:23:42
If there's one trend we can't help but notice with Huawei, it's that it's helping to put incredibly powerful technology in the hands of a greater range of people.4G-toting smartphones were once the reserve of those with deep pockets, confined to the flags...
Good Excellent battery life, Highly customisable UI, Low cost 4G...
Bad Dull design, Mediocre screen, Tiny internal storage...
Bottom line Buy it for the right reasons Despite some pretty uninspiring first impressions, the Huawei Ascend Y550 actually packs a lot of nice and even some distinctive power-user features into a low-to-mid range specced device. There's obvious work that could b...
60%