Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Huawei eSpace 7950 IP phone Black Wired handset 6 lines

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Huawei
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eSpace 7950
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50081737
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
6920702748007
Category
An Internet Protocol (IP) phone, also known as a VoIP phone (Voice over IP) uses technologies for placing and transmitting telephone calls over an IP network, such as the Internet, instead of the traditional public switched telephone network (PSTN).
IP Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHuawei: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9933
This statistic is based on the 93527 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91428 free Open Icecat users.
Info modified on: 27 Mar 2020 09:45:38
The date of the most recent change of this product data-sheet in Icecat.
Datasheet (1,0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Huawei eSpace 7950 IP phone Black Wired handset 6 lines :
The short editorial description of Huawei eSpace 7950 IP phone Black Wired handset 6 lines

5" LCD (800 x 480), 6 lines, 128 MB RAM, 2 x GE for PoE, RJ-9/ USB, Bluetooth, PoE Class 2, 217 x 208 x 124 mm, 900 g
More>>>
Huawei eSpace 7950 IP phone Black Wired handset 6 lines:
The official marketing text of Huawei eSpace 7950 IP phone Black Wired handset 6 lines as supplied by the manufacturer

The eSpace 7950 is equipped with a 5-inch, high-resolution, true color screen and supports six SIP accounts. It provides a rich array of functions and delivers excellent operation experience. It also offers a user-friendly MMI on a large, true color Liquid Crystal Display (LCD) screen, supports a broad range of peripherals, and delivers high-quality call services, making it an icon of the new generation of business IP phones.

Screen
- True-color 5-inch screen with 800 x 480 pixels (high resolution) and 16 million colors.

Buttons
- Six line buttons, with red and green, dual-color LEDs, support a maximum of 12 concurrent calls;
- Up to 5 programmable buttons (unused line buttons serving as programmable buttons)
- Four fixed function buttons with red LEDs, including speaker, headset, mute, and call history;
- Five fixed function buttons without LEDs, including home, message, volume, contacts, and forward;
- Four easy-to-operate soft keys activate options on the screen;
- Five navigation buttons, including up, down, left, right, OK;

Ports
- Two GE ports support PoE;
- One USB 2.0 port for connecting USB devices, such as a USB flash drive to import ringtones, wallpapers, and contacts or a USB headset;
- A RJ-9/USB headset port;
- Embedded Bluetooth 2.1 module and support for a Bluetooth headset;
- Support for up to three eSpace 7903X expansion modules.

Voice and security
- Opus full-band voice codec with a sampling frequency as high as 48 kHz;
- High-fidelity speaker, handset, and headset;
- Comprehensive signaling and media stream encryption.

Ringtone
- 10 system ringtones;
- Flexible ringtone selection;
- Ringtone import.

Wallpaper
- 12 system wallpapers;
- Large wallpaper selection;
- Wallpaper import.

Local configuration
- LCD screen GUI for local phone management;
- Built-in Web server;
- Web configuration page for easy phone management.

Huawei eSight
- eSight is a unified Network Management System (NMS), providing a variety of IP phone management functions, including batch phone restart, centralized phone configuration, unified deployment, unified upgrade, log export, and centralized update of wallpapers and ringtones.

GUI
- Consistent user experience;
- Man-machine interaction on the man-machine interface, with the assistance of soft keys;
- Diversified functions and easy operations.

Local six-party conference
- Easy to hold and manage a local multi-party conference with up to six participants;
- Powerful conference status display makes it easy to identify participants;
- Convenient conference control.

Contacts
- Up to 1,000 contacts;
- Contact group;
- Contact information (including profile pictures) setting.

Lightweight Directory Access Protocol (LDAP) directory
- Efficient keyword-based search for enterprise contact information using the IP phone’s LCD screen;
- Fuzzy search with multiple keywords;
- Click-to-dial for searched contacts;
- Synchronization with a corporate directory through LDAP.

Call history
- Up to 100 records for each dialed, received, and missed call;
- LED indication for missed calls;
- Detailed call information, such as the profile picture and call duration;
- Direct dial from the call history.

XML application
- Support for XML browsers;
- Allows the use of third-party XML applications.

Wide use in eSpace UC/CC/IMS solution
eSpace 7900 series IP phones can be used in the Huawei eSpace UC solution to provide diversified functions, including corporate directory, linkage, and one-key switch. They also support multi-registration and server redundancy to help ensure high reliability.
In the Huawei eSpace Contact Center (CC) solution, eSpace 7900 series works with the agent desktop to provide audio call services. eSpace 7900 series can also be applied to the Huawei IP Multimedia Subsystem (IMS) solution to provide basic IP Telephony (IPT) services.

Short summary description Huawei eSpace 7950 IP phone Black Wired handset 6 lines:
This short summary of the Huawei eSpace 7950 IP phone Black Wired handset 6 lines data-sheet is auto-generated and uses the product title and the first six key specs.

Huawei eSpace 7950, Black, Wired handset, Digital, In-band, 6 lines, 1000 entries

Long summary description Huawei eSpace 7950 IP phone Black Wired handset 6 lines:
This is an auto-generated long summary of Huawei eSpace 7950 IP phone Black Wired handset 6 lines based on the first three specs of the first five spec groups.

Huawei eSpace 7950. Product colour: Black, Handset type: Wired handset, Volume control: Digital. Lines quantity: 6 lines, Phonebook capacity: 1000 entries. Voice codecs: G.711a,G.711u,G.722,G.722.1,G.722.2,G.729ab,iLBC. Ethernet LAN interface type: Gigabit Ethernet, Bluetooth version: 2.1+EDR, Supported network protocols: TCP/IP, SIP, SDP, UDP, RTP, RTCP, DHCP, DNS, PPPoE, HTTP, HTTPS, SNTP, XCAP. AC adapter input voltage: 100 - 240 V, Power consumption (typical): 900 W

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Handset type *
Wired handset
Volume control
Digital
Dual-Tone Multi-Frequency (DTMF) modes
In-band
Phone features
Lines quantity *
The number of lines in the phone.
6 lines
Call waiting
Yes
Distinctive ring
Yes
Speed dialling
Yes
Call hold
Yes
Call forwarding
Yes
Conference call
Yes
Caller ID *
The name and/or number of the caller comes up on screen when they ring the phone. You also send your caller ID when you call someone else unless you choose to deactivate it.
Yes
Phonebook capacity *
The number of names/numbers that can be stored in the phonebook of a phone.
1000 entries
Call park
Yes
Call transfer
Yes
Audio
Speakerphone *
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Voice codecs
G.711a,G.711u,G.722,G.722.1,G.722.2,G.729ab,iLBC
Noise reduction
Yes
Echo cancellation
Yes
Voice activity detection
Yes
Adaptive jitter buffers
Yes
Automatic gain control
Yes
Audio
Comfort noise generation (CNG)
Yes
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN interface type
The characteristics of the Ethernet LAN interface.
Gigabit Ethernet
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
TCP/IP, SIP, SDP, UDP, RTP, RTCP, DHCP, DNS, PPPoE, HTTP, HTTPS, SNTP, XCAP
Ports & interfaces
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
RJ-9 ports quantity
1
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Camera
Built-in camera *
The product has an integrated camera.
No
Power
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
Yes
AC adapter input voltage
100 - 240 V
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
900 W
Weight & dimensions
Width
The measurement or extent of something from side to side.
217 mm
Depth
The distance from the front to the back of something.
208 mm
Height
The measurement of the product from head to foot or from base to top.
124 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
900 g
Packaging content
Number of handles included *
The amount of handles, which are the part by which a thing is held, carried or controlled.
1 pc(s)
Brand Image Product code Product Stock Price from
Huawei 8950 IP phone Black Wired handset IPS 224 lines Wi-Fi Huawei 8950 IP phone Black Wired handset IPS 224 lines Wi-Fi
(show image)
8950 8950 0,00
(excl. VAT)
0 (incl. VAT)
Huawei 50081736 IP phone Black LED 6 lines Huawei 50081736 IP phone Black LED 6 lines
(show image)
50081736 50081736 0,00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
United Arab Emirates 1 distributor(s)