Huawei logo

Huawei LSS7X24BX6S0 network switch module 10 Gigabit Ethernet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4622
Info modified on:
11 Jan 2022, 10:04:06
Short summary description Huawei LSS7X24BX6S0 network switch module 10 Gigabit Ethernet:

Huawei LSS7X24BX6S0, 10 Gigabit Ethernet, IEEE 802.3ae, IEEE 802.3z, SFP, SFP+, S7703 S7703 S7712, 159 W, 397.2 mm

Long summary description Huawei LSS7X24BX6S0 network switch module 10 Gigabit Ethernet:

Huawei LSS7X24BX6S0. Ethernet interface type: 10 Gigabit Ethernet, Networking standards: IEEE 802.3ae, IEEE 802.3z. Fiber optic connector: SFP, SFP+. Compatibility: S7703 S7703 S7712. Power consumption (typical): 159 W. Width: 397.2 mm, Depth: 430.4 mm, Height: 35.1 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.