location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC P3350 ( Love) handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 127 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3350 (HTC Love)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P3350
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:12:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC P3350 ( Love) handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 127 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 240 x 320 pixels Touchscreen
  • - SDRAM 0.064 GB
  • - Compatible memory cards: SDIO
  • - 0.2 GHz
  • - Bluetooth
  • - Built-in camera 1.92 MP
  • - Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 1250 mAh
Long product name HTC P3350 ( Love) handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 127 g :
The long product name of HTC P3350 ( Love) handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 127 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P3350 (HTC Love) - Microsoft Windows Mobile 5.0, Texas Instruments OMAP 850 201 MHz, 64 MB RAM, 256 MB ROM, 2.8" 240 x 320 TFT Touchscreen, GSM850/900/1800/1900, CSD, GPRS, EDGE, microSD, TransFlash, SDIO, USB 2.0, Bluetooth 2.0, IEEE 802.11b/g, FM radio (87.5-108MHz), 1.92MP Camera
More>>>
Short summary description HTC P3350 ( Love) handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 127 g:
This short summary of the HTC P3350 ( Love) handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 127 g data-sheet is auto-generated and uses the product title and the first six key specs.

HTC P3350 ( Love), 7.11 cm (2.8"), 240 x 320 pixels, 43.2 x 57.6 mm, TFT, 65536 colours, 0.064 GB

Long summary description HTC P3350 ( Love) handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 127 g:
This is an auto-generated long summary of HTC P3350 ( Love) handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 127 g based on the first three specs of the first five spec groups.

HTC P3350 ( Love). Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.256 GB, Compatible memory cards: SDIO. Processor frequency: 0.2 GHz

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 19:24:35
Uk has collected 7 expert reviews for HTC P3350 ( Love) handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Touchscreen 127 g and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pocket-lint.com
Updated:
2014-01-03 19:24:35
Can this build on the companys P3300 model?...
Good Wi-Fi...
Bad No GPS like the P3300, multimedia focus average...
Bottom line Take away that GPS functionality and you are left with a just another smartphone...
60%