location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Radar 9.65 cm (3.8") Single SIM Windows Phone 7.5 3G Micro-USB A 0.5 GB 8 GB 1520 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radar
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HPF021-00
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC Radar 9.65 cm (3.8") Single SIM Windows Phone 7.5 3G Micro-USB A 0.5 GB 8 GB 1520 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9.65 cm (3.8") 480 x 800 pixels
  • - 1 GHz
  • - 0.5 GB 8 GB
  • - 3G Single SIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 2.1+EDR
  • - Single camera 5 MP
  • - Lithium-Ion (Li-Ion) 1520 mAh
  • - Windows Phone 7.5
Long product name HTC Radar 9.65 cm (3.8") Single SIM Windows Phone 7.5 3G Micro-USB A 0.5 GB 8 GB 1520 mAh Silver :
The long product name of HTC Radar 9.65 cm (3.8") Single SIM Windows Phone 7.5 3G Micro-USB A 0.5 GB 8 GB 1520 mAh Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Radar, HSPA/WCDMA 900/2100 MHz, GSM/GPRS/EDGE 850/900/1800/1900 MHz, 3.8" 480 x 800 px, 1GHz CPU, 512MB RAM, 8GB, 3.5 mm, micro USB 2.0, 5MP, 720p HD, Bluetooth 2.1+EDR, 802.11b/g/n, GPS, 1520 mAh, 137 g, Silver, Windows Phone OS 7.5
More>>>
Short summary description HTC Radar 9.65 cm (3.8") Single SIM Windows Phone 7.5 3G Micro-USB A 0.5 GB 8 GB 1520 mAh Silver:
This short summary of the HTC Radar 9.65 cm (3.8") Single SIM Windows Phone 7.5 3G Micro-USB A 0.5 GB 8 GB 1520 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Radar, 9.65 cm (3.8"), 0.5 GB, 8 GB, 5 MP, Windows Phone 7.5, Silver

Long summary description HTC Radar 9.65 cm (3.8") Single SIM Windows Phone 7.5 3G Micro-USB A 0.5 GB 8 GB 1520 mAh Silver:
This is an auto-generated long summary of HTC Radar 9.65 cm (3.8") Single SIM Windows Phone 7.5 3G Micro-USB A 0.5 GB 8 GB 1520 mAh Silver based on the first three specs of the first five spec groups.

HTC Radar. Display diagonal: 9.65 cm (3.8"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Windows Phone 7.5. Battery capacity: 1520 mAh. Product colour: Silver. Weight: 137 g

Source Testseek summary Average rating
Reviews
Updated:
2012-02-11 18:29:38
Uk has collected 141 expert reviews for HTC Radar 9.65 cm (3.8") Single SIM Windows Phone 7.5 3G Micro-USB A 0.5 GB 8 GB 1520 mAh Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
zdnet.co.uk
Updated:
2012-02-11 18:29:28
If you're a Windows Phone fan seeking a relatively compact and solidly built handset, the HTC Radar could fit the bill. The optional dock may prove attractive, although that must be balanced by the inaccessible battery. We're still not convinced by the...
Good Good battery life, Compact, Solid metal unibody chassis...
Bad No access to the battery, No support for external storage, No Flash support...
65%
itpro.co.uk
Updated:
2012-02-11 18:29:33
The HTC RadarWindows Phone 7 may have had a slow first 12 months of existence, but it is starting to gain traction with manufacturers and HTC seems to be the most committed. The new Radar is its fourth Windows Phone 7 device to-date, but unlik...
Bottom line Limited storage capacity may limit its appeal and the camera could be better, but those aren’t major complaints for a smartphone at this cheaper end of the market and the HTC Radar is otherwise a good-value Windows Phone 7 device...
83%
wired.co.uk
Updated:
2012-02-11 18:29:33
A year ago Microsoft defied the haters with its all new operating system for mobiles, Windows Phone 7, which launched with great fanfare and a far amount of critical approval, though with a few minor flaws. Now it's time for its first major update with...
Good Windows Phone 7.5 Mango. Fivemegapixel camera. 3.8in capacitive touch screen. 1GHz processor...
Bad Mango is no game changer. Not many apps in Marketplace. Can't add more memory...
Bottom line The debut of Windows Phone 7.5 Mango is decent, though certainly not overwhelming, with a host of welcome updates but little "must-have". It looks lovely though, and the HTC Radar is a good, solid vehicle for it -- if you like the look of Windows Phone...
60%
3g.co.uk
Updated:
2012-02-11 18:29:35
It’s nice to see a mid-range phone that isn’t an Android device. The HTC Radar has a quality build and an excellent, smooth running OS. The 1GHz chip offers seamless performance, and there’s plenty of connectivity on offer. It’s an alternative to the...
Good Top build quality; excellent snapper; latest version of Windows Phone 7...
Bad ider this – Android users have around 400,000 apps to choose from, Apple owners more than half a million. How many do you get for WP7 – a measly 40,000. Okay, as we’ve already mentioned, many of the features that you would need apps for, such as social networking, are already integrated into the operating system, and there’s a Local Scout tile that gives you a directory of local restaurants, shop...
Bottom line For anyone looking for an alternative to Android or iOS, the HTC Radar is a worthy choice. The screen is clear and sharp, the build quality excellent and the operating system a joy to use. But the choice of apps lets it down...
80%
techradar.com
Updated:
2012-02-11 18:29:35
The HTC Radar is the latest smartphone to run Windows Phone 7.5, following on from the HTC Titan. With a smooth unibody design, HD video recording and 5MP camera, will it be enough to make Windows Phone a success?If HTC was at school right now, you can't...
Good Great, quality build, Loud speakerphone, Contacts integration is top-notch, Keyboard is fantastic, Browser is great and text looks clear...
Bad Battery isn't removable and storage isn't expandable, Voice search shown up now we have Siri, Too many quirks with camera options for comfort, Sharing videos is painful, Very little skinning and customisation allowed other than Windows' offerings...
Bottom line ForGreat, quality buildLoud speakerphoneContacts integration is top-notchKeyboard is fantasticBrowser is great and text looks clear...
70%
trustedreviews.com
Updated:
2012-02-11 18:29:36
Everyone may be waiting to see what exactly Nokia does with Windows Phone 7.5, as the company is expected to announce its first Microsoft powered handset at Nokia World in London this week. However, HTC has been quietly getting on with things on the Windo...
Good Windows Phone 7.5 UI is slick and responsive, Good battery life, Excellent call quality...
Bad Video recording could be better, Non-removable battery, No microSD card slot...
80%
expertreviews.co.uk
Updated:
2012-02-11 18:29:37
The Radar is HTC's mid-range Windows Phone 7.5 (Mango) phone. After a slow start, Windows Phone is maturing, and there are now thousands of apps available in the Marketplace. Compared to the huge flagship HTC Titan, with its 4.7in display, the Radar ha...
Bottom line An excellent operating system in a premium chassis - only the small amount of storage lets it down...
80%
theregister.co.uk
Updated:
2012-02-11 18:29:37
It’s been a year since Microsoft revamped its mobile offering with Windows Mobile 7, which was greeted with cautious enthusiasm by critics and punters alike. It’s taken a while, but we’re now seeing the first major update with version 7.5 (aka Mango) a...
Bottom line Windows 7.5 Mango certainly offers a lot of useful improvements on its predecessor but it’s no game changer. It remains to be seen if developers will embrace it and begin populating the Marketplace in the kind of numbers it will need to compete with A...
75%
fonehome.co.uk
Updated:
2012-02-11 18:29:37
The HTC Radar may lack the brawn of its bigger brother, the HTC Titan, but overlook this slick little Windows Phone at your peril. With the right apps, it has the making of an HTC phone truly designed for the masses...
Bottom line If there were apps, we’d recommend this over the equally sexy HTC Desire S in a flash – if.Love Windows Phone Mango, aluminium casingHate Meh camera, Marketplace is still empty, less than 8GB of storage to play withSpecs: Screen: 3.8-inch, 800 x 480Con...
80%
pocket-lint.com
Updated:
2012-02-11 18:29:37
Windows Phone 7 Mango is here and that means a selection of new smartphones to choose from. The new version of the OS is aimed at users who are either upgrading from the first batch of 2010 handsets, or moving over to the platform for the first time...
Good DLNA, crisp Super LCD screen, good design...
Bad Same processor as last year, no Dr Dre Beats Audio, no NFC, not much storage...
Bottom line Good, but not amazing...
80%
T3.com
Updated:
2012-02-11 18:29:37
The has just got official and as well as packing Microsoft’s latest mobile OS, , it also touts some killer specs. The aluminium unibody design is gorgeous and reminiscent of last year’s ace HTC Legend. It comes with 8GB of storage space, as well as...
0%
trustedreviews.com
Updated:
2012-02-11 18:29:37
As we have seen with the HTC Titan , the Taiwanese manufacturer is certainly betting on the fact that WP7 has a bright future. While the Titan is the flagship model in the new Mango line-up from HTC, the Radar is very much the underling. On first vie...
Bottom line The Radar is a phone which has all the basics in place: decent screen, five megapixel camera, WP7 Mango software and a nice aluminium unibody design. The problem is that we’ve seen this dozens of times before with Android and 1st gen Windows Phone hand...
0%
digitalone.com.sg
Updated:
2012-03-22 01:19:40
THE HTC Radar is the successor to the now discontinued HTC Trophy which was actually a very powerful Windows 7 when launched. It was expensive but powerful.HTC has replaced it with the more contemporary looking Radar minus and plus a few features.Made...
100%
itreviews.com
Updated:
2013-12-15 07:44:39
Review date: 05 January, 2012. Review by: Sandra Vogel HTC has bought into Microsoft’s Windows Phone smartphone operating system in a fairly big way, and now has several handsets in its portfolio. One that rather dropped under the radar (pardon the pu...
Good Great chassis build; fast responsive processor...
Bad No memory expansion; can’t access the battery; no Flash support.
Bottom line The HTC Radar is a solidly made handset, and it’s a good size for the hand and pocket. Although, without memory expansion and Flash support it feels hampered. There’s no particular standout feature to lure us in, while the Windows Phone OS is something...
60%
coolsmartphone.com
Updated:
2014-03-20 04:38:56
With a new version of Windows Phone now available in Mango (7.5), we are starting to see a new range of devices coming onto the market with lots of new features and the HTC Radar is one of them. We were lucky enough to be at the launch of this handset...
0%
stuff.tv
Updated:
2014-03-20 04:38:56
The HTC Hub has the company's signature weather app sitting front and centre. The phone also features HTC's video download store, HTC Watch, along with Locations, the navigation app with free downloadable mapping...
80%
techview.co
Updated:
2014-05-17 03:58:45
The HTC Radar was one of two devices announced last night at HTC's event in London and the Radar is a mid-range Windows Phone Mango device with a 1GHz processor. Alongside the Titan, the Radar is also one of the first HTC devices to feature a dedicated ca...
0%
thunderbaylive.com
Updated:
2014-08-06 14:50:46
A video review of the HTC Radar 4G Windows Phone on T-Mobile. The HTC Radar has a 3.8″, 800 x 480 touch screen, a 1GHz CPU, 8GB internal storage and a front video chat camera and a 5 megapixel camera. This is a second generation Windows Phone running OS 7...
0%
tekgadg.com
Updated:
2014-09-21 02:09:33
We try to cover as many new devices as possible in a timely fashion, but sometimes we do not have the resources and access to cover everything. I recently had a chance to spend some time with the HTC Radar, a phone I wanted to check out in March but wasn'...
0%
technave.com
Updated:
2016-11-26 23:50:35
The HTC Radar is the younger brother of the HTC Titan, a truly mammoth Windows Phone smart phone that rocks a 4.7-inch display. The HTC Radar isn't quite so gigantic, but it's no less exciting, and could be a good deal cheaper.The Radar feels quite chunky...
Bottom line We didn't find anything particularly striking about the HTC Radar, either good or bad. We suspect its success will depend on whether Windows Phone Mango can improve the number of apps it offers to compete with its iPhone and Android rivals. If the operati...
0%
techindustriya.com
Updated:
2016-11-26 23:50:35
With Windows Phone, while you can still have separate apps for your social networks such as Twitter or Facebook, you can manage everything in the People Hub. Every contact you sync with the Radar is automatically added and if it can, merge the same contac...
Good Snappy performance; Pleasant and easy to use UI...
Bad 8GB storage; Camera quality is just OK; Lack of apps and local Xbox Live support...
Bottom line The Windows Phone platform is a good entry point for first time Smartphone users and the People Hub is perfect for those who are socially active.Rating: 7.5/10#...
75%
hardwarezone.com.my
Updated:
2016-11-26 23:50:36
Less than a year ago, HTC took the lead with three devices powered by Microsoft's Windows Phone 7 OS. For the Singapore market, this year is a little different, with only the HTC Radar accompanying the Windows Phone 7.5 Mango update. Taking a cue from th...
Good Beautiful unibody design with metal chassis, Comprehensive instant messaging and social network integration from WP 7.5, Above average imaging quality under lowlight conditions...
Bad Need more apps from Windows Phone Marketplace, Below average battery mileage, Slight detail loss in fine imaging, Limited 8GB of storage...
Bottom line From what we've experienced, the mid-range HTC Radar is a great fit if you view it purely as a communications tool. The exquisite unibody design, enhanced by the metal chassis and curved corners, is a refreshing approach away from the angular designs we'v...
80%
hardwarezone.com.ph
Updated:
2016-11-26 23:50:36
Less than a year ago, HTC took the lead with three devices powered by Microsoft's Windows Phone 7 OS. For the Singapore market, this year is a little different, with only the HTC Radar accompanying the Windows Phone 7.5 Mango update. Taking a cue from th...
Bottom line From what we've experienced, the mid-range HTC Radar is a great fit if you view it purely as a communications tool. The exquisite unibody design, enhanced by the metal chassis and curved corners, is a refreshing approach away from the angular designs we'v...
0%
technave.com
Updated:
2016-11-26 23:50:36
HTC Omega Malaysia Preview:HTC Mobiles have many touchscreen mobile phones to their credit now and one such model to be part of this league is known as HTC Omega. This mobile phone runs on the Windows 7 operating system just like its cousin HTC Eternity...
0%
fonearena.com
Updated:
2012-02-11 18:29:29
The HTC Radar marks the beginning of the next generation Windows Phone 7 devices. The fledgling OS had previously failed to grab much of market share owing to its lack of several basic features including multitasking , copy paste but with Mango onboar...
Good 1. Fantastic unibody construction, 2. Beautiful screen, 3. Great battery life...
Bad 1. 8GB of storage might be too less for some...
Bottom line The HTC Radar does not have the latest specifications , nor does it have a massive screen but what it offers is a cohesive experience. The hardware fits wonderfully in the hand and the OS is a joy to use.Over all , we were quite in love with the handse...
0%
cellphonequick.com
Updated:
2012-02-11 18:29:30
HTC Radar has elegant aesthetics, sturdy build, a responsive user interface and great camera response. It has tough competition from Samsung Omnia W which has powerful processor and the Super AMOLED screen. If the pricing is got to the same level this...
Good Smooth performance, Highquality construction, Good video recording quality...
Bad Immature OS with limited app support, Dull pictures...
Bottom line The HTC Radar is designed for those that want to take advantage of the latest Mango features on a new phone from HTC without having to go for the massive HTC Titan. A faster processor, bigger storage capacity and the addition of Beats Audio would have...
0%
fudzilla.com
Updated:
2012-02-11 18:29:31
HTC Radar is among the first smartphones with Windows Phone 7.5 operative system and is already available on the market. You can find Radar priced at about €300 or €1 on a two year contract for €20 monthly via a telco. Today we’ll see whether Radar and...
0%
thinkdigit.com
Updated:
2012-02-11 18:29:32
HTC Radar has elegant aesthetics, sturdy build, a responsive user interface and great camera response. It has everything going for it except the pricing - with an MRP of Rs. 23,990 it has tough competition from Samsung Omnia W which has powerful proce...
Bottom line HTC Radar has elegant aesthetics, sturdy build, a responsive user interface and great camera response. Call quality was top notch and we did not experience any dropped calls. WP7.5 has an evidently improved user experience. The handset has everything g...
70%
gsmarena.com
Updated:
2012-02-11 18:29:33
So, users of the HTC 7 Trophy can look at the Radar in disbelief all they want. Yes, it’s the same phone they’ve been having for a year now. The Radar won’t stare back at them. Although, it’s got a few things to show: unibody, wireless hotspot functio...
0%
arstechnica.com
Updated:
2012-02-11 18:29:33
The HTC Radar on T-Mobile is an entry-level Windows Phone handset that doesn't sound so great on paper, with middling internals and battery life, but its performance is better than mere numbers would suggest. While it has some concrete drawbacks, it...
Good Beautifully designed body, Smooth OS performance despite middling specs, Touch screen looks good, renders text well, and has superior responsiveness during text entry from the keyboard...
Bad Apps are slow to open, Battery life won't carry you through the day, Tiny amount of storage that can't be supplemented, Ugly, Speaker sounds like the cry of a banshee at higher volumes...
0%
Digitaltrends.com
Updated:
2012-02-11 18:29:33
Review: Despite aging specs, the HTC Radar 4G leverages Windows Phone 7.5 Mango, a solid design, and an affordable price tag. T-Mobile users, you now have a second Windows Phone to choose from, and this one looks a lot nicer. The HTC Radar 4G is a part...
Bottom line The HTC Radar is comfortable to hold, looks great, and has a solid camera for its class. We like it...
75%
coolsmartphone.com
Updated:
2012-02-11 18:29:33
With a new version of Windows Phone now available in Mango (7.5), we are starting to see a new range of devices coming onto the market with lots of new features and the HTC Radar is one of them. We were lucky enough to be at the launch of this handset...
0%
pcworld.com_techhive.com
Updated:
2012-02-11 18:29:34
The HTC Radar 4G ($100 with a new two-year contract from T-Mobile; price as of November 9, 2011) isn't a big leap forward for the Windows Phone 7 platform. The Radar 4G does ship with the latest software version, Mango, and it supports T-Mobile's HSPA+...
Good Stylish, all-white aluminum design, Windows Phone Mango is clean and easy to use, Crisp display...
Bad Nonremovable battery, Limited storage...
Bottom line The HTC Radar doesn't have a dual-core processor or the biggest display around, but its high-quality design and consistently smooth performance makes it a great choice. If you're upgrading to your first smartphone or not really liking Android, give Wi...
70%
techtree.com
Updated:
2012-02-11 18:29:35
Expert Review MRP: Rs 25,500Street Price (As On 7-Nov-2011): ; Rs 24,000 (; ) The Radar is the first () phone to visit our labs. The USP here is its OS, which can make or break this phone. Let's find out.Design And Build QualityThe phone's retail box...
Good Sleek and fluid UI; Excellent Facebook integration; Great build quality.
Bad Can't share files over Bluetooth; No mass storage mode; Lack of memory card slot.
70%
mobilechoiceuk.com
Updated:
2012-02-11 18:29:35
The very latest version of WP7 offers something a bit different from Android and iOS. A level of integration that's so deep it'll scare you, all wrapped up in a brilliantly built mid-range handset. Related links News HANDS ON: Nokia Lumia 800 VIDEO: No...
Good Excellent app integration, top-notch build quality, feature-packed camera...
Bad Shortage of apps, no card slotLook and Feel...
Bottom line The very latest version of WP7 offers something a bit different from Android and iOS. A level of integration that's so deep it'll scare you, all wrapped up in a brilliantly built mid-range handset...
80%
hardwarezone.com.sg
Updated:
2012-02-11 18:29:36
Less than a year ago, HTC took the lead with three devices powered by Microsoft’s Windows Phone 7 OS. For the Singapore market, this year is a little different, with only the HTC Radar accompanying the Windows Phone 7.5 Mango update.Taking a cue from t...
Good Beautiful unibody design with metal chassis, Comprehensive instant messaging and social network integration from WP 7.5, Above average imaging quality under lowlight conditions...
Bad Need more apps from Windows Phone Marketplace...
80%
brighthub.com
Updated:
2012-02-11 18:29:36
The HTC Radar is the newest mobile phone released by HTC and it runs the fresh Mango WP 7.5 update. With an updated operating system, unique and commercial design and a few other great features the HTC Radar is an efficient device for all age groups...
Bottom line The HTC Radar is a mobile phone that has taken notes from its predecessors and come up with suitable and much needed changes. This is also true of the Windows Phone operating system update to 7.5 Mango. The Radar features a great touch screen, a...
80%
engadget.com
Updated:
2012-02-11 18:29:37
HTC Radar 4G gets November 2nd launch date on T-Mobile with $100 price tag Mango rollout going smoothly, now available to half of all Windows Phones 1.5 GHz Scorpion and quartet of HTC Windows Phone 7 handsets headed to North America? It took life as the...
Good Beautiful displayTop-notch buildHD camcorder with auto-focus...
Bad Sealed battery (the HTC Titan's is removable)Limited storageHit-or-miss software customization...
Bottom line If you're undeterred by the Radar's few limitations, it's easily among the most satisfying Windows Phone devices on the market today...
0%
mobileburn.com
Updated:
2012-02-11 18:29:38
Sponsored links, if any, appear in green. The HTC Radar is the smaller of the two new Windows Phone 7.5 devices announced by HTC today. It features specifications that are similar to the Trophy that was released last year, though it does have a couple...
0%
phonearena.com
Updated:
2012-02-26 01:18:03
Windows Phone 7 kicked things off to a mixed start. Despite critical acclaim, Microsoft, hardware manufacturers and vendors were under-whelmed by its lack of consumer uptake. So while the platform has definitely fared better than, say, WebOS, it’s cer...
Good Smooth performance, Highquality construction, Good video recording quality...
Bad Immature OS with limited app support, Dull pictures, Few noteworth differences between this and the HTC 7 Trophy...
Bottom line The HTC Radar is all the Trophy was and then some. With a great screen, comfortable, ergonomic design and an attractive interface not to mention all the advantages of Mango. The phone won’t do everything an Android handset will, however, it’s much eas...
75%
chipchick.com
Updated:
2013-12-15 07:44:39
The HTC Radar 4G is one of the first Windows Phone devices to come running Windows Phone 7.5 (Mango) out of the box. It's also one of the first Windows phones to be 4G friendly and to sport a front-facing camera. It has been about a year since the first g...
Good Gorgeous Maclike unibody design; mango brings tons of U.I. and performance improvements; fast web surfing speeds; seamless social media integration is better than ever; now with multitasking, above average battery life, The...
Bad No MicroSD slot; mediocre camera...
Bottom line We can't emphasize how much we love the HTC Radar 4G. Maybe it's a chick thing, because the guys on our team actually prefer the Nokia Lumia 800, but we are totally smitten with the HTC Radar 4G. It's just the right size, has got just the right curves...
0%
mobiletechreview.com
Updated:
2013-12-15 07:44:40
twitter: @lisagade) The HTC Radar 4G is T-Mobile's first Windows Phone 7.5 Mango smartphone. This is a second generation Windows Phone with middle of the road specs and a price to match. It's $99 with contract and it has a 1GHz second gen Qualcomm Sn...
Good Attractive, well-made and affordable Windows Phone, Attractive, well-made and affordable Windows Phone, Attractive, well-made and affordable Windows Phone, Attractive, well-made and affordable Windows Phone...
Bad Limited storage for serious music folks, battery not user replaceable, Limited storage for serious music folks, battery not user replaceable, Limited storage for serious music folks, battery not user replaceable, What's...
Bottom line The HTC Radar 4G looked pretty good for the $99 with contract price tag when it first came out. But the new Nokia Lumia 710 Windows Phone on T-Mobile gives it a serious run for the money, so be sure to look at the Lumia 710 as well. We like the Radar...
70%
pcmag.com
Updated:
2013-12-15 07:44:40
The HTC Radar 4G ($99.99) is the first smartphone in the U.S. to ship with Windows Phone 7.5 'Mango'. Mango is a smooth, compelling update that can win you over if you're tired of your older iPhone or Android handset. Thanks to Microsoft's tight restri...
Good Feels well-crafted, Bright screen, Windows Phone 7,5 (Mango) OS is smooth as silk...
Bad Not really 4G, Mediocre reception, No Wi-Fi calling like with other T-Mobile smartphones...
Bottom line The HTC Radar 4G is a solid Windows Phone 7 device that could easily win some converts over from an Android or iOS handset...
70%
Pocketnow.com
Updated:
2013-12-15 07:44:41
The HTC Radar 4G is the first new device available in the U.S. running Windows Phone 7.5. Sure, the upgrade has been available on existing devices for a while, but now we finally get to see some of the new enhancements and new hardware improvements...
Bottom line When we first heard about the T-Mobile HTC Radar 4G, it sounded pretty disappointing. The paltry 8GB of storage space, a regular 1GHz processor, only a 5 megapixel camera, and a non-removable battery? If you call yourself a power user, you would easil...
90%
phonearena.com
Updated:
2013-12-15 07:44:41
After a year of checking out Windows Phone devices, we're about to embark on a new journey as Mango flavored smartphones are finally coming to market. The HTC Radar 4G is coming to T-Mobile on November 2nd for the two-year contract price of $100. Know...
Good Premium build and construction, Smooth performance...
Bad Specs are last generation, Videos are rather dull looking...
Bottom line For a good while there now, there wasn't anything particularly interesting out of the Windows Phone camp, but thankfully enough, the HTC Radar 4G comes off as being a good starting point for the new crop of Mango devices. Rather than coming to the tab...
75%
stuff.tv
Updated:
2014-01-19 07:16:10
The HTC Hub has the company's signature weather app sitting front and centre. The phone also features HTC's video download store, HTC Watch, along with Locations, the navigation app with free downloadable mapping...
80%
fudzilla.com
Updated:
2014-01-25 01:28:19
HTC Radar is among the first smartphones with Windows Phone 7.5 operative system and is already available on the market. You can find Radar priced at about €300 or €1 on a two year contract for €20 monthly via a telco. Today we'll see whether Radar and Wi...
Bottom line The Radar is one of HTC's first smartphones with Windows Phone 7.5 “Mango” OS. We're talking about upper midrange smartphone that offers many advanced features. HTC's Titan comes with a bigger screen and a better camera, but the Radar allowed for a good M...
0%
recombu.com
Updated:
2014-03-26 03:37:10
Along with the HTC Titan which we recently reviewed comes the HTC Radar, the second of HTC's Windows Phone line up for 2011.Like the Titan, you get Windows Phone 7.5 aka Mango installed out of the box, giving you access to a cornucopia of new features and...
60%
phonedog.com
Updated:
2014-05-29 05:52:44
Aaron takes an in-depth look at the HTC Radar 4G , T-Mobile's first 4G Windows Phone and a nice mid-range smartphone option on the carrier. Radar 4G packs a 1 GHz Snapdragon CPU, 3.8-inch display, 5-megapixel camera with 720p HD video recording capabiliti...
0%
wccftech.com
Updated:
2014-10-19 07:58:44
Microsoft's new Windows Phone platform turns one year old this week, and despite a simultaneous launch of nine devices last year , it didn't really make much of a dent in the Smartphone universe. In fact, thanks to poor marketing efforts, the platform jus...
Bottom line So far you have probably seen nothing but praise for the HTC Radar. This is because HTC have really delivered a marvel of a device, at the mid-range. It has an elegant design coupled with a beautiful Super LCD display and amazing battery life. It even per...
86%
goodhousekeeping.com
Updated:
2016-10-24 02:03:32
The HTC Radar's sleek design and bright screen might be enough to tempt even the most devout Android or iOS users. While it has a weaker app store compared to that for Apple or Android users, the phone is 4G capable and the first U.S. smartphone with Wind...
Good Clear display, Responsive touch screen, Intuitive manual...
Bad Relatively hard to read on, Can't remove casing or battery, A bit big and heavy...
70%
zdnet.com
Updated:
2016-10-24 02:03:33
Windows Phone is available in a fair number of handsets now, and is settling down as a smartphone operating system, having had a significant set of software updates and tweaks in the latter part of 2012. Windows Phone 7.5, codenamed Mango before its relea...
Bad No access to the battery, No support for external storage, No Flash support, Windows Phone is available in a fair number of handsets now, and is settling down as a smartphone operating system, having had a significant set of software updates and tweaks in...
Bottom line If you're a Windows Phone fan seeking a relatively compact and solidly built handset, the HTC Radar could fit the bill. The optional dock may prove attractive, although that must be balanced by the inaccessible battery. We're still not convinced by the...
65%