HTC logo

HTC Desire S 9.4 cm (3.7") Single SIM 3G Micro-USB A 1450 mAh Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56283
Info modified on:
07 Aug 2020, 15:09:13
Long product name HTC Desire S 9.4 cm (3.7") Single SIM 3G Micro-USB A 1450 mAh Grey:

Desire S, GSM/HSPA/WCDMA, 850/900/1800/1900/900/2100 MHz, 1GHz, 3.7", 480 x 800, 5MP, 720p HD video, Bluetooth 2.1, 802.11b/g/n, micro-USB 2.0, Android with HTC Sense, 130g, Grey

Short summary description HTC Desire S 9.4 cm (3.7") Single SIM 3G Micro-USB A 1450 mAh Grey:

HTC Desire S, 9.4 cm (3.7"), 480 x 800 pixels, 1 GHz, 5 MP, Grey

Long summary description HTC Desire S 9.4 cm (3.7") Single SIM 3G Micro-USB A 1450 mAh Grey:

HTC Desire S. Display diagonal: 9.4 cm (3.7"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1450 mAh. Product colour: Grey. Weight: 130 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.