location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Wildfire S 8.13 cm (3.2") Single SIM Micro-USB A 1230 mAh Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Wildfire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HMM054-00
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC Wildfire S 8.13 cm (3.2") Single SIM Micro-USB A 1230 mAh Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.13 cm (3.2") 320 x 480 pixels
  • - 0.6 GHz
  • - Single SIM
  • - Bluetooth 3.0+HS
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1230 mAh
Long product name HTC Wildfire S 8.13 cm (3.2") Single SIM Micro-USB A 1230 mAh Purple :
The long product name of HTC Wildfire S 8.13 cm (3.2") Single SIM Micro-USB A 1230 mAh Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wildfire S - GSM/GPRS/EDGE: 850/900/1800/1900 MHz, 3.2" 320x480, 600 MHz, 512 RAM, microSD, 1230 mAh, 3G, 802.11b/g/n, Bluetooth 3.0, 5.0 MP, Purple
More>>>
Short summary description HTC Wildfire S 8.13 cm (3.2") Single SIM Micro-USB A 1230 mAh Purple:
This short summary of the HTC Wildfire S 8.13 cm (3.2") Single SIM Micro-USB A 1230 mAh Purple data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Wildfire S, 8.13 cm (3.2"), 320 x 480 pixels, 0.6 GHz, Purple

Long summary description HTC Wildfire S 8.13 cm (3.2") Single SIM Micro-USB A 1230 mAh Purple:
This is an auto-generated long summary of HTC Wildfire S 8.13 cm (3.2") Single SIM Micro-USB A 1230 mAh Purple based on the first three specs of the first five spec groups.

HTC Wildfire S. Display diagonal: 8.13 cm (3.2"), Display resolution: 320 x 480 pixels. Processor frequency: 0.6 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1230 mAh. Product colour: Purple. Weight: 105 g

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 13:32:05
Uk has collected 157 expert reviews for HTC Wildfire S 8.13 cm (3.2") Single SIM Micro-USB A 1230 mAh Purple and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
3g.co.uk
Updated:
2011-07-31 13:32:04
While the Wildfire S is a nice addition to the range of affordable smartphones already available, it suffers from the amount of competition that its big brother never experienced, and with no stand-out features it may disappear into the crowd. HTC W...
Good Android 2.3 at a pocketfriendly price; small size; topnotch networking integration.
Bad umer Awards last year but since then, other phone makers have managed to produced smartphones with even more features at even lower prices. So can its sequel, the HTC Wildfire S, fare as well in an evermore crowded market?...
60%
alphr.com
Updated:
2011-07-31 13:32:04
HTC’s original Wildfire offered a full-fat Android experience in a budget handset, and was a PC Pro favourite for a while. But as more powerful phones dropped in price – notably the 1GHz Snapdragon-based HTC Desire – our fondness for the Wildfire waned...
Bottom line Improves on the original in every way, even if it’s squeezed by increasingly affordable competitors...
83%
theregister.co.uk
Updated:
2011-07-31 13:32:04
With HTC churning out a different handset for seemingly every demographic, the original Wildfire was ‘the weeny one’. The recent Wildfire S updates the concept with improved screen and processor, the latest (almost) Android 2.3 Gingerbread, plus GPS, W...
Bottom line It’s not top of the range but then it’s not meant to be, and the HTC Wildfire S makes some very reasonable compromises between flash and cash. It’s not that cheap though, and there are a few rival Android handsets offering a similar performance and fe...
70%
itreviews.com
Updated:
2011-07-31 13:32:04
The HTC Wildfire S is an update on last year's Wildfire. Like its predecessor, the Wildfire S is aimed at the middle of the range, suitable for those who want Android but don't fancy paying top dollar for a state-of-the-art handset. Anyone looking at...
Good Includes the latest Android 2.3 OS...
Bad Low screen resolution; short on internal memory.
Bottom line The HTC Wildfire S is a neat little smartphone that fits nicely into the mid-range. This is a crowded sector, though, and as well as handsets designed specifically for it you'll find former flagship models at attractive prices. Shop wisely, and you can...
60%
expertreviews.co.uk
Updated:
2011-07-31 13:32:04
The new Wildfire S is 6mm shorter and weighs 13g less than the Wildfire it replaces. Its screen has the same 3.2in diagonal, but its 320x480 resolution is an improvement on the previous model's 240x320 pixels. We can't help but feel the looks have take...
Bottom line HTC's Wildfire S is a capable budget phone, but its limited storage space could be frustrating and it's currently not particularly good value on contract...
60%
digitalversus.com
Updated:
2011-07-31 13:32:04
As we've come to expect from this HTC range, the Wildfire S is a very good phone for actually making calls with. Sound quality is excellent and is so crystal clear that you won't have trouble hearing what people are saying or making yourself heard. Plu...
Good Compact, stylish design / Pleasant to use, Good finish, Decent resolution considering the screen size, HTC Sense interface...
Bad Not powerful enough for advanced use, Sound quality and photos could be better...
Bottom line As a fairly minor upgrade of the original WildFire, the WildFire S takes HTC's compact and affordable mobile one step further. It's a functional consumer smartphone that won't disappoint...
80%
techradar.com
Updated:
2011-07-31 13:32:04
The HTC Wildfire arrived in mid-2010, when the world was still reeling from the impact of the sensational HTC Desire.And the Wildfire was almost as popular, coupling HTC's fantastic Sense user interface with a smaller, solid and capable little body – it w...
Good Solid and durable body, Great features on HTC Sense 2.1, Responsive capacitive touchscreen, Fairly decent still shots...
Bad Under-powered processor, Disappointing video recording, No DivX/Xvid video playback, Too expensive for what's on offer...
Bottom line A rare off moment from HTC. If this was £99 it'd be a formidable entry-level Android phone, but for over £200 the Wildfire S is lacking compared with the competition...
60%
T3.com
Updated:
2011-07-31 13:32:04
The HTC Wildfire S is the Taiwanese tech titan’s latest budget Android blower. Revealed in Barcelona at this year’s Mobile World Congress, it’s the successor to the best-selling original Wildfire but adds some sleek features that should ensure sale...
Good Smart design, Android 2.3, HTC Sense, Great camera...
Bad Low res screen, HTC Sense can't be updated...
80%
tracyandmatt.co.uk
Updated:
2011-07-31 13:32:04
Back in February of this year HTC announced a number of new handsets including 3 that were direct upgrades/replacements of existing models. We've already had a look at the HTC Desire S and the HTC Incredible S so now it's time for the HTC Wildfire S t...
Bottom line If you are looking for a compact yet full featured Android smartphone then don't look any further than the HTC Wildfire S. It's a great compromise between features and performance, in fact there isn't too much of a trade off here anyway. Whether you ar...
0%
pocket-lint.com
Updated:
2011-07-31 13:32:04
The HTC Wildfire S could be the darling of the affordable Android handsets. We say could be, because HTC have slightly muddied the water with the similarly-specced HTC Salsa, their touchscreen Facebook phone, as well as pitching out the Wildfire S int...
Good HTC Sense offers an easy connected experience, great design, affordable...
Bad Might be bettered by legacy devices still available, limited multimedia performance, finish on the back is a little slippery...
Bottom line Cute and compact, the HTC Wildfire S is limited in terms of what it will do, but what it does is delivered very nicely. Unless you are completely sold on the looks or the size, there are plenty of other choices out there...
70%
electricpig.co.uk
Updated:
2011-07-31 13:32:05
The HTC Wildfire S has landed, hitting shop shelves to sate those after an affordable Android phone now, rather than an insanely specced one in a few weeks’ time. But will it? Take a closer look in our HTC Wildfire S review and you’ll see the audie...
Good Tiny metal shell feels just like a Desire S...
Bad You'd never guess it was Android 2.3, so little has changed...
Bottom line It may very well be HTC’s low price Android offering, but that doesn’t mean the HTC Wildfire S is the best affordable Android option. Far from it: we still can’t recommend the Orange San Francisco highly enough, which for £90 on Pay As You Go will give...
60%
pcadvisor.co.uk
Updated:
2011-07-31 13:32:05
The HTC Wildfire S proves that lower-end Google Android phones don't necessarily have to be attractive too. The original HTC Wildfire is one of the many budget Google Android phones we saw in 2010. The HTC Wildfire S is no super phone; in fact, the s...
Bottom line The little HTC Wildfire S's attractive design makes up for what it lacks in specifications. Ginny Mies, PCWorld.com...
80%
fonehome.co.uk
Updated:
2011-09-14 19:56:33
The HTC Wildfire S is here to take the baton from HTC’s entry-level Android phone for 2010, the hit HTC Wildfire. This time around it’s sporting a spruced up screen, a newer bake of Android and a luvverly metal shell. Is that enough? Let’s find out...
Bottom line The HTC Wildfire S is the new mid-range Android of choice – are you sure we can’t tempt you with something more powerful though?...
80%
channelpro.co.uk
Updated:
2011-10-28 10:24:27
The first Wildfire was the best budget Android handset we'd seen. We test its successor, the Wildfire S HTC’s original Wildfire offered a full-fat Android experience in a budget handset, and was a PC Pro favourite for a while. But as more powerful phon...
100%
resellernews.co.nz
Updated:
2011-11-07 16:56:30
It is almost shocking that the Wildfire S is the first HTC Android-based phone released locally. HTC has produced model after model of Android phone since its first, known as the Dream, launched in October 2008. In fact, the HTC Dream was the first An...
0%
goodgearguide.com.au
Updated:
2011-11-07 16:56:37
The original HTC Wildfire smartphone brought the Android platform to the prepaid market, and its successor opts for an evolutionary rather than revolutionary upgrade. The HTC Wildfire S has the same-sized 3.2in, capacitive touchscreen and 5-megapixel...
Good Competitive price Latest Android software Excellent build quality...
Bad Small screen Occasionally sluggish performance Exclusive to Telstra...
Bottom line HTC's Wildfire S offers decent value for money, but doesn't come without compromises. However, those looking for a relatively compact and affordable smartphone are likely to be pleased with its combination of excellent build quality and intuitive softw...
75%
canadianreviewer.com
Updated:
2011-11-07 16:56:38
By Gadjo Cardenas SevillaWe've seen our share of micro-smartphones this year. We recently reviewed the Motorola DEFY, the HP-Palm Pre 2 and Sony's Xperia X10 Mini. HTC's Widlfire S joins the ranks of undersized yet over achieving smartphones that make...
80%
gadgetshow.channel5.com
Updated:
2012-02-15 07:51:51
The HTC Wildfire S is a delightful and affordable smartphone that crams a hefty range of features into a compact package dressed in a tough, great-looking unibody design. A 5-megapixel camera with LED flash, up to 32GB of storage, easy social network i...
Good It’s easy to judge budget smartphones as inferior to more costly handsets, but in the HTC Wildfire S we have a smartphone that offers features similar to pricier models. We love the unibody design that combines form and function. A 512MB internal memory can easily be upped to 32GB using a microSD card, offering plenty of room for music, photos and video. The HTC Wildfire S’ 3.2-inch screen offers...
Bad The dinky size isn’t for everyone. One downside to the smooth unibody is getting used to holding the thing without accidentally dropping it. You also cannot play Flash video. And even when playing non-Flash video, the HTC Wildfire S tends to struggle. Web browsing could also feel a little quicker, so overall media performance feels limited.
Bottom line The HTC Wildfire S may not be up there with the pricier handsets, but as a budget handset, the HTC Wildfire offers a handsome alternative with all the features you need to stay in touch, browse the web and listen to the odd tune. HTC Wildfire S review...
60%
techsmart.co.za
Updated:
2014-02-28 01:57:23
Smartphone buyers looking for a budget-friendly mobile device no longer have to settle for underpowered devices with unimpressive displays, as this price category is inhabited by some capable performers including the Samsung Galaxy Gio and HTC ChaCha...
0%
geeksquad.co.uk
Updated:
2014-03-20 04:40:45
The HTC Wildfire S is a low cost, Android-powered smartphone with a high enough specification for web browsing, games and apps. The Wildfire S does improve on the original Wildfire device - it's faster and lighter with a clearer touchscreen. Just don't ex...
Good Pocket-friendly size, nice design, affordable, wireless N capability for faster web browsing...
Bad 600MHz processor is a little slow, VGA video recording produces unimpressive video clips, Design, The HTC Wildfire S is slimmer and lighter than its predecessor - it only weighs 105g and it's just 101.3mm x 59.4mm in size, so you can comfortably hold and...
0%
recombu.com
Updated:
2014-03-30 05:50:51
The Wildfire S is HTC’s follow up to last year’s Wildfire. It’s an inexpensive, mid-ranged phone that comes wrapped in a stylish shell and gives users a taste of the smartphone experience for less. The HTC Wildfire S available in three distinctive colo...
Bottom line The HTC Wildfire S is a neat little mid-range phone with a stylish design. It has a lot to offer, but isn’t without its limitations. The limited storage space, will frustrate those who want to download and use plenty of apps, who should check out the H...
60%
whatmobile.net
Updated:
2014-04-04 04:31:28
All consumers really want is a compact, attractive device with a decent OS and powerful features at a low low price. Could the HTC Wildfire S be the answer to their dreams?Until HTC announced its flagship€dual-core monster, the HTC Sensation, it seemed li...
80%
gadgetdaily.xyz
Updated:
2014-05-07 02:59:31
Last year HTC's Wildfire delivered a fair compromise between specifications and price. Nearly a year on, HTC has updated the Wildfire. As time has passed our expectations of a budget smartphone have changed.So does the Wildfire S do enough to emulate its...
60%
thunderbaylive.com
Updated:
2014-09-28 11:52:32
A video review of the HTC Wildfire S Android smartphone on T-Mobile. The HTC Wildfire S is an entry-level Android 2.3 Gingerbread phone and it has a 5 megapixel camera with flash and WiFi calling. The phone works on T-Mobile's 3G network and comes with HT...
0%
technave.com
Updated:
2016-11-26 23:53:28
The HTC Wildfire S is here to take the baton from HTC's entry-level Android phone for 2010, the hit HTC Wildfire. This time around it's sporting a spruced up screen, a newer bake of Android and a luvverly metal shell.Wildfire S - Design and build quality:...
Bottom line It may very well be HTC's low price Android offering, but that doesn't mean the HTC Wildfire S is the best affordable Android option. The HTC Wildfire S is however, the new micro Android option. If your fingers are the size of a grain of rice, and you're...
0%
hardwarezone.com.my
Updated:
2016-11-26 23:53:28
Being an Android user has its benefits, and it can be summarized with one word: choice. With so many Android devices to choose from, there's bound to be one that fits your needs. If budget is of the utmost priority, reasonably affordable Android smartphon...
Bottom line Initially priced at S$388, the HTC Wildfire S has spent sufficient time in the market and should see a few price adjustments from its authorized resellers. The same can be said for its immediate competitors, the Sony Ericsson Xperia Mini and Huawei Ideos...
0%
pinoytechblog.com
Updated:
2016-11-26 23:53:28
Considering jumping to Android but don't want to break your budget? Check out a first-time Android user's review of the sexy HTC Wildfire S.Released last June, the HTC Wildfire S was introduced to the market as the much-needed upgrade over the first Wildf...
Bottom line I'll have to give this HTC Wildfire S a 7 out of 10. Its major strength is that is really DOES make it easier for me to connect with everyone else. It is very handy and can easily fit in my pocket or evening purse. My only concern would mostly be related...
0%
pcworld.co.nz
Updated:
2016-11-26 23:53:29
NameSmartphone: HTC Wildfire SAt a glance:Small form factor smartphone,Android 2.3 and Sense 2.1,3.2-inch, 480 x 320 pixel screenSummary:This has the makings of a great pocketable smartphone, with solid construction and good features.Rating:3/5RRP:$399Con...
0%
hardwarezone.com.ph
Updated:
2016-11-26 23:53:29
Introduced to the world in February along with the other “S” designated HTC smartphones, the HTC Wildfire S arrived on local shores with much fanfare last month , along with the much bigger HTC Sensation . Comparing it to the original Wildfire , the most...
0%
techpinas.com
Updated:
2016-11-26 23:53:29
Mark Milan of TP, reporting for duty... again. Launched alongside HTC Sensation last night, HTC Wildfire S offers a more afforable option for consumers who want to experience how HTC does Android without having to break the bank. Size comparison...
0%
technoodling.net
Updated:
2016-11-26 23:53:29
Phone manufacturers like Samsung, Cherry Mobile and LG have been going like gang busters in the entry level Android smartphone category. With phones that go for less than Php 12,000, it's been easy for the Filipino consumer to be highly receptive of the A...
Good Touchscreen. Good color reproduction and very responsive, Solid build quality and good design, The Wildfire S is loaded with Android 2.3 (Gingerbread) while most competing entry level Android handsets are still stuck on Android 2.2 (Froyo)...
Bad Price. Most expensive entry level Android smartphone, Bundled micro SD card is only 2 GB...
0%
techworld.com
Updated:
2011-07-31 13:32:04
The original HTC Wildfire smartphone brought the Android platform to the pay as you go market, and its successor opts for an evolutionary rather than revolutionary upgrade. The HTC Wildfire S has the same-sized 3.2in, capacitive touchscreen and 5 mega...
Bottom line HTC's Wildfire S offers decent value for money, but doesn't come without compromises. However, those looking for a relatively compact and affordable smartphone are likely to be pleased with its combination of excellent build quality and intuitive soft...
0%
mobilechoiceuk.com
Updated:
2011-07-31 13:32:04
A welcome addition to the affordable smartphone tier, but there’s nothing here to separate it from an increasingly busy crowd. Related links News HTC Now offering Android 2.3 for Desire HTC Desire Gingerbread updated cancelled HTC denies Sensation 'dea...
Good Android 2.3 for a very affordable price, dinky form factor and excellent social networking integration...
Bad The camera is disappointing and the processor is on the sluggish side. Though it runs on Android 2.3, the Wildfire is incapable of making the most of the OS.Look and Feel...
Bottom line A welcome addition to the affordable smartphone tier, but there’s nothing here to separate it from an increasingly busy crowd...
60%
cellphonequick.com
Updated:
2011-07-31 13:32:04
HTC has launched its HTC Wildfire S, which is an affordable Android device in the country.HTC Wildfire handset was first announced in the Mobile World Congress earlier in this year along with the HTC Desire S and the HTC Incredible S.This HTC wildfire...
Good Good screen, Sense 2.1 is user friendly, Camera performs well...
Bad Underpowered processor, Virtual keyboard too small, Incall quality far from great...
Bottom line Being limited to 640×480 video recording is a little disappointing, especially when many other smartphones with similar 5MP cameras manage 720p video capture with no trouble.Also, the phone struggles to actually record. The digital zoom, while nice to...
0%
gsmarena.com
Updated:
2011-07-31 13:32:04
The whole S lineup by HTC is under clear instructions not to be too generous with the upgrades. The Wildfire S takes that almost literally but isn’t afraid to smuggle in something that’s actually worth it. In our case here, the screen is the major ben...
0%
phonearena.com
Updated:
2011-07-31 13:32:04
Тhe original played a significant part in bringing HTC and Android to the masses. More affordable than its higher specced siblings, like the , it was nevertheless endowed with HTC's trademark build quality and Sense UI. In our review, the handset got...
Good Good screen, Sense 2.1 is user friendly, Camera performs well...
Bad Underpowered processor, Virtual keyboard too small, Incall quality far from great...
Bottom line The HTC Wildfire S is a neat, compact smartphone. Naturally, with the small form-factor comes some loss in functionality, specifically applying to the usability of a virtual keyboard on its 3.2" screen. The other drawback comes in the form of the under...
70%
theunwired.net
Updated:
2011-07-31 13:32:04
HTC announced its latest entry-level Android smartphone, the HTC Wildfire S which follows the 2009 released HTC Tattoo and last year's launched HTC Wildfire, back in February. And this time, HTC made less compromises which makes the Wildfire S a little...
0%
recombu.com
Updated:
2011-07-31 13:32:04
The Wildfire S is HTC’s follow up to last year’s Wildfire. It’s an inexpensive, mid-ranged phone that comes wrapped in a stylish shell and gives users a taste of the smartphone experience for less. The HTC Wildfire S available in three distinctive colo...
Bottom line The HTC Wildfire S is a neat little mid-range phone with a stylish design. It has a lot to offer, but isn’t without its limitations. The limited storage space, will frustrate those who want to download and use plenty of apps, who should check out the H...
60%
slashgear.com
Updated:
2011-07-31 13:32:05
Expectations around the HTC Wildfire S are, a little surprisingly, high. The third of HTC’s new Android devices from MWC 2011 in February, the entry-level smartphone replaces the Wildfire, a device which managed to carve itself quite the niche among pr...
Bottom line Back in our original Wildfire review, we concluded by praising the phone but saying we’d still opt for an HTC Legend. That didn’t seem to stop the Wildfire from selling well nonetheless, helped no doubt by a strong carrier push. The HTC Wildfire S has...
0%
ubergizmo.com
Updated:
2011-09-14 19:55:22
The HTC Wildfire S was designed (or at least commercialized) with the moto of “Live it, Love it, Share it”, and HTC goes as far as calling it a “superphone that lets you share Everything”. On paper, it looks good: 5 Megapixel camera, social network co...
Bottom line for casual users) Cute: Most people would probably agree that the HTC Wildfire S is a cutie. It’s size and curvy design are eye-catching and it feels great in the hand or in the pocket. It does everything that HTC pitches: sharing photos and updates...
0%
mobiletechreview.com
Updated:
2011-09-14 19:55:28
twitter: @lisagade) The HTC Wildfire S is for those of you who are just getting your first touchscreen smartphone, and for those who prefer small phones. It's very affordable (free on T-Mobile's website and $79 in T-Mobile stores) but features HTC's...
Good Compact, affordable entry level Android smartphone.
Bad No 4G, no Adobe Flash, relatively low res display.
Bottom line If you just want to browse the web, do email, send texts and take some surprisingly decent photos and video, the Wildfire S does it in a stylish package. The display is sharp and colorful, though at 3.2", men with large hands will probably find the on...
60%
pcmag.com
Updated:
2011-09-14 19:55:45
The HTC Wildfire S is a small, budget Android smartphone that helps fill out T-Mobile's lineup. It runs Android 2.3 (Gingerbread), which deserves a hallelujah, as plenty of new handsets are still shipping with the dated Android 2.2 OS, and even the slu...
Good Svelte design, Bright, colorful screen, Android 2,3 (Gingerbread) comes standard, Good camera...
Bad Short battery life, Weak reception, Useless speakerphone...
Bottom line The HTC Wildfire S isn't as impressive or as fast as high-end Android phones on T-Mobile, but it's inexpensive and offers virtually the same feature set...
70%
phonescoop.com
Updated:
2011-09-14 19:55:53
The HTC Wildfire S is a compact, yet capable, Android 2.3 Gingerbread phone for T-Mobile. Does this $80 smartphone turn up the heat, or does it flame out? Find out in Phone Scoop's full review. Not into the super slab? Looking for something daintier...
Bottom line It’s tempting to think that an inexpensive smartphone is going to suck, but that's not the case with HTC's Wildfire S. Even though it has some stripped down features (no front camera for video chat, no dual-core processor,) the features it does includ...
0%
slashgear.com
Updated:
2011-09-14 19:55:57
Say Hello to the smallest offering I’ve seen in a while from HTC, this little device is small enough that anyone can carry it no matter how small the hands are. It would feel comfortable for your 10 year old, and would make a great starter phone too. T...
Bottom line To wrap things up I’d have to give this device a thumbs-up. For a first time smartphone or first time Android user this would be the ideal device. Some might want something larger but for the size and everything you get it really is awesome. For someo...
0%
androidcentral.com
Updated:
2011-09-14 19:56:05
One fortunate side-effect of all the craziness going on at the expensive end of the smartphone spectrum is that more-affordable devices are starting to become faster and better. Last year’s HTC Wildfire underwhelmed us a little, with its sub-par QVGA s...
0%
fonearena.com
Updated:
2011-09-14 19:56:17
While the original HTC Wildfire was a pint-sized alternative to the flagship HTC Desire, it cut a few too many corners in order to keep its price (not to mention dimensions) down. The screen showcased an awkward 240×320 pixel resolution and as a resul...
0%
brighthub.com
Updated:
2011-09-14 19:56:24
The Android platform continues to dominate the current smartphone market. While we may be used to the virtual arms race in terms of ever more powerful phones, there have also been some great developments at the budget end of the market. The original...
Bottom line You can pick the HTC Wildfire S up for free with a £20 (just over $33) per month 2 year contract at Orange right now. It is a compact device with an impressive range of features and a great screen, for a budget phone. It’s only really let down b...
80%
Pocketnow.com
Updated:
2011-10-28 10:24:27
Lately we've gotten accustomed to high-end, expensive smartphones. The low-end is still primarily populated with the "dumb" flip-style phones. Apple has opted for selling older versions of its iPhone as "entry level". HTC, on the other hand, has de...
Bottom line If you're looking for an entry-level phone, but want all the features and benefits of Android, this is the phone for you. It fits in-hand wonderfully, is very well built, has all the minimum requirements that you need in a smartphone, and is priced we...
50%
etechreviews.com
Updated:
2011-12-16 01:09:44
HTC Wildfire S remains underpowered and builds on its popular predecessor, with its more alluring design and superior display. It is a beautifully designed Android 2.3 Gingerbread smartphone with plethora of additional software features and decent five...
0%
hardwarezone.com.sg
Updated:
2012-02-09 13:53:23
Being an Android user has its benefits, and it can be summarized with one word: choice. With so many Android devices to choose from, there’s bound to be one that fits your needs. If budget is of the utmost priority, reasonably affordable Android smartp...
Good Full HTC Sense experience, Compact form factor, Decent performance with smooth screen transition and fast loading times for apps...
Bad Below average battery mileage...
80%
theunwired.net
Updated:
2013-10-24 03:43:54
Participate in the::unwired's User Experience Customer Survey No. 2 and win an Amazon Gift Card!It only takes three minutes but your feedback helps to shape the Smartphone future!Click here for English / Klick hier für Deutsch / Clicca qui per l'italia...
0%
pcmag.com
Updated:
2013-12-11 12:30:06
The HTC Wildfire S is a cute, tiny Android smartphone for MetroPCS. But at $179, it's also a bit overpriced and underpowered. It should satisfy users who aren't too demanding of their devices, but you can make a better choice for less money. Design and...
Good Cute and tiny, Bright, colorful display, FM radio...
Bad Low-end specs, Short battery life, Slow Internet...
Bottom line The HTC Wildfire S is an average, low-end Android phone for MetroPCS, and you can do better for less money...
60%
phonedog.com
Updated:
2014-05-29 05:55:52
Aaron goes in-depth with the HTC Wildfire S , T-Mobile's newest Android smartphone. Announced at Mobile World Congress earlier in the year, the Wildfire S has a 600 MHz Qualcomm CPU, 3.2-inch display, 5-megapixel camera with flash, and Android 2.3 with HT...
0%
wccftech.com
Updated:
2014-10-19 07:58:34
HTC is one of the largest and most popular manufacturers of Android based smartphones. You recently read our review of the Sensation and Flyer, two very high quality products aimed at the upper end of the market segment. However in the midst of all these...
Bottom line HTC has done really well keeping the size of this phone even smaller than the original Wildfire which it replaces. It's a nifty looking phone and for a phone this small it fits beautifully in the hands. I cannot stress this enough, the dimensions are perf...
72%
theunwired.net
Updated:
2014-11-02 10:36:53
HTC announced its latest entry-level Android smartphone, the HTC Wildfire S which follows the 2009 released HTC Tattoo and last year's launched HTC Wildfire, back in February. And this time, HTC made less compromises which makes the Wildfire S a little bi...
Bottom line If you are looking for a great smartphone with a small price, don't look further - you found it! If you are looking for the latest and greatest technology, stop reading here - the Wildfire S is the wrong device! The HTC Wildfire S isn't sporting the lates...
0%
goodhousekeeping.com
Updated:
2016-11-26 23:53:28
HTC's Wildfire has plenty of features usually reserved for more expensive phones, including a G-sensor, a digital compass, a proximity sensor, and an ambient light sensor. Users can place calls over Wi-Fi, and consumer testers said it was very comfortable...
Good Clear display, Small, light design, Comfortable to hold, Battery is extremely easy to remove, Extremely helpful instruction manual...
Bad Users found it somewhat difficult and uncomfortable to type on, Small screen given phone overall size, Comparatively thick design, Casing is difficult to remove...
70%
intomobile.com
Updated:
2016-11-26 23:53:29
One of HTC's newly-announced Android smartphones is the Wildfire S, the successor to the compact and feature-packed Wildfire from last year. The iterative update to the Wildfire made its debut at Mobile World Congress 2011 at HTC's press conference, and w...
0%
channelpro.co.uk
Updated:
2011-10-28 10:22:07
The first Wildfire was the best budget Android handset we'd seen. We test its successor, the Wildfire S HTC’s original Wildfire offered a full-fat Android experience in a budget handset, and was a PC Pro favourite for a while. But as more powerful phon...
100%
3g.co.uk
Updated:
2011-10-28 10:22:28
While the Wildfire S is a nice addition to the range of affordable smartphones already available, it suffers from the amount of competition that its big brother never experienced, and with no stand-out features it may disappear into the crowd. HTC W...
Good Android 2.3 at a pocketfriendly price; small size; topnotch networking integration.
Bad umer Awards last year but since then, other phone makers have managed to produced smartphones with even more features at even lower prices. So can its sequel, the HTC Wildfire S, fare as well in an evermore crowded market?...
60%
channelpro.co.uk
Updated:
2011-10-28 10:22:29
Improves on the original in every way, even if it’s squeezed by increasingly affordable competitors HTC’s original Wildfire offered a full-fat Android experience in a budget handset, and was a PC Pro favourite for a while. But as more powerful phones d...
0%
pcpro.co.uk
Updated:
2011-10-28 10:22:37
HTC’s original Wildfire offered a full-fat Android experience in a budget handset, and was a PC Pro favourite for a while. But as more powerful phones dropped in price – notably the 1GHz Snapdragon-based HTC Desire – our fondness for the Wildfire waned...
Bottom line Improves on the original in every way, even if it’s squeezed by increasingly affordable competitors...
83%
itreviews.com
Updated:
2011-10-28 10:23:01
The HTC Wildfire S is an update on last year's Wildfire. Like its predecessor, the Wildfire S is aimed at the middle of the range, suitable for those who want Android but don't fancy paying top dollar for a state-of-the-art handset. Anyone looking at...
Good Includes the latest Android 2.3 OS...
Bad Low screen resolution; short on internal memory.
Bottom line The HTC Wildfire S is a neat little smartphone that fits nicely into the mid-range. This is a crowded sector, though, and as well as handsets designed specifically for it you'll find former flagship models at attractive prices. Shop wisely, and you can...
60%
expertreviews.co.uk
Updated:
2011-10-28 10:23:06
The new Wildfire S is 6mm shorter and weighs 13g less than the Wildfire it replaces. Its screen has the same 3.2in diagonal, but its 320x480 resolution is an improvement on the previous model's 240x320 pixels. We can't help but feel the looks have take...
Bottom line HTC's Wildfire S is a capable budget phone, but its limited storage space could be frustrating and it's currently not particularly good value on contract...
60%
digitalversus.com
Updated:
2011-10-28 10:23:12
As we've come to expect from this HTC range, the Wildfire S is a very good phone for actually making calls with. Sound quality is excellent and is so crystal clear that you won't have trouble hearing what people are saying or making yourself heard. Plu...
Good Compact, stylish design / Pleasant to use, Good finish, Decent resolution considering the screen size, HTC Sense interface...
Bad Not powerful enough for advanced use, Sound quality and photos could be better...
Bottom line As a fairly minor upgrade of the original WildFire, the WildFire S takes HTC's compact and affordable mobile one step further. It's a functional consumer smartphone that won't disappoint...
80%
fonehome.co.uk
Updated:
2011-10-28 10:23:44
The HTC Wildfire S is here to take the baton from HTC’s entry-level Android phone for 2010, the hit HTC Wildfire. This time around it’s sporting a spruced up screen, a newer bake of Android and a luvverly metal shell. Is that enough? Let’s find out...
Bottom line The HTC Wildfire S is the new mid-range Android of choice – are you sure we can’t tempt you with something more powerful though?...
80%
pcadvisor.co.uk
Updated:
2011-10-28 10:24:13
The HTC Wildfire S proves that lower-end Google Android phones don't necessarily have to be attractive too. The original HTC Wildfire is one of the many budget Google Android phones we saw in 2010. The HTC Wildfire S is no super phone; in fact, the s...
Bottom line The little HTC Wildfire S's attractive design makes up for what it lacks in specifications. Ginny Mies, PCWorld.com...
80%
resellernews.co.nz
Updated:
2011-11-07 16:55:45
It is almost shocking that the Wildfire S is the first HTC Android-based phone released locally. HTC has produced model after model of Android phone since its first, known as the Dream, launched in October 2008. In fact, the HTC Dream was the first An...
0%
gadgetshow.channel5.com
Updated:
2012-02-15 07:49:39
The HTC Wildfire S is a delightful and affordable smartphone that crams a hefty range of features into a compact package dressed in a tough, great-looking unibody design. A 5-megapixel camera with LED flash, up to 32GB of storage, easy social network i...
Good It’s easy to judge budget smartphones as inferior to more costly handsets, but in the HTC Wildfire S we have a smartphone that offers features similar to pricier models. We love the unibody design that combines form and function. A 512MB internal memory can easily be upped to 32GB using a microSD card, offering plenty of room for music, photos and video. The HTC Wildfire S’ 3.2-inch screen offers...
Bad The dinky size isn’t for everyone. One downside to the smooth unibody is getting used to holding the thing without accidentally dropping it. You also cannot play Flash video. And even when playing non-Flash video, the HTC Wildfire S tends to struggle. Web browsing could also feel a little quicker, so overall media performance feels limited.
Bottom line The HTC Wildfire S may not be up there with the pricier handsets, but as a budget handset, the HTC Wildfire offers a handsome alternative with all the features you need to stay in touch, browse the web and listen to the odd tune. HTC Wildfire S review...
60%
whatmobile.net
Updated:
2014-04-04 04:31:28
All consumers really want is a compact, attractive device with a decent OS and powerful features at a low low price. Could the HTC Wildfire S be the answer to their dreams?Until HTC announced its flagship€dual-core monster, the HTC Sensation, it seemed li...
80%
littlegreenrobot.co.uk
Updated:
2014-05-07 02:59:33
Last year HTC's Wildfire delivered a fair compromise between specifications and price. Nearly a year on, HTC has updated the Wildfire. As time has passed our expectations of a budget smartphone have changed.So does the Wildfire S do enough to emulate its...
60%
gadgetspeak.com
Updated:
2016-12-07 06:11:03
The Desire S is a recent addition to the range of Android phones from HTC and, as a result, has benefitted from the company’s experience. It is of a nice size and feels right in the hand and, having a fast enough processor and 1G of memory will meet th...
84%
gadgetguy.com.au
Updated:
2016-12-07 06:11:03
The follow up to last year’s HTC Desire brings some welcome changes, including a more solid design, less bulk and an updated operating system. The fourth phone from HTC to go by the “Desire” moniker, the Desire S is an update to the HTC Desire, the c...
Good Excellent aluminium build quality; Fast and stable modifications; High-definition voice calling support over Telstra NextG; Support for Skype video calling;...
Bad More internal memory needed; Merely a refresh, but not a huge departure from last year's model;...
Bottom line With a slightly better internal spec and a few millimetres and grams shaved, the Desire S isn’t a major advance on the model it replaces. That said, the original Desire is an impressive handset, and this refresh – minimal as it is – improves on it. Cl...
80%
thestar.com.my
Updated:
2016-12-07 06:11:03
A little tweak here and there has made the Desire S from HTC a more attractive phone. FANS of the first HTC Desire smartphone will surely notice the many differences between the original and its successor, the Desire S. The distinctions are not just...
Good Unibody design; 1.1GB built-in storage; runs smoothly on Android 2.3; enhanced Sense interface.
Bad Nothing major.
Bottom line It's no surprise that the HTC Desire S is a better phone than the original because it has been improved in almost all areas. For instance, the extra storage space is a welcome addition because you can now keep more apps and files on the smartphone. Th...
80%
pinoytechblog.com
Updated:
2016-12-07 06:11:07
The HTC Desire S is the successor to HTC's first highly successful Android phone, the HTC Desire, which also won our Phone of the Year for 2010. I've been using this phone for a few weeks now and I've learned how much improvement you can do over the HTC D...
Bottom line Even when most people think that the HTC Desire S is just an upgraded HTC Desire, well it's true. But experience-wise, it feels like a totally different phone. If it's an upgrade from the Desire, it's a much-needed upgrade.I really can't say anything bad...
0%
delimiter.com.au
Updated:
2016-12-07 06:11:07
The original HTC Desire is credited with kickstarting the explosive growth of the Android ecosystem in Australia after it launched through Telstra in April 2010. Now HTC and Telstra are trying the same trick again with the launch of the son of Desire. But...
Bottom line An underwhelming follow-up to the original Desire because of a lack of stand-out features, the Desire S is nonetheless a quality, serviceable and worthy smartphone which will get the job done without standing out in the crowd. However, we think there are...
0%
goodgearguide.com.au
Updated:
2016-12-07 06:11:10
It's hard to believe it's been more than a year since the original HTC Desire was launched, a smartphone that put Google's Android operating system on the map in Australia. The successor to the Desire is the HTC Desire S, and it's best described as an...
Good Latest Android OS and slick Sense integration, Unibody aluminium design, Competitive price...
Bad Evolution rather than evolution, No real advanced features, We miss the physical buttons...
Bottom line The HTC Desire S is an evolutionary rather than revolutionary upgrade over the original Desire. It remains an excellent smartphone, but it hits the market at a time when competition is fiercer than ever. We think it's a good all-rounder at a competitive p...
80%
Zdnet.com.au
Updated:
2016-12-07 06:11:13
Design It's no secret that the original HTC Desire was one of our favourite phones in 2010; despite many other models launching last year, it remained a solid option for any smartphone buyer, seeing off a raft of competition. The updated versio...
Good Gingerbread OS, Solid unibody construction, Faster download capability, Camera significantly improved from the original Desire...
Bad Evolutionary, not revolutionary, Somebody stole the physical buttons...
Bottom line HTC's Desire S isn't the king of the hill in the way that the original Desire was. As an evolution of the Desire concept, it's still a very nice phone, but it's not a world beater.
88%
expertreviews.co.uk
Updated:
2016-12-07 06:11:15
The new HTC Desire S is a minor update to the original HTC Desire, with a slightly faster graphics processor, more memory, faster 3G and Wi-Fi support, plus Android 2.3. The newer operating system provided a huge speed boost, doubling its score in the...
Bottom line A decent update to the original Desire, the S has a better camera, more space for apps and upgraded communications, but it's not enough to warrant a direct upgrade...
80%
yugatech.com
Updated:
2016-12-07 06:11:15
Launched just last month, the HTC Desire S is an attempt to refresh the original HTC Desire and hopefully bank on its popularity and accolades. Check our full review of the Desire S after the jump and see if it lives up to expectations.Before moving forwa...
0%
hardwarezone.com.my
Updated:
2016-12-07 06:11:15
The Desire S, overshadowed by an onslaught of other new HTC products announced at MWC 2011, has finally touched down on our shores. The new device joins a growing camp of Android 2.3-enabled smartphones, slathered over with the popular 2.1 HTC Sense UI. H...
Good Sturdy aluminum build, Acceptable battery life, Smooth user experience...
Bad Lackluster camera capabilities, No groundbreaking improvements...
Bottom line Judging the 'S'The Desire S retains what we liked about the Desire - portability and performance. Just like its predecessor, it is small, fitted with an acceptable 3.7-inch screen, a standard 5-megapixel camera and a powerful processor. However, we have t...
85%
hardwarezone.com.ph
Updated:
2016-12-07 06:11:15
The Desire S, overshadowed by an onslaught of other new HTC products announced at MWC 2011, has finally touched down on our shores. The new device joins a growing camp of Android 2.3-enabled smartphones, slathered over with the popular 2.1 HTC Sense UI. H...
Good Sturdy aluminum build, Acceptable battery life, Smooth user experience...
Bad Lackluster camera capabilities, No groundbreaking improvements...
Bottom line Judging the 'S'The Desire S retains what we liked about the Desire - portability and performance. Just like its predecessor, it is small, fitted with an acceptable 3.7-inch screen, a standard 5-megapixel camera and a powerful processor. However, we have t...
85%
whatmobile.net
Updated:
2016-12-07 06:11:15
The HTC Desire was the What Mobile Awards 2010 Mobile Phone of the Year, so there€s definitely no pressure on HTC to impress us with the Desire S, oh no!Since the original Desire was released, there have been almost too many new high-end Android phones to...
80%
siliconrepublic.com
Updated:
2016-12-07 06:11:15
HTC has a certain knack of taking on an OS and doing more with it than any other rival. The Desire S represents the most accomplished interpretation of Google's Android 2.3 Gingerbread OS. You see, I have nothing but contempt for manufacturers who simply...
Bottom line HTC has a certain knack of taking on an OS and doing more with it than any other rival. The Desire S represents the most accomplished interpretation of Google’s Android 2.3 Gingerbread OS. You see, I have nothing but contempt for manufacturers who simp...
0%
Mobile88.com
Updated:
2016-12-07 06:11:19
The HTC Desire S continues the tradition of HTC phones, having at least above average hardware and software. Android Gingerbread has so far impressed us on this device with its quick draw...
Bottom line Great mid-end phone, but no longer the exciting flagship its predecessor was HTC Desire S Specifications HTC Desire S Latest Prices HTC Desire S Photo HTC Desire S Video HTC Desire S User Comments For comparisons: click here...
0%
itpro.co.uk
Updated:
2016-12-07 06:11:19
HTC hit the big time with its original Desire handset. The device sold by the truckload, popularised Android within professional circles and proved to be one of the most reliable phones around.The Desire S, the Desire's Android 2.3-equipped successor, th...
Bottom line Overall, we were impressed with the HTC Desire S. It picks up where the original Desire left off, introducing more processing and graphics power, more RAM and even shaving some of the bulk off to save you 5g in weight. It's a good smartphone.For some...
83%
zdnet.co.uk
Updated:
2016-12-07 06:11:19
HTC has successfully pushed the smartphone envelope in recent years, and the company has set itself high standards. The Desire S is definitely an advance on the original Desire, but not a huge one and there might not be enough here to tempt you to upgr...
Good Brimming with applications, Runs Android 2.3 (Gingerbread), Frontand rearfacing cameras...
Bad Battery must be removed to swap microSD cards, No unique features, Limited internal storage...
80%
tracyandmatt.co.uk
Updated:
2016-12-07 06:11:19
So far this year HTC have announced 6 new products and here we are looking at the first, the HTC Desire S.Many have said that HTC's latest Android handsets are simply a refresh of last years models and while the HTC Desire S may not be a revolution the...
Bottom line I was a big fan of the HTC Desire when it launched last year and there is no denying its popularity, so much so that there was a time last year where HTC really couldn't keep up with the demand. Yes the HTC Desire S does build upon that success but the...
0%
tbreak.ae
Updated:
2016-12-07 06:11:19
Arguably, the HTC Desire and Google Nexus One were the two best Android handsets of last year. HTC made both of them- one for themselves and one for Google. These handsets became so popular that HTC decided to turn the Desire into a family by launching...
Good Excellent build quality, nice camera and zippy performance...
Bad Not the best screen, battery life is a bit on the lower side...
80%
electricpig.co.uk
Updated:
2016-12-07 06:11:19
The HTC Desire S, like the Incredible S before it, feels like a bit of a rush job – it’s using HTC’s cookie cutter Android smartphone specs in a slightly different shell, and the company’s clearly got something massive up its sleeve for next week...
Good Solid and beautiful...
Bad It almost feels too small now, Android 2.3 actually adds little...
Bottom line There’s a lot to love about the HTC Desire S: it’s beautiful inside and out, with a solid software experience. We must admit however that we’re not sure who it’s for: original Desire owners will prefer the raw power, potential and screen size of HTC’s...
80%
theregister.co.uk
Updated:
2016-12-07 06:11:19
The revised version of HTC’s more than capable Desire offers an updated look and runs Gingerbread, the latest Android 2.3 OS. What the Desire S brings to the mix is a faster, more responsive handset with improved keyboards and video calling options, al...
Bottom line The Desire S is a worthwhile improvement to the original, with the latest Android offering video calling, faster working and better keyboards. That may not be quite enough to justify an upgrade if you’re already using Desire père, but if you’re thinki...
80%
coolsmartphone.com
Updated:
2016-12-07 06:11:19
We’ll be up-front about this from the start. The HTC Desire S has a lot of the same characteristics and specs as the original HTC Desire. We almost felt a little let-down when it first appeared in Barcelona, especially up-against dual-core 1GHz phones...
Bottom line A part of me wanted a little bit more. The original HTC Desire still stands up very well compared to this Desire S. This phone is better than the original Desire because of the additional camera, newer Android OS and better HTC Sense interface. I liked th...
0%
v3.co.uk
Updated:
2016-12-07 06:11:19
The Desire S is the latest edition to the growing Android family and is the successor to the highly popular Desire handset. The smartphone boasts a number of upgrades, the most prominent of which is the aluminium unibody design and a front-facing camer...
Good Great interface, solid build quality, HTC Sense portal integration, reasonable battery life...
Bad Rear camera not the best, tad pricey for the specifications on offer...
Bottom line The Desire S builds on the strengths of its predecessor. The inclusion of Android 2.3 and the latest HTC Sense interface are the best features. However, a SIM-free price of £399 does seem a bit much, and it might be better to invest a little extra for...
80%
pocket-lint.com
Updated:
2016-12-07 06:11:19
Quick review Full review Images (28) News Related The HTC Desire was the phone of 2010. It got in early, was considerably better than the competition and by the end of the year was still very much holding it’s own against the likes of the Samsung Gala...
Good Great looking design, HTC Sense covers just about all bases, Android 2.3 is bang up to date, ultra connected experience out of the box...
Bad It feels a little samey and doesn't really advance the HTC story, and is outclassed by its older and bigger brother the Desire HD, finish started rubbing off on contact points, not the most striking screen around these days...
Bottom line The S in the Desire S should stand for “solid”, but in the fast-paced world of smartphones, it’s no longer the market leader it once wasKey specs3.5mm jack, 3G, 5 megapixels, Android, Bluetooth, FM radio, GPRS, GPS, GSM, HSDPA, Li-ion battery, microSD...
80%
techradar.com
Updated:
2016-12-07 06:11:19
All things must come to an end (or at least be supplanted by something new). The HTC Desire S has arrived to take over from its predecessor in the Android race.In many ways, it's quite similar. We'll still be looking at a 3.7-inch 480 x 800 screen, Androi...
Good Fast operation, Slick UI, Excellent cloud integration, Stunning design, Strong stills camera...
Bad Wi-Fi antenna issue, Frequently slow notifications bar, Stuttery HD video recording, Not cheap for its specs, Still some Android UI issues...
Bottom line A great phone, undoubtedly, but doesn't stand as far out of the crowd as its predecessor...
80%
trustedreviews.com
Updated:
2016-12-07 06:11:19
HTC has produced a whole raft of great smartphones over the years with its more recent Android models picking up our recommended awards like they were free memory sticks at a tech trade show. Its latest offering is the HTC Desire S that doesn't pack in a...
Good Elegant design, Brilliant screen, Well built, Easy to use...
Bad No camera shutter button, Not dual core, Camera fairly poor...
80%
T3.com
Updated:
2016-12-07 06:11:19
Yesterday the HTC Desire S landed at T3 towers, the successor to the HTC Desire, T3’s phone of the year at the 2010 T3 Gadget Awards. We’ll bring you a full review of the Desire S as soon as possible, but for anyone considering upgrading, here’s a...
0%
techadvisor.co.uk
Updated:
2016-12-07 06:11:19
The HTC Desire S is an update to the firm's popular HTC Desire Google Android smartphone. We got our hands on the HTC Desire S at Mobile World Congress for a first look. HTC's entrant into the tablet wars, the 7in Flyer, was definitely the belle of T...
Bottom line The HTC Desire S feels good in the hand, has a sharp-looking display and ran fluidly in early tests. We also like the camera upgrade. Watch this space for a full review of the HTC Desire S in due course. Ginny Mies, PC World US...
0%
Pocketnow.com
Updated:
2011-10-28 10:22:07
Lately we've gotten accustomed to high-end, expensive smartphones. The low-end is still primarily populated with the "dumb" flip-style phones. Apple has opted for selling older versions of its iPhone as "entry level". HTC, on the other hand, has de...
Bottom line If you're looking for an entry-level phone, but want all the features and benefits of Android, this is the phone for you. It fits in-hand wonderfully, is very well built, has all the minimum requirements that you need in a smartphone, and is priced we...
50%
slashgear.com
Updated:
2011-10-28 10:22:11
Say Hello to the smallest offering I’ve seen in a while from HTC, this little device is small enough that anyone can carry it no matter how small the hands are. It would feel comfortable for your 10 year old, and would make a great starter phone too. T...
Bottom line To wrap things up I’d have to give this device a thumbs-up. For a first time smartphone or first time Android user this would be the ideal device. Some might want something larger but for the size and everything you get it really is awesome. For someo...
0%
mobilechoiceuk.com
Updated:
2011-10-28 10:22:28
A welcome addition to the affordable smartphone tier, but there’s nothing here to separate it from an increasingly busy crowd. Related links News HTC Now offering Android 2.3 for Desire HTC Desire Gingerbread updated cancelled HTC denies Sensation 'dea...
Good Android 2.3 for a very affordable price, dinky form factor and excellent social networking integration...
Bad The camera is disappointing and the processor is on the sluggish side. Though it runs on Android 2.3, the Wildfire is incapable of making the most of the OS.Look and Feel...
Bottom line A welcome addition to the affordable smartphone tier, but there’s nothing here to separate it from an increasingly busy crowd...
60%
cellphonequick.com
Updated:
2011-10-28 10:22:48
HTC has launched its HTC Wildfire S, which is an affordable Android device in the country.HTC Wildfire handset was first announced in the Mobile World Congress earlier in this year along with the HTC Desire S and the HTC Incredible S.This HTC wildfire...
Good Good screen, Sense 2.1 is user friendly, Camera performs well...
Bad Underpowered processor, Virtual keyboard too small, Incall quality far from great...
Bottom line Being limited to 640×480 video recording is a little disappointing, especially when many other smartphones with similar 5MP cameras manage 720p video capture with no trouble.Also, the phone struggles to actually record. The digital zoom, while nice to...
0%
slashgear.com
Updated:
2011-10-28 10:23:59
Expectations around the HTC Wildfire S are, a little surprisingly, high. The third of HTC’s new Android devices from MWC 2011 in February, the entry-level smartphone replaces the Wildfire, a device which managed to carve itself quite the niche among pr...
Bottom line Back in our original Wildfire review, we concluded by praising the phone but saying we’d still opt for an HTC Legend. That didn’t seem to stop the Wildfire from selling well nonetheless, helped no doubt by a strong carrier push. The HTC Wildfire S has...
0%
phonedog.com
Updated:
2014-05-29 05:56:01
Aaron goes in-depth with the HTC Wildfire S , T-Mobile's newest Android smartphone. Announced at Mobile World Congress earlier in the year, the Wildfire S has a 600 MHz Qualcomm CPU, 3.2-inch display, 5-megapixel camera with flash, and Android 2.3 with HT...
0%
geeky-gadgets.com
Updated:
2016-12-07 06:11:15
Mid-level Android smartphones start to blend together after a while and the HTC Desire S is not one to stand out by much, at least visually. It’s fairly light and moderately slim seeing how there’s no keyboard, but the one word that perfectly describes...
Bottom line All in all, this is the kind of device that puts iPhone users to sleep. There’s only residual evidence of HTC’s legendary design acumen, but as a reliable workhorse or all-round handset it will do most anything you can think to throw at it.For the pric...
0%
wccftech.com
Updated:
2016-12-07 06:11:16
About one year ago around this time, HTC released their high end Android smartphone – the HTC Desire, which went on to become one of the most popular Android devices of the yesteryear. Sure it was a Nexus One variant, but it offered a customized experienc...
Bottom line The HTC Desire S certainly has its highs (the overall construction, software features and an amazing battery life) and its lows (slightly sluggish performance by today's standards, and average camera). HTC have done their part to make it one heck of a dev...
72%
mobilementalism.com
Updated:
2016-12-07 06:11:16
If you’re reading this HTC Desire S review to see how much it differs from the original Desire, you’re in good company – it’s one of the reasons I’m writing it! We already have the Desire HD and Incredible S from HTC, while the original Desire is still...
0%
mobilesroom.com
Updated:
2016-12-07 06:11:19
HTC Desire S ReviewWhat would happen when a technology giant is obsessed with its own creation and still tries to bring better product in to the market? It becomes better more stable and more Reliable. It is a fact that HTC users are Loyal Users and th...
87%
androidcentral.com
Updated:
2016-12-07 06:11:19
The HTC Desire S is the successor to one of HTC’s most popular European phones. The original Desire featured top specs for the time, along with a prettier, more accessible Android thanks to the HTC Sense UI. Launching just as Android’s market share was...
0%
brighthub.com
Updated:
2016-12-07 06:11:19
It's finally here, the HTC Desire S.The original was a perfect balance of ergonomic handling, good spec sheet and build quality, and these ingredients paid off as the Desire was one of the highest selling models in HTC history. Now HTC has released i...
100%
engadget.com
Updated:
2016-12-07 06:11:19
This time last year, HTC had two Android smartphones for the mainstream: the 3.7-inch Desire, outfitted with the latest and greatest, and the 3.2-inch Legend, which was humbler in specs but offered the novelty of an aluminum unibody construction. After se...
Good Built like an aluminum tankSolid performance and responsivenessThe chin lives on...
Bad Capacitive keys don't always light upOnscreen keyboard could be betterSense UI is improved, but showing its age...
Bottom line The best way we can think of to summarize the Desire S is by comparing it to its nearest and dearest. Set alongside the original Desire, it's head, shoulders and elbows above its elder, thanks to a massive improvement in battery life, a far more rugged co...
80%
mobileburn.com
Updated:
2016-12-07 06:11:19
Sponsored links, if any, appear in green. The new HTC Desire S is a handsome device, sporting a new metal unibody design and a slightly more compact form factor than the previous Desire. While the improvements over the previous handset are quite mini...
Good Android 2.3 Gingerbread OS, increased RAM & storage memory, metal unibody...
Bad Improvements are very minor, some preloaded apps cannot be removed...
86%
Theinquirer.net
Updated:
2016-12-07 06:11:19
The most obvious difference between the Desire S and the original Desire is the look of the phone. HTC has replaced the four physical buttons with four touch-sensitive buttons below the screen, while the optical tracker found on the Desire has been d...
Good Performance and usability from Gingerbread and HTC Sense, front facing camera, build quality...
Bad Nothing outstanding to recommend an upgrade from the original Desire...
80%
mobilechoiceuk.com
Updated:
2016-12-07 06:11:19
A solid Android smartphone with standard HTC ease of use and extras – but it’s not quite as exciting as earlier smartphones or what’s pipped to be incoming. Related links News HTC Pyramid smartphone leaks Others to consider Sony Ericsson Xperia Arc Use...
Good Faster touch-screen and keyboard, improved battery life, smoother app processing...
Bad Occasional delay in receiving texts and emails, mid-range specs mean the phone may not hold its own by year end Look and Feel...
Bottom line A solid Android smartphone with standard HTC ease of use and extras – but it’s not quite as exciting as earlier smartphones or what’s pipped to be incoming...
80%
phonearena.com
Updated:
2016-12-07 06:11:19
The is widely regarded as one of the most pivotal handsets of recent times in Europe, doing for Android what Google had hoped their own would, and catapulting HTC to infamy beyond tech circles and WinMo aficionados alone. In hindsight, the original h...
Good Small and robust unibody construction, HTC Sense 2.1 offers tangible improvements, Bright responsive screen with good contrast / color levels...
Bad No camera button or HDMI connectivity, Camera takes muddy indoor / low light photos, Singlecore processor may put some people off...
Bottom line Wrapping up, reviewing the HTC Desire S has been a pleasure. The phone is a testament to good evolution being better than bad revolution. With the physical tweaks, the unibody construction, the improved HTC Sense and Gingerbread being on board, the she...
80%
slashgear.com
Updated:
2016-12-07 06:11:19
The original HTC Desire became one of the most popular Android smartphones of 2010, a compelling balance of screen-size, functionality and pricing that convinced us in our review and continued to convince buyers throughout the year. Now, HTC is back wi...
Bottom line Back when we reviewed the HTC Desire, almost twelve months to the day, the smartphone was at the cutting edge of Android devices. Tagging on the coat-tails of the Nexus One, it closely followed Google’s example of a sizable screen, fast processor and...
0%
intomobile.com
Updated:
2016-12-07 06:11:19
The HTC Desire S is one of HTC's just-announced higher-end Android phones, slotted directly underneath the Incredible S, and we had a chance to go hands-on with the Europe-only smartphone at the HTC Mobile World Congress 2011press conference. The successo...
Bottom line the Desire S is a solid smartphone, on many different levels. We'd have liked to have seen a dual-core processor within, but the larger image sensor, Gingerbread OS, and front-facing camera are nothing to scoff at.HTC Says the Desire S will be broadly a...
0%