HTC logo

HTC Legend 8.13 cm (3.2") Single SIM 1300 mAh Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61108
Info modified on:
27 Feb 2024, 13:48:15
Long product name HTC Legend 8.13 cm (3.2") Single SIM 1300 mAh Silver:

Legend, 3.2", 320 x 480, HSPA/WCDMA 850/900/1800/1900/2100MHz, 5MP, 126g, Silver

Short summary description HTC Legend 8.13 cm (3.2") Single SIM 1300 mAh Silver:

HTC Legend, 8.13 cm (3.2"), 320 x 480 pixels, 0.6 GHz, Silver

Long summary description HTC Legend 8.13 cm (3.2") Single SIM 1300 mAh Silver:

HTC Legend. Display diagonal: 8.13 cm (3.2"), Display resolution: 320 x 480 pixels. Processor frequency: 0.6 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1300 mAh. Product colour: Silver. Weight: 126 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.