location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Smart 7.11 cm (2.8") 108 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HJR073-00
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC Smart 7.11 cm (2.8") 108 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Black
  • - 7.11 cm (2.8") 320 x 240 pixels Touchscreen
  • - Rear camera resolution (numeric): 3 MP
  • - SD
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium Polymer (LiPo) 1100 mAh
Long product name HTC Smart 7.11 cm (2.8") 108 g Black :
The long product name of HTC Smart 7.11 cm (2.8") 108 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart, GSM/HSDPA/EDGE/GPRS 850/900/1800/1900 MHz, 2.8" TFT LCD, 320 x 240, 3MP, Bluetooth 2.0+EDR, 256MB, 108g, Black
More>>>
Short summary description HTC Smart 7.11 cm (2.8") 108 g Black:
This short summary of the HTC Smart 7.11 cm (2.8") 108 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Smart, Bar, Single SIM, 7.11 cm (2.8"), 3 MP, 1100 mAh, Black

Long summary description HTC Smart 7.11 cm (2.8") 108 g Black:
This is an auto-generated long summary of HTC Smart 7.11 cm (2.8") 108 g Black based on the first three specs of the first five spec groups.

HTC Smart. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7.11 cm (2.8"), Display resolution: 320 x 240 pixels, Touchscreen. Rear camera resolution (numeric): 3 MP. Bluetooth. Battery technology: Lithium Polymer (LiPo), Battery capacity: 1100 mAh, Standby time (2G): 450 h. Weight: 108 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 13:48:40
Uk has collected 62 expert reviews for HTC Smart 7.11 cm (2.8") 108 g Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
itreviews.com
Updated:
2011-07-31 13:48:39
What HTC has done with the Smart is to produce a quite clever handset that is relatively low cost. It has a middle-of-the-road set of specifications but good looks, and that might be enough for those on a limited budget. But don't expect fully fledged...
0%
3g.co.uk
Updated:
2011-07-31 13:48:39
on the HTC Smart There are lots of handy smartphone-like little touches on the Smart, which gives you advanced features in an affordable, accessible handset. It’s a nice, comfortable size yet the screen is large enough for enjoyable web browsing. If...
Good For HTC Smart, A goodlooking handset with a good user interface and a wide range of features.
Bad for HTC Smart...
Bottom line The HTC Smart balances affordability and advanced features to provide the best of both worlds...
80%
alphr.com
Updated:
2011-07-31 13:48:39
The budget smartphone market has seen utter domination by Android-based phones of late, but there’s now the whiff of competition in the air. The HTC Smart, in a surprising move for the Taiwanese firm, is based not on Google’s popular mobile OS or Micro...
Bottom line A poor man’s smartphone, at a mid-range price. Lacks too much to compete with even the cheapest Android handset...
33%
v3.co.uk
Updated:
2011-07-31 13:48:39
The HTC Smart is intended to be a less costly and less complex handset than other smartphones on the market, yet still offers the touch-screen user interface, internet and social media functions seen on such devices.In other words, it is an attempt to...
Good HTC Sense user environment; good screen; easy access to social networks...
Bad No Wi-Fi or GPS; browser experience not comparable to smartphones, Rating:...
Bottom line The HTC Smart offers some touch-screen glamour at a relatively low price, and will suit buyers who are attracted by the user experience of a smartphone but do not necessarily want to download new applications. However, for existing smartphone users lo...
60%
gadgetshow.channel5.com
Updated:
2011-07-31 13:48:39
The HTC Smart has a serious identity crisis going on so don't be fooled by the name: it's not a traditional smartphone as we know it. Though it's a 3G phone that uses the same 2.8-inch screen of the Android HTC Tattoo and boasts a respectable three meg...
Good If you've ever used a HTC Android phone like the HTC Hero or HTC Desire, you'll recognise the layout here: it uses the same HTC Sense software skin, so you'll be right at home. You can customise seven different homescreens, and check out what your friends are saying on Facebook and Twitter through one clever widget called FriendStream.You'll also recognise the quality build of the HTC Smart from...
Bad Anyone doing that though will come away feeling short changed by the HTC Smart's name: while it's useful for staying in touch with friends (and checking out the weather via a handy widget if you can't be bothered to look up) on social networks, it's not very smart in most respects. The menu layout is occasionally confusing, and while it plays music from a microSD card, the tracks can start skippi...
Bottom line The HTC Smart is a tempting option for anyone looking for a phone on Pay As You Go, and the opportunity for plenty of Facebook snacking on the go. But the lack of any instant messaging and extra apps will frustrate those same folks, as may the on-scree...
60%
theregister.co.uk
Updated:
2011-07-31 13:48:39
HTC's Smart is the Taiwanese company's cheapest handset yet. Designed around the cost-cutting Brew operating system it eschews such bells and whistles as Wi-Fi, GPS or an app store, but it still has quite a few things going for it. A new strain: HTC's...
Bottom line It comes down to what you want from your smart phone. If you need Wi-Fi or GPS, or like to experiment with different apps, this won't be the phone for you. But if you want a decent looking handset that can organise your life, play music and video and...
70%
techadvisor.co.uk
Updated:
2011-07-31 13:48:39
Product Code: HTCSMARTSLV_UK The HTC Smart mobile phone borrows many design cues from the Android operating system, but has basic features and lacks a third-party application store. Smartphones are all the rage in the mobile phone market, but a touc...
Bottom line The HTC Smart does what it promises, providing an inexpensive phone for the masses with some smart features, like Facebook and Twitter integration, and a user-friendly interface. However the lack of an app store and its poor on-screen keyboard limit i...
60%
tracyandmatt.co.uk
Updated:
2011-07-31 13:48:39
HTC have been releasing new devices with an impressive regularity and this HTC Smart is the fourth device to be launched since all of the major announcements at MWC this year.The HTC Smart is HTC's first 'feature phone' and their first device to have...
Bottom line The HTC Smart has really impressed me. Generally 'feature' or 'fashion' phones are not my cup of tea but this is one of the first of such handsets to bring smartphone style features to a more 'entry level' handset, the lines between standard phones and...
0%
trustedreviews.com
Updated:
2011-07-31 13:48:39
It's no secret that we've been rather keen on many of HTC's recent touchscreen smartphones, namely the HTC Desire and HTC Legend . However, there's no getting round the fact that they're still quite expensive handsets. So to address a more budget-consciou...
Good Good operating system, Good battery life...
Bad Resistive touchscreen, Disappointing display...
Bottom line All the phone basics are handled by simple yet effective apps that make it quick and easy to just make a call or send a message. Take the picture viewer, for instance. There's no fancy 3D gimmickry; just a list of folders, each one containing a grid of th...
70%
techradar.com
Updated:
2011-07-31 13:48:39
"Quietly Brilliant" – that's HTC's latest marketing slogan. And although we're not generally won over by such rhetoric, in this particular case, it rings pretty true.While Apple has been busy trying to convince the world that the launch of the iPad is aki...
Good Good battery life, Cheap for a new handset, Stylish design, Compact form factor...
Bad Low resolution, resistive touch-screen, No Wi-Fi, No Exchange support, Poor browser, Slow data performance, No GPS or map application, No app store for adding functionality, Terrible shutter lag on camera, Low quality video recording...
Bottom line ForGood battery lifeCheap for a new handsetStylish designCompact form factor...
50%
pocket-lint.com
Updated:
2011-07-31 13:48:39
The HTC Smart has landed with O2 as an exclusive handset in the UK. At the press launch at Mobile World Congress, we were on hand to witness all those involved extol its virtues as an affordable smartphone. But does it fulfil this remit? Does the Smar...
Good Design, build, Sense looks great, affordable...
Bad Keyboard experience isn't great, closed system, low res, low power...
Bottom line As a package it offers a neat range of features unique at this price point, but the touch response makes it difficult for us to fully stand behindKey specs3 megapixels, 3.5mm jack, 3G, Bluetooth, FM radio, GPRS, GSM, Li-ion battery, microSD, MP3 player...
60%
electricpig.co.uk
Updated:
2011-07-31 13:48:39
The HTC Smart is the cheapest new phone HTC’s served up in a long time, but it’s by no means the smallest: it’s almost identical in size and weight to the Android HTC Tattoo and Windows Mobile HTC Touch2. Does it improve on their plasticky feel, an...
Good Responsive screen, sturdy shell...
Bad Awkward USB port, too small for big hands...
Bottom line Sets a new standard for budget phone build...
80%
electricpig.co.uk
Updated:
2011-07-31 13:48:39
The HTC Smart ought to be something of an oxymoron: instead of running smartphone software like Android or Windows Mobile 6.5, the tiny little phone runs Brew OS, Qualcomm’s mobile platform you might have seen powering an INQ phone or three – hardl...
Good Beautifully built, with an impressively responsive screen...
Bad Poor media handling skills, slowdown, no GPS...
Bottom line Not as smart as we’d hoped for a phone with Sense...
60%
channelpro.co.uk
Updated:
2011-10-28 10:17:35
A poor man’s smartphone, at a mid-range price. Lacks too much to compete with even the cheapest Android handset. The budget smartphone market has seen utter domination by Android-based phones of late, but there’s now the whiff of competition in the air...
0%
knowyourmobile.com
Updated:
2014-03-22 03:38:54
HTC likes to dabble in its operating systems, having previously produced devices running on Windows Mobile and Android. Now it has added a third platform to the mix.Qualcomm's Brew OS is a relatively new platform, previously used by INQ for its social...
0%
recombu.com
Updated:
2014-04-02 02:47:43
The slinky little Brew-running HTC Smart will be out soon on O2 and could be the low-cost high-ish-spec handset that you've been dreaming of for all these years, succeeding where the myriad Android-toting mid-range handsets have been falling short.What...
Bottom line If you've ever used an HTC Android handset for any amount of time, you're probably going to find something lacking in the HTC Smart. It's perfectly usable, but tends to feel like there's something missing, something which makes the whole handset hang t...
60%
pinoytechblog.com
Updated:
2016-12-29 18:26:12
For more than a week, I've been testing HTC's new entry-level smartphone, the HTC Smart. Here are my impressions of the said smartphone.Despite being a low-priced smartphone, the HTC Smart features an attractive and elegant design. The body is made of sol...
Bottom line HTC Smart is HTC's way of bringing an affordable smartphone for the masses. The smartphone's 300MHz processor gives it just enough power to carry out every day mobile computing tasks from sending SMS/MMS, Emails, scheduling, web surfing as well as running...
0%
hardwarezone.com.ph
Updated:
2016-12-29 18:26:12
Smartphones are more affordable than before, but while they remain more expensive than a plain mobile phone, the overall lower prices mean that smartphones targeted at the entry-level segment are getting squeezed into a rapidly shrinking niche as manufact...
Bottom line The HTC Smart might not be the smartest smartphone out of the bunch (think of its higher-end cousins, HTC Desire, or HTC Legend). However, for a basic entry-level phone priced at $358, it pretty much does its job despite the occasional lag encountered, an...
0%
pcworld.in
Updated:
2011-07-31 13:48:38
The HTC Smart is a new smartphone from the Taiwanese phone makers that marks their first step into the market.The HTC Smart does not quite do justice to the “smart” part of its name with its connectivity offerings. It supports only 3G and Bluetooth an...
Good Supports 3G, Looks Good & Feels Solid, HTC's Sense UI, Good Music Playback...
Bad Average Camera, Resistive Touchscreen, No WiFi or GPS, Poor Browser...
Bottom line The HTC Smart is an inexpensive phone that offers 3G support and runs on the Brew mobile OS...
64%
cellphonequick.com
Updated:
2011-07-31 13:48:38
When you think of a “smartphone,” you’re probably thinking of some sort of advanced device running one of the traditional smartphone operating systems – Windows Mobile, iPhone, Android, Symbian, or webOS. HTC, on the other hand, is redefining what it m...
Bottom line The HTC Smart has really impressed me. Generally ‘feature’ or ‘fashion’ phones are not my cup of tea but this is one of the first of such handsets to bring smartphone style features to a more ‘entry level’ handset, the lines between standard phones an...
0%
mobile-review.com US
Updated:
2011-07-31 13:48:38
Contents: In the box (subject to change): Positioning To learn that a smartphone and communicator maker, one of the best from the technological and device quality perspective, has a simple phone in its lineup is pretty much the same as to find out...
Bottom line The model has no problems in terms of signal reception quality (no matter how you hold it in your hands :). The volume of the speakerphone is average, but it is enough for the majority of cases. The volume of the loudspeaker is above average and if yo...
0%
phonearena.com
Updated:
2011-07-31 13:48:38
There are some phones which are not that easy to categorize, and the is just one of them. Aiming to attract attention with the new Brew mobile platform and solid build quality, it is HTC's first foray into the feature phone universe. However, the HTC...
Good Solid design, Good battery life, Familiar HTC Sense UI...
Bad No easy way to get third party applications, Poor camera, Price is not entry level...
Bottom line The sturdy design of the HTC Smart probably has something to do with the fact that it's become a company trademark to grace its phones with high-quality and enduring materials. Indeed, the HTC Smart exudes that premium feel so typical of HTC's products...
65%
tech2.com
Updated:
2011-07-31 13:48:39
HTC has had quite a bit success with their slew of Android devices that seem immensely popular with all demographics. However so far, they haven’t really been able to tap into the budget segment i.e. under Rs. 10,000 , the Smart is undoubtedly their at...
Good 'Smart' looking device, well designed, Audio clarity for calls and music is good, Camera is quite decent...
Bad Lacks Wi-Fi for the price, Battery life could have been better, No Google Maps or chat apps preloaded...
Bottom line ConnectivityThe HTC Smart is loaded with all basic connectivity options which is quite adequate. It’s a 3G enabled device which also offers EDGE/GPRS connectivity for Web browsing or social networking. The browser is quite basic with a double-tap to zo...
70%
gsmarena.com
Updated:
2011-07-31 13:48:39
HTC Smart is the HTC’s first experiment of going beyond the Android and Windows Mobile realms. In fact it’s their closest attempt to producing a basic feature phone. Similar to other HTC handsets, the HTC Smart has got top-notch build quality. It uses...
0%
techworld.com
Updated:
2011-07-31 13:48:39
Smartphones are all the rage in the mobile phone market, but a touchscreen interface doesn't make a regular mobile phone a smartphone. HTC's Smart is just a standard mobile, even though its name seems to suggest otherwise. The HTC Smart borrows many d...
Bottom line The HTC Smart does what it promises, providing an inexpensive phone for the masses with some smart features, like Facebook and Twitter integration, and a user friendly interface. However the lack of an app store and its poor on-screen keyboard limit i...
0%
Phones.com
Updated:
2011-07-31 13:48:39
HTC Smart is a non-complex entry-level smartphone with none too impressive features. The Sense UI may be the only remarkable aspect of the HTC. The smartphone looks good enough and the homescreens do pop. All other features bear minimal functions. Thou...
Good Lightweight and solid, Smallsized, Sense UI, Good call reception, Simple, clean design...
Bad 3 MP camera, Poor web browser, No WiFI, Few organizer options, No videocall camera, QVGA video records up to 15fps only...
68%
mobilesroom.com
Updated:
2011-07-31 13:48:39
The smart and sleek mobile handset, HTC Smart, is the first phone in the country which is running on Qualcomm developed Brew Mobile Platform. The phone looks too good with smooth rounded finish corners.The phone has a 3.2-inch resistive touchscreen. Be...
73%
hardwarezone.com.sg
Updated:
2011-07-31 13:48:39
Smartphones are more affordable than before, but while they remain more expensive than a plain mobile phone, the overall lower prices mean that smartphones targeted at the entry-level segment are getting squeezed into a rapidly shrinking niche as manuf...
Bottom line The HTC Smart might not be the smartest smartphone out of the bunch (think of its higher-end cousins, HTC Desire, or HTC Legend). However, for a basic entry-level phone priced at $358, it pretty much does its job despite the occasional lag encountered...
0%
slashgear.com
Updated:
2011-07-31 13:48:39
With a wealth of high-end smartphones on the market, and eye-catching alternatives such as the fourth-generation iPhone HD and WiMAX-toting HTC EVO 4G just around the corner, it’s easy to forget that the real sales movement happens down at the more aff...
0%
recombu.com
Updated:
2011-07-31 13:48:39
The slinky little Brew-running HTC Smart will be out soon on O2 and could be the low-cost high-ish-spec handset that you've been dreaming of for all these years, succeeding where the myriad Android-toting mid-range handsets have been falling short.What...
Bottom line If you've ever used an HTC Android handset for any amount of time, you're probably going to find something lacking in the HTC Smart. It's perfectly usable, but tends to feel like there's something missing, something which makes the whole handset hang t...
60%
mobilechoiceuk.com
Updated:
2011-07-31 13:48:39
A good balance between affordability and feature-packed smartphones, the Smart provides advanced capabilities in an affordable, accessible package. Others to consider HTC HD Mini User opinions(0) Add opinion Read all opinions...
Good Good looks, cool HTC programs and interface...
Bad No Wi-Fi and no GPSLook and Feel...
Bottom line A good balance between affordability and feature-packed smartphones, the Smart provides advanced capabilities in an affordable, accessible package...
80%
techtree.com
Updated:
2011-07-31 13:48:40
The HTC Smart is HTC's first phone running their proprietary OS. Yes, it has neither Windows Mobile nor Android, but something called Brew OS that HTC has come up with themselves. HTV has also added their excellent Sense UI skin to come up with a b...
Good HTC Sense UI is attractive and user friendly, decent number of features, powerful loudspeaker...
Bad Expensive, no GPS or Wi-Fi, unimpressive web browser, sluggish performance of Java apps, no accelerometer for auto UI rotation...
Bottom line The HTC Smart was a bit of a mixed bag. There were some things that it did pretty well while some it didn't do at all. We knew that the Sense UI would be one of the highlights of the phone and it indeed was. HTC has done a brilliant job on it and alth...
60%
ld2.ciol.com
Updated:
2011-07-31 13:48:40
The simple looking HTC Smart is an admirable sight when you first see it. The doubtlessly smart looking device is dressed in all black and completely matt with a silver band around the sides and another band around the screen and keys. It’s 2.8-inch TF...
Good Looks, Touch interface, Price, Sound quality, Powerful LED flash...
Bad Slow at times, Frequent system errors, battery, No GPS or Wi-Fi, No AF...
0%
thinkdigit.com
Updated:
2011-09-14 20:40:55
If you are looking for a value-for-money yet feature-rich phone, HTC Smart is for you, with a decent build quality, Bluetooth, 3G, intuitive Sense UI, unified inbox and native social networking, and thread-type messaging.Prosgood touchscreen good batt...
Bottom line If you are looking for a value-for-money yet feature-rich phone, HTC Smart is for you, with a decent build quality, Bluetooth, 3G, intuitive Sense UI, unified inbox and native social networking, and thread-type messaging. However, if you intend to brow...
70%
mobilesroom.com
Updated:
2012-01-06 01:39:06
The smart and sleek mobile handset, HTC Smart, is the first phone in the country which is running on Qualcomm developed Brew Mobile Platform. The phone looks too good with smooth rounded finish corners.The phone has a 3.2-inch resistive touchscreen. Be...
73%
mobile-review.com US
Updated:
2014-01-03 19:24:25
The HTC Smart that debuted back at this years CES, was already previewed by us. Here, however, I'm intending to cover its design, materials, controls, UI speed and spend some time pondering over its future in the segment of affordable touchscreen-equ...
Bottom line The HTC smart is expected to retail for around 200 Euros, although there's still no word on when it'll go on sale. Also it's not clear how it'll fare against other "feature phones on steroids" - it's got its own draws, among which is i...
0%
mobileburn.com
Updated:
2014-01-03 19:24:25
During the Mobile World Congress tradeshow in Barcelona, we met up with HTC to check out its new BREW powered phone, the HTC Smart. We , but it wasn't fully baked yet. Now that it's set to debut in April, we gave it another look and filmed some video...
0%