HTC logo

HTC Smart 7.11 cm (2.8") 1100 mAh Pink

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37831
Info modified on:
27 Feb 2024, 15:02:23
Long product name HTC Smart 7.11 cm (2.8") 1100 mAh Pink:

Smart - GSM/GPRS/EDGE 850/900/1800/1900 MHz, HSDPA/WCDMA, 300 MHz, ROM: 256 MB/RAM: 256 MB, 2.8" TFT-LCD touch QVGA, Bluetooth® 2.0, mini-USB 2.0, 3.0mp camera, microSD, Brew Mobile Platform

Short summary description HTC Smart 7.11 cm (2.8") 1100 mAh Pink:

HTC Smart, 7.11 cm (2.8"), 0.3 GHz, Pink

Long summary description HTC Smart 7.11 cm (2.8") 1100 mAh Pink:

HTC Smart. Display diagonal: 7.11 cm (2.8"). Processor frequency: 0.3 GHz. Rear camera type: Single camera. Battery capacity: 1100 mAh. Product colour: Pink. Weight: 108 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.