location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC P3470 Pharos handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 122 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3470 Pharos
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HER046-00
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC P3470 Pharos handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 122 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 240 x 320 pixels
  • - 0.256 GB
  • - Compatible memory cards: miniSD
  • - 0.2 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 2 MP
  • - Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 1100 mAh
  • - Black
Long product name HTC P3470 Pharos handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 122 g Black :
The long product name of HTC P3470 Pharos handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 122 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P3470 PDA phone, 2.8" LCD, GPS, Windows Mobile® 6
More>>>
Short summary description HTC P3470 Pharos handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 122 g Black:
This short summary of the HTC P3470 Pharos handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 122 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC P3470 Pharos, 7.11 cm (2.8"), 240 x 320 pixels, TFT, 65536 colours, 0.256 GB, miniSD

Long summary description HTC P3470 Pharos handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 122 g Black:
This is an auto-generated long summary of HTC P3470 Pharos handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 122 g Black based on the first three specs of the first five spec groups.

HTC P3470 Pharos. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.256 GB, Compatible memory cards: miniSD. Processor frequency: 0.2 GHz

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:01:23
Uk has collected 26 expert reviews for HTC P3470 Pharos handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 122 g Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcauthority.com.au
Updated:
2017-03-01 10:01:23
We were massive fans of the fully-featured Dopod P800W and liked its 3G update, the HTC Cruise. The P3470 matches the quad-band P800W for features, sporting BlueTooth, WiFi, GPS and 2G (EDGE) download speeds. The latter makes it (much) cheaper than oth...
Bottom line If you’re not bothered about 3G and want a fully-featured WM6 device it makes a bargain choice, though you can save even more cash with Palm’s Centro...
83%
Zdnet.com.au
Updated:
2017-03-01 10:01:23
Even with GPS and its expected lower price-tag the P3470 will struggle without Wi-Fi or 3G data speeds. DesignTaiwanese smartphone manufacturer HTC has recently settled on a "look" for its handsets, a look which the P3470 adheres to closely. However, l...
Good Fluid menu navigation, GPS with CoPilot 7, Good battery life...
Bad No 3G or HSDPA, No WiFi...
Bottom line While there are some professions fitting in nicely with the P3470, taxi and truck drivers perhaps, the lack of 3G and Wi-Fi is bound to hold this phone back in Australia.
60%
goodgearguide.com.au
Updated:
2017-03-01 10:01:23
The P3470 is an interesting release, but the lack of both 3G and Wi-Fi connectivity will hinder its appeal, despite the inclusion of a GPS receiver.
Good Built-in GPS with CoPilot Live 7 software, compact design, Windows Mobile 6...
Bad Lack of 3G and Wi-Fi connectivity, recessed display, no 3.5mm headphone jack The Final Word The P3470 is an interesting release, but the lack of both 3G and Wi-Fi connectivity will hinder its appeal, despite the inclusion of a GPS receiver.
Bottom line The P3470 is an interesting release, but the lack of both 3G and Wi-Fi connectivity will hinder its appeal, despite the inclusion of a GPS receiver.
60%
iMobile.com.au
Updated:
2017-03-01 10:01:23
HTC have been in the PDA smart phone business industry for quite a while now. Most people would not relate to the brand as their previous handset have always been rebranded and sold as O2’s or iMate’s. HTC have recently decided to cut out...
0%
coolsmartphone.com
Updated:
2017-03-01 10:01:23
OK, lets get some bits out the way. Youll hear a lot of people mentioning "Entry Level" when they discuss this GPS-enabled device. Sure, its not got all the bells and whistles of the HTC Touch Cruise. Theres no WiFi, no 3G and youll get a 2 megap...
0%
tracyandmatt.co.uk
Updated:
2017-03-01 10:01:23
The 10 second review: Device: HTC P3470Cost: SIM free: £304.95 Available from: eXpansysSummary: Small, stylish and practical. Clean design with some very nice features but doesn’t overwhelm too much. Lack of 3G and WiFi will be a problem for some but b...
Bottom line The HTC P3470 has been a pleasure to use over the past few weeks. There are times where I’ve missed 3G but overall I like this device. Having been given the chance to review this phone after spending so much time ‘out of the loop’ it has...
0%
Mobile88.com
Updated:
2017-03-01 10:01:23
The HTC P3470 sales package is typical of PDA phones; there are no nice extras like a memory card that came with the original Touch. The sales package includes a USB/HTC ExtUSB data cable, a wire stereo headset (suited to fit the ExtUSB standard), a b...
Good Pleasant design Good ergonomics GPS TouchFLO 128 Mb of RAM...
0%
smape.com
Updated:
2017-03-01 10:01:23
At the turn of the year 2006 the HTC company presented a doubtlessly successful GPS-solution, namely the P3300 (Artemis) smartphone. In spite of stiff competition in this segment (E-TEN glofiish X500 and ASUS P535 hit the shelf around the same time)...
0%
mobile-review.com US
Updated:
2017-03-01 10:01:23
The reception quality was never an issue with the P3470 – our calls were pretty loud, although we could use some more volume for call-unfriendly environments. The loudspeaker is slightly above average volume-wise, meaning that it is likely to get to...
0%
infosyncworld.com
Updated:
2017-03-01 10:01:23
We take a look at HTCs newest touchscreen-only device. With a borrowed overlay from the HTC Touch, does the P3470 make Windows Mobile easier?...
Good Slim. Great soft-touch finish on the paint. Modified home screen helps organize Windows Mobile.
Bad No 3G networking. Scroll wheel isnt our favorite. NILLSlightModeratePalpableExtreme...
Bottom line The HTC P3470 is a sturdy feeling, slim touchscreen phone. Its a bit bigger than the HTC Dual, though we liked that it borrowed some of that phones touch overlay for Windows Mobile, though not the entire TouchFLO interface. The P3470 uses a scroll...
0%
slashphone.com
Updated:
2017-03-01 10:01:23
HTC today announced the European launch of the HTC P3470. Combining a lightweight design, large screen, sat-nav software and strong battery life, the P3470 is an affordable smartphone, GPS-based devices.At just 108mm tall, the HTC P3470 enables an easy...
0%
Brand Image Product code Product Stock Price from
HTC

HTC P3470 Pharos, WWE edition (UK) handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 122 g Black
(show image)
99HER023-00 P3470 Pharos, WWE edition (UK) 0.00
(excl. VAT)
0 (incl. VAT)