location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Desire 12+ 15.2 cm (6") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 2965 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HAPF008-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718487709311
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:16:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC Desire 12+ 15.2 cm (6") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 2965 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15.2 cm (6") 720 x 1440 pixels
  • - Qualcomm Snapdragon 450 1.8 GHz
  • - 3 GB 32 GB MicroSD (TransFlash) 2 TB
  • - 4G Dual SIM NanoSIM
  • - 802.11a, 802.11b, 802.11g Bluetooth 4.2
  • - Dual camera 13 MP 2 MP
  • - 2965 mAh
  • - Android 8.0
Long product name HTC Desire 12+ 15.2 cm (6") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 2965 mAh Black :
The long product name of HTC Desire 12+ 15.2 cm (6") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 2965 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6.0", IPS LCD, 720 x 1440, Qualcomm Snapdragon 450, Octa-core, 64-bit, 2965 mAh, LTE, Android
More>>>
Short summary description HTC Desire 12+ 15.2 cm (6") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 2965 mAh Black:
This short summary of the HTC Desire 12+ 15.2 cm (6") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 2965 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Desire 12+, 15.2 cm (6"), 3 GB, 32 GB, 13 MP, Android 8.0, Black

Long summary description HTC Desire 12+ 15.2 cm (6") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 2965 mAh Black:
This is an auto-generated long summary of HTC Desire 12+ 15.2 cm (6") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 2965 mAh Black based on the first three specs of the first five spec groups.

HTC Desire 12+. Display diagonal: 15.2 cm (6"), Display resolution: 720 x 1440 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 450. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 2965 mAh. Product colour: Black. Weight: 157.5 g

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 16:51:32
Uk has collected 29 expert reviews for HTC Desire 12+ 15.2 cm (6") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 2965 mAh Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2020-01-01 16:51:32
Tested August 2018If you're looking for a big-screen phone that doesn't break the bank, then the HTC Desire 12+ has got you covered. With its glossy back, it looks more expensive than it is. The battery lasted 10 hours during our video playback test. It...
Good Affordable price, Fingerprint scanner for mobile payments, Smart Lock feature with multiple locking methods, Big screen for watching videos and surfing the web...
Bad Wasn't as fast at opening apps as other smartphones we have tested, Underwhelming camera quality, Face unlock could be fooled by a picture...
Bottom line The HTC Desire 12+ is a good phone with impressive battery life and the looks of a more expensive device. However, its camera quality and easily fooled face unlock feature let it down.Overall Score: 75/100RATINGS:Ease of use: 4/5Design: 4/5Performance: 4/...
75%
expertreviews.co.uk
Updated:
2020-01-01 16:51:32
Fast-forward to 2018 and that’s no longer the case, with manufacturers such as HTC and Motorola now selling fantastic-looking smartphones that won’t cost you an arm and a leg. One such example is the HTC Desire 12+, which shares a similar design to the co...
Good Captivating design, 18:9 display, Competent camera...
Bad No fast charging capabilities, Mushy physical buttons, HD+ only display...
Bottom line The HTC Desire 12+ looks fantastic but fundamentally fails to stand out in a crowded market...
40%
techadvisor.co.uk
Updated:
2020-01-01 16:51:32
HTC might be struggling to compete with rivals at the high-end of the smartphone market with the U12 Plus, but maybe it can win some hearts with a new budget phone. The Desire range lives on and is yours for under £200. Here's our HTC Desire 12+ review...
Bottom line HTC arguably has a better chance of doing well in the budget market compared to the high-end at the moment. Although the Desire 12+ is a reasonable option for a cheap phone, it's not the best around.The phone looks and feels quite nice and is impressively...
70%
techradar.com
Updated:
2020-01-01 16:51:32
HTC's low-cost Desire series has been resurrected this year with the Desire 12 and Desire 12 Plus, and both phones continue the proud tradition of offering solid specs at a lower-than-average price point, all wrapped up in a gorgeous design that wouldn't...
Good Large screen, Decent performance, Stylish appearance...
Bad Sluggish camera, No NFC or fast charging, 720p screen...
Bottom line In keeping with its ancestors, the HTC Desire 12 Plus offers good performance on a budget, but there's nothing truly awe-inspiring here. The screen is 720p, the chipset is workmanlike rather than blazing fast and the camera setup can often be frustrating...
70%
en.zinggadget.com
Updated:
2020-01-01 16:51:32
HTC has been known for making great smartphones that comes with a good design but unfortunately its sales and operation has been fluctuating in recent times. Nonetheless, they have yet giving up from making smartphones and continue to introduces their new...
Bottom line despite it isn't a fully fledged high performance smartphone, it still get your daily stuff done and light gaming is no fuss in this smartphone. Do noted that the performance from the Snapdragon 450 is fairly limited but it has a decent appearance with t...
0%
techradar.com
Updated:
2020-01-01 16:51:32
HTC revived its budget smartphone lineup this year with two new additions to the long-running Desire series - the Desire 12 and Desire 12 Plus. The Desire series is renowned for bringing top-end features in a wallet-friendly but unremarkable package.The t...
Good Polished design, Crisp and clear display, Snappy performance...
Bad Slow camera, No fast-charging, Rivals offer more features...
Bottom line The HTC Desire 12 Plus isn't a groundbreaking phone by any means but it's a solid performer. Like most of its predecessors, it's a good phone but there's nothing remarkable about it.  It utilizes every bit of its humdrum budget specs to deliver snappy mid...
70%
mobilephones.com
Updated:
2020-01-01 16:51:32
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeOur HTC Desire 12+ review uncovers a smartphone that has two key attributes that will make it a success. These are of course the Android Oreo OS and a Dual Camera. HTC has said that the...
83%
wovow.org
Updated:
2020-01-01 16:51:32
As already reported, the Chinese company HTC is working not only on the new flagship HTC U12 with a screen aspect ratio of 18: 9. It also prepares for the release of a budget model with a similar design – HTC Desire 12.Smartphone HTC Desire 12 is a budget...
0%
notebookcheck.net
Updated:
2020-01-01 16:51:32
Tablet or smartphone? If you cannot decide which category the HTC Desire 12 Plus falls into, consider it a phablet. The Desire 12 Plus has a 6.0-inch display, a fingerprint sensor, runs Android 8.0 and it is a dual-SIM device. Find out how the HTC Desire...
Good support for up to 2 TB microSD cards, large 18:9 aspect ratio display, dual-SIM and LTE support for either SIM card...
Bad the back case is too smooth and is prone to fingerprints, weak battery life, reflective and flickering display with a high PWM value...
76%
t3me.com
Updated:
2020-01-01 16:51:32
HTC's Desire midrange smartphone line looks like it may have been discontinued, but the latest revival of the model proves that the company is still committed to offering consumers various smartphone options in every price bracket.The HTC Desire 12 and De...
Good Good display, Decent performance, Dual-lens camera...
Bad Bloatware...
0%
hitechcentury.com
Updated:
2020-01-01 16:51:32
Externally, the Desire 12+ strikes a very polished look about it belying its asking price with a mirrored rear finish once exclusive to HTC's U-series flagships from last year. The entirety of the rear is taken up by a reflective finish polished to a mirr...
Bottom line The HTC Desire 12+ comes with a slightly larger battery than the Desire 12 though it's still comparably smaller than equivalent competing phones packing similar Snapdragon 450 processors. Even so, the phone still manages to yield the equivalent of the bet...
67%