Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HTC Desire 12 14 cm (5.5") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 2730 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HAPD004-00 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4718487708956
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12547
This statistic is based on the 95232 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93039 free Open Icecat users.
Info modified on: 01 Dec 2020 23:44:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name HTC Desire 12 14 cm (5.5") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 2730 mAh Black :
The short editorial description of HTC Desire 12 14 cm (5.5") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 2730 mAh Black

5.5", 720 x 1440, IPS, MediaTek MT6739, Quad-core, 64-bit, micro-USB 2.0, 2730 mAh, LTE, Android
More>>>
Short summary description HTC Desire 12 14 cm (5.5") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 2730 mAh Black:
This short summary of the HTC Desire 12 14 cm (5.5") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 2730 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Desire 12, 14 cm (5.5"), 3 GB, 32 GB, 13 MP, Android 8.0, Black

Long summary description HTC Desire 12 14 cm (5.5") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 2730 mAh Black:
This is an auto-generated long summary of HTC Desire 12 14 cm (5.5") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 2730 mAh Black based on the first three specs of the first five spec groups.

HTC Desire 12. Display diagonal: 14 cm (5.5"), Display resolution: 720 x 1440 pixels, Display type: IPS. Processor family: MediaTek, Processor model: MT6739. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 2730 mAh. Product colour: Black. Weight: 137 g

Source Testseek summary Average rating
Reviews
Updated:
2019-12-12 09:03:14
Uk has collected 33 expert reviews for HTC Desire 12 14 cm (5.5") 3 GB 32 GB Dual SIM 4G Micro-USB Black Android 8.0 2730 mAh and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-12 09:03:14
Nl heeft 33 proffesionele recensies verzameld voor HTC Desire 12 14 cm (5.5") 3 GB 32 GB Dual SIM 4G Micro-USB Zwart Android 8.0 2730 mAh. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-12 09:03:14
Fr a recueilli 33 avis d’experts pour HTC Desire 12 14 cm (5.5") 3 Go 32 Go Double SIM 4G Micro-USB Noir Android 8.0 2730 mAh et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-12 09:03:14
De hat 33 Expertenmeinungen über HTC Desire 12 14 cm (5.5 Zoll) 3 GB 32 GB Dual-SIM 4G Mikro-USB Schwarz Android 8.0 2730 mAh eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-12 09:03:14
Testseek ha raccolto 33 recensioni da parte di esperti per HTC Desire 12 14 cm (5.5") 3 GB 32 GB Doppia SIM 4G Micro-USB Nero Android 8.0 2730 mAh e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-12 09:03:14
Es ha coleccionado 33 opiniones de expertos para HTC Desire 12 14 cm (5.5") 3 GB 32 GB SIM doble 4G MicroUSB Negro Android 8.0 2730 mAh y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-12 09:03:14
Dk har samlet 33 ekspertanmeldelser for HTC Desire 12 14 cm (5.5") 3 GB 32 GB Dual SIM 4G Micro-USB Sort Android 8.0 2730 mAh og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-12 09:03:14
Se har samlat in 33 experttester för HTC Desire 12 14 cm (5.5") 3 GB 32 GB Dubbla SIM-kort 4G Micro-USB Svart Android 8.0 2730 mAh och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2019-12-12 09:03:14
The HTC Desire 12 is a good phone for those that want a stylish handset that won't break the bank, at £150. It's best suited to those looking for a first smartphone or one for a teenager. Considering the price, its battery is good, lasting around eight ho...
Good Simple and easy to use, Premium look and feel, Long lasting battery...
Bad Camera struggled in low light, The screen suffers from glare in bright light and fingerprint marks...
Bottom line The HTC Desire 12 has the look of a much more expensive phone, making it great value for money. For £150, it has some premium features like being able to unlock the phone with your voice. Although it struggled with opening apps quickly, the phone is easy...
69%
mobilephones.com
Updated:
2019-12-12 09:03:14
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeThe HTC Desire 12 is going to make an impact in May 2018, when it arrives in the UK. If you have been searching for a phone that doesn't cost much, but looks as premium as diamonds and g...
78%
expertreviews.co.uk
Updated:
2019-12-12 09:03:14
HTC has announced two new handsets, which may not be as headline-grabbing as the newly released Samsung Galaxy S9, but provide a handful of premium features at a wallet-friendly price. The HTC Desire 12 and Desire 12 Plus are a smartphone pair that could...
Bottom line HTC is still making smartphones – here’s all you need to know about the Desire 12 and Desire 12 Plus...
0%
hardware.info
Updated:
2019-12-12 09:03:14
De tijden waarin je serieuze concessies moest doen bij aanschaf van een goedkope smartphone zijn definitief voorbij. Tegenwoordig koop je voor 150 á 200 euro een prima allrounder. Wij testten 26 betaalbare smartphones om het beste toestel voor jou te vinden...
0%
hardware.info
Updated:
2019-12-12 09:03:14
Maximaal haalbare zonder BKR Het is onze missie om jou als lezer zo goed mogelijk te informeren over producten. Dat doen we met losse reviews, vergelijkende tests en zoals hier met een koopgids, waarin je leest welke smartphones tussen 175 en 250 euro de...
Bottom line In deze versie (juni 2019) van de koopgids De beste smartphones tussen de 175 en 250 euro bekeken we 23 door ons geteste smartphones om je een zo goed en eerlijk mogelijk advies te geven welke telefoon je op dit moment het beste kan kopen. Daarbij spronge...
0%
hardware.info
Updated:
2019-12-12 09:03:14
Het is onze missie om jou als lezer zo goed mogelijk te informeren over producten. Dat doen we met losse reviews, vergelijkende tests en zoals hier met een koopgids, waarin je leest welke smartphones tussen 175 en 250 euro de beste zijn. Recent bekeken...
Bottom line In deze versie (juni 2019) van de koopgids De beste smartphones tussen de 175 en 250 euro bekeken we 23 door ons geteste smartphones om je een zo goed en eerlijk mogelijk advies te geven welke telefoon je op dit moment het beste kan kopen. Daarbij spron...
0%
hardware.info
Updated:
2019-12-12 09:03:14
De tijden waarin je serieuze concessies moest doen bij aanschaf van een goedkope smartphone zijn definitief voorbij. Tegenwoordig koop je voor 150 á 200 euro een prima allrounder. Wij testten 26 betaalbare smartphones om het beste toestel voor jou te vi...
Bottom line Nu we alle 26 betaalbare smartphones - de vergelijkingstabel vind je hier - hebben bekeken is het tijd om de balans op te maken. De overstijgende conclusie is dat de markt inmiddels zo ver geëvolueerd is, dat je ook in het budgetsegment overwegend prima t...
0%
gsminfo.nl
Updated:
2019-12-12 09:03:14
Bij GSMinfo.nl testen we niet alleen de duurste high-end vlaggenschepen. Ook de onderkant van de smartphonemarkt krijgt bij ons de aandacht die het verdient. In deze review staat de HTC Desire 12 centraal. Met zijn prijskaartje van nog geen 200 euro is he...
Good Compact en scherp beeldscherm, Camera...
Bad Krasgevoelig design, Matige accuduur, Slechte prestaties, Android 7.1 Nougat is gedateerd...
Bottom line Tijd om de balans op te maken. Als je deze review aandachtig hebt gelezen, weet je dat we niet onverminderd enthousiast zijn over de HTC Desire 12. Hij heeft zijn goede en slechte kanten. Het beeldscherm is daar een voorbeeld van. Een doorsnee van 5,5 inc...
60%
notebookcheck.biz
Updated:
2019-12-12 09:03:14
L'objet du désir ? Le pionnier HTC a lancé sa gamme Desire il y a presque 8 ans maintenant. Depuis, la série Desire a disparu des radars. Maintenant le HTC Desire 12 essaie de se trouver de nouveaux fans. Dans notre test, nous examinons si ce smartphone d...
Good design réussi, beaucoup de stockage, deux nano SIM et une carte micro SD jusqu'à 2 To...
Bad mauvaise autonomie, processeur lent, écran difficile à lire au soleil...
76%
areadvd.de
Updated:
2019-12-12 09:03:14
Der Taiwanische Hersteller wagt sich mit einem neuen 250-Euro-Modell in die gehobene Einsteigerklasse. Zum konventionellen und 50 Euro günstigeren Schwestermodell Desire 12 gibt es das Desire 12+, welches im Bereich Performance, Software und Displaygröße...
Bottom line HTC Desire 12+So funktioniert Einstiegsklasse! Zum vergleichsweise günstigen Preis hält das Desire 12+ zahlreiche Features mit praktischem Nutzen bereit und bietet darüber hinaus ein paar raffinierte Extras. Ein vernünftiges 6-Zoll-18:9-Display, ein leich...
0%
inside-digital.de
Updated:
2019-12-12 09:03:14
InhaltsverzeichnisNach anderthalb Jahren Abwesenheit bringt HTC mit dem Desire 12 ein neues Handy aus der Preis-Leistungs-Serie auf den Markt. Das Modell geht mit einem modernen 18:9-Display und einem Preis von knapp 200 Euro auf Kundenfang. Warum inter...
Good des HTC Desire 12, Sieht schön aus, 18:9-Display...
Bad Schwache Leistung, Katastrophale Kamera, Hoher Energieverbrauch, Kein Fingerabdruck-Sensor...
Bottom line Gesamtwertung: 2,5 von 5 SternenPro des HTC Desire 12Sieht schön aus18:9-DisplayContra des HTC Desire 12Schwache LeistungKatastrophale KameraHoher EnergieverbrauchKein Fingerabdruck-SensorPreis-LeistungStattliche 200 Euro verlangt HTC für das Desire 12. B...
50%
Chip.de
Updated:
2019-12-12 09:03:14
Es ist nicht alles Gold was glänzt? Auf den ersten Blick wirkt das HTC Desire 12 mit seinem glänzenden Kunststoffgehäuse schlank und edel – wie ein High-End-Gerät. HTC nennt die glänzende Rückseite seiner aktuellen Geräte "Liquid Surface", da sie sich wie...
Good Dual-SIM mit Speicherkartenerweiterung, Liegt leicht und angenehm in der Hand...
Bad Schwache Performance, Keine Full-HD-Auflösung, Maue Fotos im Lowlight...
Bottom line Das HTC Desire 12 erfüllt die Grundanforderungen an ein Smartphone – mehr aber auch nicht. Mit einer schwachen Performance und durchschnittlichen Display- und Akku-Werten landet es im Test im hinteren Bereich unserer Bestenliste. Die Fotoqualität der Kame...
62%
computerbild.de
Updated:
2019-12-12 09:03:14
Testfazit: Das müssen Sie wissenVorausgesetzt, Sie mögen glatte Oberflächen, bekommen Sie mit dem HTC Desire 12 einen quasi verchromten Handschmeichler. Die Prozessor-Leistung bleibt hinter dem stylischen Design zurück.Günstigster Preis im Interne...
Good Dual-SIM und microSD gleichzeitig nutzbar, Schlankes Gehäuse...
Bad Geringe Prozessor-Leistung, Kein Fingerabdrucksensor...
Bottom line Vorausgesetzt, Sie mögen glatte Oberflächen, bekommen Sie mit dem HTC Desire 12 einen quasi verchromten Handschmeichler. Die Prozessor-Leistung bleibt hinter dem stylischen Design zurück.Günstigster Preis im Internet: 177,54 Euro*Dieses Produkt bei Amazon...
0%
netzwelt.de
Updated:
2019-12-12 09:03:14
HTC ist für seine Premium-Smartphones HTC One oder HTC U bekannt. Mit dem Desire 12 will der taiwanische Hersteller nun Oberklasse-Design und -Technologien in einem 200-Euro-Smartphones vereinen. Wir klären im Test, ob dieses Vorhaben beim HTC Desire 12 g...
Good schickes Design, gute Sprachqualität...
Bad mäßige Performance, mäßige Kamera, schwache Ausstattung, altes Android ab Werk...
Bottom line Anderswo gibt es mehr fürs gleiche Geld 3.9/10Die Preisklasse der Smartphones bis 200 Euro ist hart umgekämpft. Das Desire 12 sehen wir hier angesichts der schwachen Ausstattung als nicht konkurrenzfähig an. Es gibt mittlerweile für 200 Euro auch Smar...
80%
notebookcheck.com
Updated:
2019-12-12 09:03:14
Objekt der Begierde? Desire – das steht im Englischen für Wunsch, Verlangen und Begierde. Deshalb brachte Smartphone-Pionier HTC einst die schön designte Desire-Reihe auf den Markt. Nachdem es um die Desire-Serie in letzter Zeit etwas ruhiger geworden ist...
Good schönes Design, großer interner Speicher, zweite Nano-SIM oder eine microSD bis 2 TB nutzbar...
Bad kurze Akkulaufzeit, langsamer Prozessor, Display bei Sonnenlicht schlecht ablesbar...
Bottom line Das HTC Desire bietet ein schönes Design, viel Speicherplatz sowie eine optionale Dual-SIM-Funktion. Ansonsten sticht es gegenüber der Konkurrenz nicht unbedingt heraus.Gut ablesbar ist das Display, allerdings bietet es noch nicht mal Full-HD-Auflösun...
76%
androidpit.de
Updated:
2019-12-12 09:03:14
Die Desire-Familie von HTC hat in den vergangenen Jahren viele spannende Modelle hervor gebracht. Zuletzt war es um die Produktreihe aber sehr ruhig geworden. Mit dem Desire 12 will HTC in den günstigen Preisbereichen wieder mitmischen. Ob die Leistung de...
Good Ansehnliches Design, Ausreichend Speicherplatz...
Bad Schlechte Performance, Kein Fingerabdrucksensor, Veraltetes Betriebssystem, Kein Full-HD-Display, Schlechte Frontkamera...
50%
techstage.de
Updated:
2019-12-12 09:03:14
Das Desire 12 ist ein neues, recht günstiges HTC-Smartphone. Ab knapp 180 Euro ist das Handy aktuell erhältlich. Wir haben das erschwingliche Telefon einem ausgiebigen Test unterzogen.Optisch orientiert sich das Desire 12 an der aktuellen U-Serie des He...
Good edles Design, gutes Preis-Leistungs-Verhältnis, gute Kameraqualität bei gutem Licht...
Bad nur Android 7.1.1, noch Micro-USB-Anschluss...
67%
curved.de
Updated:
2019-12-12 09:03:14
Das HTC Desire 12 sieht aus wie ein Highend-Flaggschiff-Smartphone, kostet aber deutlich weniger. Dafür muss man Einschnitte bei der Ausstattung hinnehmen. Wie stark die ausfallen und ob es trotzdem ein lohnendes Smartphone ist, erfahrt ihr im Test.Gleich...
Bottom line Das HTC Desire 12 befriedigt die Grundanforderungen an ein Smartphone, was aber auch viele andere Geräte in dieser Preisklasse schaffen. In Deutschland geht es für 199 Euro in den Verkauf. Da bieten sich z.B. das Nokia 6 oder das Huawei P Smart als Altern...
71%
notebookcheck.it
Updated:
2019-12-12 09:03:14
L'oggetto del desiderio? Il pioniere degli smartphone HTC ha lanciato per la prima volta sul mercato la serie Desire quasi otto anni fa. Da allora, la serie Desire è scomparsa di scena. Ora l'HTC Desire 12 cerca di trovare nuovi fan. Nella nostra recensio...
Good bel design, molto spazio di archiviazione, due schede nano-SIM o una scheda MicroSD con capacità fino a 2 TB...
Bad Scarsa durata della batteria, processore lento, il display è di difficile lettura alla luce diretta del sole...
76%
tecnoandroid.it
Updated:
2019-12-12 09:03:14
HTC Desire 12 si porta nuovamente al centro dell’attenzione dopo le indiscrezioni del periodo che hanno visto pareri discordanti in merito alle specifiche tecniche da conferire alle unità di prossima uscita.Nel corso di queste ore, le voci sollevatisi a prop...
0%
notebookcheck.org
Updated:
2019-12-12 09:03:14
¿El objeto de deseo? El smartphone-pionero HTC trajo por primera vez su serie Desire al mercado hace casi ocho años. Desde entonces, la serie Desire ha desaparecido del mapa. Ahora el HTC Desire 12 trata de encontrar nuevos fans. En nuestra revisión, exam...
Good diseño bonito, mucho espacio de almacenamiento, dos tarjetas nano-SIM o una tarjeta MicroSD con una capacidad de hasta 2 TB...
Bad mala duración de la batería, procesador lento, la pantalla es difícil de leer a la luz directa del sol...
Bottom line En cuanto a su aspecto, el HTC Desire 12 sigue la tradición de la serie Desire y satisface con su bello diseño. Es una pena que la parte de atrás se cubra con huellas dactilares antiestéticas tan rápidamente. Además, con 32 GB ofrece suficiente espacio de...
76%
ichip.ru
Updated:
2019-12-12 09:03:14
Толщина HTC Desire 12 составляет всего 9 миллиметров, по ширине он насчитывает 71 мм, да и со своими 136 граммами на звание тяжеловеса никак не тянет. Таким образом, в руке он лежит весьма приятно, особенно для тех пользователей, которые любят гладкие зад...
Good функция Dual-SIM с возможностью использовать карты памяти, легкий и в руке лежит приятно...
Bad слабая производительность, разрешение экрана не Full-HD, плохонькие фотографии при слабом освещении...
Bottom line Качество выдаваемых камерой фотографий — нормальное, по крайней мере при хороших условиях освещения. Стоимость при ценнике около 15 000 рублей получается не очень высокой, но другие устройства того же ценового сегмента могут предложить больше, например бо...
68%
notebookcheck.net
Updated:
2019-12-12 09:03:14
The object of desire? The smartphone ponier HTC first brought its Desire series to the market almost 8 years ago. Since then, the Desire series has fallen off the map. Now the HTC Desire 12 tries to find some new fans. In our review, we examine whether th...
Good beautiful design, plenty of storage space, two Nano-SIM cards or one MicroSD card with a capacity of up to 2 TB...
Bad poor battery life, slow processor, display is hard to read in direct sunlight...
76%
t3me.com
Updated:
2019-12-12 09:03:14
HTC's Desire midrange smartphone line looks like it may have been discontinued, but the latest revival of the model proves that the company is still committed to offering consumers various smartphone options in every price bracket.The HTC Desire 12 and De...
Good Good display, Decent performance, Dual-lens camera...
Bad Bloatware...
0%
antyweb.pl
Updated:
2019-12-12 09:03:14
Cena w momencie publikacji recenzji: 749 złotych. Sprzęt do testów dostarczył sklep x-kom. Dzięki! )Współczynnik SAR:HTC Desire 12 to model, który nie rzuca się w oczy. Wygląda minimalistycznie, nie wyróżnia się żadnymi niecodziennymi rozwiązaniam...
Good oprogramowanie, ekran, jakość wykonania, kamerka przednia...
Bad wolne działania, lagi, wygląd, brak skanera linii papilarnych, czas pracy, palcujące się plecki, slot hybrydowy, aparat główny...
Bottom line HTC Desire 12 to sprzęt, którego zdecydowanie nie mogę polecić. Głównie z uwagi na powolne działanie i zacięcia, które w tej klasie cenowej nie powinny przytrafiać się tak często. Do tego brakuje tu skanera linii papilarnych czy lepszych materiałów wykońc...
0%
whatnext.pl
Updated:
2019-12-12 09:03:14
Pierwszy kontakt z HTC Desire 12 może być naprawdę zgubny… w pozytywnym tego słowa znaczeniu. Telefon jak na stosunkowo niewielką cenę prezentuje się wprost wyśmienicie. Przód to oczywiście sam ekran, choć tym razem zachowany w proporcji 18:9. Tego typu e...
0%
mobileworld24.pl
Updated:
2019-12-12 09:03:14
HTC od pewnego czasu prezentowało wyłącznie urządzenia z wyższych półek cenowych. Jednak sytuacja finansowa nie uległa poprawie, więc producentowi nie pozostało nic innego, jak starać się o względy mniej zamożnych klientów. Pomóc w tym mają zaprezentowane...
Bottom line HTC Desire 12 jest generalnie dobrym smartfonem, który jednak nie jest wolny od wad. Urządzenie kosztuje aktualnie około 750 złotych, co jest moim zdaniem odpowiednią ceną w stosunku do tego co oferuje. HTC Desire 12 cechuje się dobrą jakością wykonania...
82%
mgsm.pl
Updated:
2019-12-12 09:03:14
Przyzwyczailiśmy się, że telefony HTC nie należą do najtańszych. Ale teraz tajwański producent postanowił zaatakować niższy segment rynku - z modelem HTC Desire 12. Desire 12 to pierwszy od dłuższego czasu model marki HTC oferowany w segmencie, który ok...
Good świetny wygląd, brak śmieciowych aplikacji, DualSIM bez hybrydy, 32 GB pamięci wewnętrznej, dobra jakość dźwięku, przyzwoita jakość zdjęć (w dzień), cena, HTC Desire 12, fot. Adam Łukowski/mGSM.pl...
Bad brak NFC, zbyt delikatna wibracja, brak czytnika linii papilarnych, łatwo rysujące się "plecy", przeciętna jakość zdjęć w słabym świetle, przeciętna jakość filmów, mało trybów fotograficznych, problem z dźwiękiem w filmach, materiał własny; czytane: 70 ra...
Bottom line HTC Desire 12fot. Adam Łukowski/mGSM.plHTC Desire 12 jest obecnie najtańszym sposobem na wejście w posiadanie nowego smartfonu HTC. Zgoda - bez wysiłku znajdziemy telefon nieco tańszy, oferujący może nawet nieco lepszą wydajność i metalową obudowę - ale n...
0%
mgsm.pl
Updated:
2019-12-12 09:03:14
Przyzwyczailiśmy się, że telefony HTC nie należą do najtańszych. Ale teraz tajwański producent postanowił zaatakować niższy segment rynku - z modelem HTC Desire 12. Desire 12 to pierwszy od dłuższego czasu model marki HTC oferowany w segmencie, który ok...
Good świetny wygląd, brak śmieciowych aplikacji, DualSIM bez hybrydy, 32 GB pamięci wewnętrznej, dobra jakość dźwięku, przyzwoita jakość zdjęć (w dzień), cena, HTC Desire 12, fot. Adam Łukowski/mGSM.pl...
Bad brak NFC, zbyt delikatna wibracja, brak czytnika linii papilarnych, łatwo rysujące się "plecy", przeciętna jakość zdjęć w słabym świetle, przeciętna jakość filmów, mało trybów fotograficznych, problem z dźwiękiem w filmach, materiał własny; czytane: 2746...
Bottom line HTC Desire 12fot. Adam Łukowski/mGSM.plHTC Desire 12 jest obecnie najtańszym sposobem na wejście w posiadanie nowego smartfonu HTC. Zgoda - bez wysiłku znajdziemy telefon nieco tańszy, oferujący może nawet nieco lepszą wydajność i metalową obudowę - ale n...
0%
thegioididong.com
Updated:
2019-12-12 09:03:14
Cảm giác lần đầu tiên cầm HTC Desire 12 và cả Desire 12+ là cao cấp. Thật sự mà nói, nếu nhìn hay cầm sơ qua bạn sẽ không thể nhận ra đây chỉ là một chiếc smartphone có mặt lưng bằng nhựa.Phiên bản mình cầm trên tay có mặt lưng màu xám, và dĩ nhiên nó v...
Bottom line Nhìn chung, đây là nỗ lực mang thiết kế cao cấp và camera kép của HTC xuống các smartphone tầm trung. Các bạn nhận xét gì về bộ đôi này, hãy chia sẻ cảm nhận bên dưới bài viết này nhé!Xem thêm: Team Tin Tức TGDĐ đã có HTC Desire 12, Desire 12 Plus: Sẽ sớm...
0%
ringhk.com
Updated:
2019-12-12 09:03:14
較早前在港開售的品牌入門向作品 Desire 12+,雖然硬件配置較基礎向,不過外觀設計就繼承了高端機款的水漾玻璃表面風格,以流線造型、無縫外框跟曲面邊位等特色,為手機帶來相當良好的第一觀感。外觀與大部份採用 6 吋 18:9 長屏智能手機接近的 Desire 12+,使用了品牌特色十足的水漾風格塗裝,成本關係就改用 Acrylic Glass 亞加力玻璃材質,不過就仍能保持相當良好觸感,螢幕邊位與中框連接部份亦相當圓滑。擴充部份,雖然 Desire 12+ 為定價二千不到入門款,不過就保留了實用...
0%
dacota.tw
Updated:
2019-12-12 09:03:14
今日HTC 悄悄地發布了兩款新機,分別是 5.5 吋的 HTC Desire 12 與 6 吋的 HTC Desire 12+皆為 18:9 全螢幕、 acrylic glass 水漾玻璃表面設計、此外 HTC Desire 12 +還多了雙主鏡頭,兩款都搭配 HTC Sense Companonl 輕鬆掌握奔放的大螢幕: 不管是 YouTube 、玩遊戲、或是瀏覽影片,更大的螢幕為你帶來絕佳的視覺體驗。同時,在主畫面上任何位置滑動,即可進入通知和所有應用程式,讓你一手就能掌握大小事。l...
0%
pctipp.ch
Updated:
2019-12-12 09:03:14
Vor ein paar Jahren gab es für 250 Franken auf dem Handymarkt entweder ein kaum funktionales Stück Hardware-Gulasch, oder knapp ein Feature-Phone. Heutzutage sieht die Situation schon deutlich besser aus. Zwar werden die besten Smartphones der Welt immer...
Good Preis, Äusseres, Ausstattung...
Bad Akkulaufzeit, Kamera, Displayauflösung...
Bottom line Das HTC Desire 12+ ist ein ziemlich uninteressantes Smartphone, bis man den Preis sieht. Für 250 Franken erhält man hier doch ordentlich etwas. Ausser dem leider schwachen Akku gibt es hier nur wenig zu bemängeln, was sich nicht durch den niedrigen Preis...
80%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)