location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 4y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS 4 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UP697E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162108370
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE 4y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS 4 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - On-site
  • - 4 year(s)
  • - Service time (hours x days): 24x7
  • - Response time: 24 h
Long product name HPE 4y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS 4 year(s) :
The long product name of HPE 4y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS 4 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 4 year 24x7 24 hour Call to Repair with Defective Media Retention ProLiant ML310 Hardware Support
More>>>
Short summary description HPE 4y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS 4 year(s):
This short summary of the HPE 4y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS 4 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 4y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS, 4 year(s), On-site, 24x7

Long summary description HPE 4y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS 4 year(s):
This is an auto-generated long summary of HPE 4y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS 4 year(s) based on the first three specs of the first five spec groups.

HPE 4y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS. Number of years: 4 year(s), Service time (hours x days): 24x7, Response time: 24 h, Type: On-site