HPE logo

HPE Aruba Networking 5Y 4h 24x7 5 year(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39408
Info modified on:
04 Oct 2024, 17:22:09
Long product name HPE Aruba Networking 5Y 4h 24x7 5 year(s):

5Y, 4h, 24x7, 5920AF-24XG

Short summary description HPE Aruba Networking 5Y 4h 24x7 5 year(s):

HPE Aruba Networking 5Y 4h 24x7, 5 year(s), 24x7

Long summary description HPE Aruba Networking 5Y 4h 24x7 5 year(s):

HPE Aruba Networking 5Y 4h 24x7. Number of years: 5 year(s), Service time (hours x days): 24x7, Response time: 4 h

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.