location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Data Protector Express 6.0 f/ 10 Servers, Media Kit 10 license(s) Backup / Recovery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Data Protector Express 6.0 f/ 10 Servers, Media Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC332B
Category:
Computer programs which make it easy to manage your computer, and help you work faster and more efficiently.
PC Utilities Software Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Service & support options: Three years of HP Software Support 24 x 7Warranty: HP warrants only that the Software media will be free of physical defects for a period of 90 days from delivery. First year of 9 x 5 Customer Support is included in software product price, and is therefore a key benefit to purchasing Data Protector Express
Long product name HPE Data Protector Express 6.0 f/ 10 Servers, Media Kit 10 license(s) Backup / Recovery :
The long product name of HPE Data Protector Express 6.0 f/ 10 Servers, Media Kit 10 license(s) Backup / Recovery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Data Protector Express 6.0 for 10 Servers, Media Kit
More>>>
Short summary description HPE Data Protector Express 6.0 f/ 10 Servers, Media Kit 10 license(s) Backup / Recovery:
This short summary of the HPE Data Protector Express 6.0 f/ 10 Servers, Media Kit 10 license(s) Backup / Recovery data-sheet is auto-generated and uses the product title and the first six key specs.

HPE Data Protector Express 6.0 f/ 10 Servers, Media Kit, Backup / Recovery, 10 license(s), Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7..., Windows Server 2008 R2 SP1(Enterprise, Standard, Foundation, Web Server) Windows Server 2003 R2..., 142.9 x 222.3 x 6.4 mm, 230 g

Long summary description HPE Data Protector Express 6.0 f/ 10 Servers, Media Kit 10 license(s) Backup / Recovery:
This is an auto-generated long summary of HPE Data Protector Express 6.0 f/ 10 Servers, Media Kit 10 license(s) Backup / Recovery based on the first three specs of the first five spec groups.

HPE Data Protector Express 6.0 f/ 10 Servers, Media Kit. Type: Backup / Recovery, License quantity: 10 license(s). Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7..., Compatible operating systems: Windows Server 2008 R2 SP1(Enterprise, Standard, Foundation, Web Server) Windows Server 2003 R2.... Dimensions (WxDxH): 142.9 x 222.3 x 6.4 mm, Weight: 230 g

Brand Image Product code Product Stock Price from
HPE

HPE Data Protector Express 6.0 f/ 1 Server, E-LTU 1 license(s) Backup / Recovery
(show image)
TC330BAE Data Protector Express 6.0 f/ 1 Server, E-LTU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Data Protector Express V5.0, 1s E-LTU Backup / Recovery
(show image)
TC330AAE Data Protector Express V5.0, 1s E-LTU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Data Protector Express V5.0, 10s E-LTU Backup / Recovery
(show image)
TC332AAE Data Protector Express V5.0, 10s E-LTU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Data Protector Express V5.0 f/ 3 Servers LTU Backup / Recovery
(show image)
TC331A Data Protector Express V5.0 f/ 3 Servers LTU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Data Protector Express V5.0 f/ 1 Server LTU Backup / Recovery
(show image)
TC330A Data Protector Express V5.0 f/ 1 Server LTU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Data Protector Express V5.0, 3s E-LTU Backup / Recovery
(show image)
TC331AAE Data Protector Express V5.0, 3s E-LTU 0.00
(excl. VAT)
0 (incl. VAT)