HPE logo

HPE P2000 Array System Snapshot 512 Software LTU Network storage 1 license(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111720
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
standard statement: Includes one year of HP Software Support 9 x 5 (software technical support and software product and documentation updates)
Long product name HPE P2000 Array System Snapshot 512 Software LTU Network storage 1 license(s):

HP P2000 Array System Snapshot 512 Software LTU

Short summary description HPE P2000 Array System Snapshot 512 Software LTU Network storage 1 license(s):

HPE P2000 Array System Snapshot 512 Software LTU, Network storage, 1 license(s), Windows, 222.3 x 6.4 x 142.9 mm, 450 g, PC

Long summary description HPE P2000 Array System Snapshot 512 Software LTU Network storage 1 license(s):

HPE P2000 Array System Snapshot 512 Software LTU. Type: Network storage, License quantity: 1 license(s). Compatible operating systems: Windows. Dimensions (WxDxH): 222.3 x 6.4 x 142.9 mm, Weight: 450 g, Management platform: PC

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.