location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StoreEver Storage drive Tape Cartridge DAT 80 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StoreEver
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoreEver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1573B
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE StoreEver Storage drive Tape Cartridge DAT 80 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black, Grey
  • - Ultra160 LVD SCSI
  • - Data storage type: DAT 2:1
  • - Native capacity: 80 GB Compressed capacity: 160 GB
Warranty: HP provides a 3-year, next-day, parts exchange, limitedfor HP DAT Tape Drives, plus 9x5 phone support for the duration of the
Long product name HPE StoreEver Storage drive Tape Cartridge DAT 80 GB :
The long product name of HPE StoreEver Storage drive Tape Cartridge DAT 80 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DAT160, SCSI, Internal, Tape, WORM, 1.45kg
More>>>
Short summary description HPE StoreEver Storage drive Tape Cartridge DAT 80 GB:
This short summary of the HPE StoreEver Storage drive Tape Cartridge DAT 80 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StoreEver , Storage drive, Tape Cartridge, Ultra160 LVD SCSI, 2:1, DAT, DAT 160

Long summary description HPE StoreEver Storage drive Tape Cartridge DAT 80 GB:
This is an auto-generated long summary of HPE StoreEver Storage drive Tape Cartridge DAT 80 GB based on the first three specs of the first five spec groups.

HPE StoreEver . Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra160 LVD SCSI. Native capacity: 80 GB, Compressed capacity: 160 GB, Drive device, buffer size: 16 MB. Product colour: Black, Grey. Weight: 1.45 kg. Dimensions (WxDxH): 160 x 235 x 229.9 mm, Recording technology: DAT 160

Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 15:13:07
Uk has collected 2 expert reviews for HPE StoreEver Storage drive Tape Cartridge DAT 80 GB and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
v3.co.uk
Updated:
2015-09-10 15:13:07
This review is part of a two-way test of competing DAT 72 drives. The 2.5 metre SCSI cable supplied with HP’s StorageWorks DAT 72 drive makes it a more flexible choice for anybody having to back up multiple PCs or servers located in a variety of sites...
Good Good driver and diagnostic software.
Bad Slower data transfer speeds; relatively noisy.
Bottom line data transfer rates were slower than the Quantum device. Pros: Good driver and diagnostic software. Cons: Slower data transfer speeds; relatively noisy...
60%
trustedreviews.com
Updated:
2015-09-10 15:13:07
Despite the versatility of the USB port it has taken a long time for a compatible tape drive to appear on the market. Nevertheless, Sony launched a USB version of its AIT drive earlier this year and HP also joins in with a USB version of its popular DDS-4...
80%
Brand Image Product code Product Stock Price from
HPE

HPE StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
A7445C#ABB StoreEver 1U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
274338-B22 StoreEver 3U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge 1.6 GB
(show image)
A7445C StoreEver 1U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
A7445C StoreEver 1U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)